C3M0045065L-TR
C3M0045065L-TR
Active
Description:  SIC, MOSFET, 45M, 650V, TOLL, IN
Manufacturer:  Wolfspeed
History Price: $15.39000
In Stock: 3600
C3M0045065L-TR Specification
Specification
Part No
C3M0045065L-TR
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
Wolfspeed
Series
C3M
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
N-Channel
Technology
SiC (Silicon Carbide Junction Transistor)
Drain to Source Voltage (Vdss)
650 V
Current - Continuous Drain (Id) @ 25℃
49A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
15V
Rds On (Max) @ Id, Vgs
60mOhm @ 17.6A, 15V
Vgs(th) (Max) @ Id
3.6V @ 4.84mA
Gate Charge (Qg) (Max) @ Vgs
59 nC @ 15 V
Vgs (Max)
+19V, -8V
Input Capacitance (Ciss) (Max) @ Vds
1621 pF @ 400 V
FET Feature
-
Power Dissipation (Max)
164W (Tc)
Operating Temperature
-40 ℃ ~ 175 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
TOLL
Package / Case
8-PowerSFN
C3M0045065L-TR PDF Datasheet
C3M0045065L-TR Related Parts
C3M0016120D
C3M0016120D
Wolfspeed
SICFET N-CH 1200V 115A TO247-3
C3M0016120K
C3M0016120K
Wolfspeed
SICFET N-CH 1.2KV 115A TO247-4
C3M0021120D
C3M0021120D
Wolfspeed
SICFET N-CH 1200V 100A TO247-3
C3M0021120K
C3M0021120K
Wolfspeed
SICFET N-CH 1200V 100A TO247-4L
C3M0025065J1
C3M0025065J1
Wolfspeed
650V 25 M SIC MOSFET
C3M0030090K
C3M0030090K
Wolfspeed
SICFET N-CH 900V 73A TO247-4
C3M0032120D
C3M0032120D
Wolfspeed
SICFET N-CH 1200V 63A TO247-3
C3M0040120D
C3M0040120D
Wolfspeed
1200V 40MOHM SIC MOSFET
C3M0040120J1
C3M0040120J1
Wolfspeed
1200V 40 M SIC MOSFET
C3M0040120J1-TR
C3M0040120J1-TR
Wolfspeed
1200V 40 M SIC MOSFET
C3M0045065J1
C3M0045065J1
Wolfspeed
650V 45 M SIC MOSFET
C3M0060065L-TR
C3M0060065L-TR
Wolfspeed
SIC, MOSFET, 60M, 650V, TOLL, IN
C3M0045065L-TR Compare Parts
  • C3M0045065L-TR vs C3M0280090J-TR
  • C3M0045065L-TR vs C3M0280090J
  • C3M0045065L-TR vs C3M0160120D
  • C3M0045065L-TR vs C3M0120100K
  • C3M0045065L-TR vs C3M0120100J
  • C3M0045065L-TR vs C3M0120090J-TR
  • C3M0045065L-TR vs C3M0120090J
  • C3M0045065L-TR vs C3M0120065L-TR
  • C3M0045065L-TR vs C3M0075120K
  • C3M0045065L-TR vs C3M0075120J-TR
  • C3M0045065L-TR vs C3M0075120J
  • C3M0045065L-TR vs C3M0075120D
  • C3M0045065L-TR vs C3M0065100K
  • C3M0045065L-TR vs C3M0065100J-TR
  • C3M0045065L-TR vs C3M0065100J
  • C3M0045065L-TR vs C3M0065090J-TR
  • C3M0045065L-TR vs C3M0065090J
  • C3M0045065L-TR vs C3M0060065L-TR
  • C3M0045065L-TR vs C3M0045065J1
  • C3M0045065L-TR vs C3M0040120J1-TR
  • C3M0045065L-TR vs C3M0040120J1
  • C3M0045065L-TR vs C3M0040120D
  • C3M0045065L-TR vs C3M0032120D
  • C3M0045065L-TR vs C3M0030090K
  • C3M0045065L-TR vs C3M0025065J1
  • C3M0045065L-TR vs C3M0021120K
  • C3M0045065L-TR vs C3M0021120D
  • C3M0045065L-TR vs C3M0016120K
  • C3M0045065L-TR vs C3M0016120D
  • C3M0045065L-TR vs C3M0075120K-A
  • C3M0045065L-TR vs C3M0075120D-A
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.