MMBT4401
MMBT4401
Active
Description:  TRANS NPN 40V 0.6A SOT23
Manufacturer:  Yangjie Technology
Datasheet:   MMBT4401 Datasheet
History Price: $0.21000
In Stock: 3600
MMBT4401 Specification
Specification
Part No
MMBT4401
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Yangjie Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
600 mA
Voltage - Collector Emitter Breakdown (Max)
40 V
Vce Saturation (Max) @ Ib, Ic
400mV @ 15mA, 150mA
Current - Collector Cutoff (Max)
100nA
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 150mA, 1V
Power - Max
300 mW
Frequency - Transition
250MHz
Operating Temperature
150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23
MMBT4401 PDF Datasheet
MMBT4401 Related Parts
MMBC1654N7LT1
MMBC1654N7LT1
onsemi
SMALL SIGNAL BIPOLAR TRANSISTOR
MMBT100
MMBT100
onsemi
TRANS NPN 45V 0.5A SOT23-3
MMBT100A
MMBT100A
onsemi
TRANS NPN 45V 0.5A SOT23-3
MMBT123S-7-F
MMBT123S-7-F
Diodes Inc
TRANS NPN 18V 1A SOT23-3
MMBT200
MMBT200
onsemi
TRANS PNP 45V 0.5A SOT23-3
MMBT200-FS
MMBT200-FS
Fairchild Semiconductor
TRANS PNP 45V 0.5A SOT23-3
MMBT200A
MMBT200A
onsemi
TRANS PNP 45V 0.5A SOT23-3
MMBT2131T1G
MMBT2131T1G
onsemi
TRANS PNP 30V 0.7A SC74
MMBT2132T1
MMBT2132T1
onsemi
SMALL SIGNAL BIPOLAR TRANSISTOR
MMBT2132T3
MMBT2132T3
onsemi
TRANS NPN 30V 0.7A SC74
MMBT2132T3G
MMBT2132T3G
onsemi
TRANS NPN 30V 0.7A SC74
MMBT2222
MMBT2222
Fairchild Semiconductor
TRANS NPN 30V 0.6A SOT23-3
MMBT4401 Description
The MMBT4401 is a popular NPN bipolar junction transistor (BJT) manufactured by onsemi, widely used in various electronic applications due to its reliability and performance characteristics. Below is a detailed introduction to the MMBT4401, including its specifications and typical applications.

## Overview

The MMBT4401 is designed for general-purpose switching and amplification applications. It is particularly suitable for low to medium power applications, making it a versatile choice for engineers and designers. The transistor is housed in a compact SOT-23 package, which is ideal for space-constrained designs.

## Key Specifications

1. Type: NPN Bipolar Junction Transistor
2. Package: SOT-23
3. Maximum Ratings:
- Collector-Emitter Voltage (Vce): 60 V
- Collector-Base Voltage (Vcb): 60 V
- Emitter-Base Voltage (Veb): 5 V
- Collector Current (Ic): 600 mA
- Total Power Dissipation (Pd): 500 mW at 25°C
- Operating Junction Temperature (Tj): -55°C to +150°C
- Storage Temperature (Ts): -55°C to +150°C

4. Electrical Characteristics (at Vce = 10 V, Ic = 10 mA, and Tj = 25°C):
- DC Current Gain (hFE): 100 to 300
- Base-Emitter Voltage (Vbe): 0.7 V (typical)
- Collector Cut-off Current (Icbo): 0.1 µA (max)
- Emitter Cut-off Current (Ie): 0.1 µA (max)
- Transition Frequency (fT): 250 MHz (typical)

5. Thermal Characteristics:
- Thermal Resistance, Junction to Ambient (RθJA): 250°C/W
- Thermal Resistance, Junction to Case (RθJC): 100°C/W

## Applications

The MMBT4401 is widely used in various applications, including:

- Switching Circuits: It can be used to switch loads on and off in various electronic devices.
- Amplifiers: The transistor is suitable for audio and RF amplification due to its good gain characteristics.
- Signal Processing: It is often used in signal processing circuits where amplification of weak signals is required.
- Voltage Regulation: The MMBT4401 can be used in voltage regulation circuits as a pass transistor.
- Consumer Electronics: Commonly found in devices such as televisions, radios, and other consumer electronics.

## Conclusion

The MMBT4401 is a versatile NPN transistor that offers a good balance of performance and reliability for a wide range of applications. Its compact SOT-23 package, combined with its robust electrical characteristics, makes it an excellent choice for both hobbyists and professional engineers. Whether used in switching applications, amplification, or signal processing, the MMBT4401 continues to be a staple component in the electronics industry.

For detailed information, including application circuits and further specifications, it is recommended to refer to the official onsemi datasheet for the MMBT4401.
MMBT4401 Compare Parts
  • MMBT4401 vs MMBTA94
  • MMBT4401 vs MMBTA94
  • MMBT4401 vs MMBTA93LT1G
  • MMBT4401 vs MMBTA93LT1
  • MMBT4401 vs MMBTA92_R1_00001
  • MMBT4401 vs MMBTA92_D87Z
  • MMBT4401 vs MMBTA92Q-7-F
  • MMBT4401 vs MMBTA92LT3G
  • MMBT4401 vs MMBTA92LT3
  • MMBT4401 vs MMBTA92LT1G
  • MMBT4401 vs MMBTA92LT1
  • MMBT4401 vs MMBTA92LT1
  • MMBT4401 vs MMBTA92HE3-TP
  • MMBT4401 vs MMBTA92-TP
  • MMBT4401 vs MMBTA92-HF
  • MMBT4401 vs MMBTA92-AU_R1_000A1
  • MMBT4401 vs MMBTA92-7-F
  • MMBT4401 vs MMBTA92-7
  • MMBT4401 vs MMBTA92,215
  • MMBT4401 vs MMBTA92
  • MMBT4401 vs MMBTA92
  • MMBT4401 vs MMBTA92
  • MMBT4401 vs MMBTA92
  • MMBT4401 vs MMBTA92
  • MMBT4401 vs MMBTA70LT1G
  • MMBT4401 vs MMBTA70LT1
  • MMBT4401 vs MMBTA64LT3G
  • MMBT4401 vs MMBTA64LT1G
  • MMBT4401 vs MMBTA64LT1
  • MMBT4401 vs MMBTA64-7-F
  • MMBT4401 vs MMBTA64
  • MMBT4401 vs MMBTA64
  • MMBT4401 vs MMBTA63LT1G
  • MMBT4401 vs MMBTA63LT1
  • MMBT4401 vs MMBTA63-7-F
  • MMBT4401 vs MMBTA63-7
  • MMBT4401 vs MMBTA63
  • MMBT4401 vs MMBTA63
  • MMBT4401 vs MMBTA63
  • MMBT4401 vs MMBTA56_R1_00001
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.