5962-8757502QA
5962-8757502QA
Active
Description:  DMA CONTROLLER
Manufacturer:  Advanced Micro Devices
History Price: Active
In Stock: 1600
5962-8757502QA Specification
Specification
Part No
5962-8757502QA
Category
Interface - Specialized
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
CMOS DMA Controller
Interface
-
Voltage - Supply
4.5V ~ 5.5V
Package / Case
40-CDIP
Supplier Device Package
40-CDIP
Mounting Type
Through Hole
5962-8757502QA PDF Datasheet
5962-8757502QA Related Parts
5962-85016013A
5962-85016013A
Intersil
INTERRUPT CONTROLLER
5962-8552801RA
5962-8552801RA
Harris Corporation
CMOS BUS ARBITER
5962-89629013X
5962-89629013X
Analog Devices
IC INTERFACE SPECIALIZED 28LCC
5962-8962901LA
5962-8962901LA
Analog Devices
DUAL MARKED (AD7569S)
5962-8962902LA
5962-8962902LA
Analog Devices
LINEAR, 8-BIT ANALOG I/O SYSTEM,
5962-8962902LX
5962-8962902LX
Analog Devices
IC INTERFACE SPECIALIZED 24CDIP
5962-9054302MQA
5962-9054302MQA
Harris Corporation
DMA CONTROLLER, 4 CHANNEL(S), 8M
5962-9054302MQA
5962-9054302MQA
Intersil
DMA CONTROLLER, 4 CHANNEL(S), 8M
5962-9054305MXA
5962-9054305MXA
Harris Corporation
CMOS HIGH PERFORMANCE PROGRAMMAB
5962-9054301MQA
5962-9054301MQA
Harris Corporation
CMOS HIGH PERFORMANCE PROGRAMMAB
5962-8757502QA Compare Parts
  • 5962-8757502QA vs 5962-9054302MQA
  • 5962-8757502QA vs 5962-9054302MQA
  • 5962-8757502QA vs 5962-8962902LX
  • 5962-8757502QA vs 5962-8962902LA
  • 5962-8757502QA vs 5962-8962901LA
  • 5962-8757502QA vs 5962-89629013X
  • 5962-8757502QA vs 5962-8552801RA
  • 5962-8757502QA vs 5962-85016013A
  • 5962-8757502QA vs 5962-9054301MQA
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi