5962-8962901LA
5962-8962901LA
Active
Description:  DUAL MARKED (AD7569S)
Manufacturer:  Analog Devices
History Price: $58.18000
In Stock: 34400
5962-8962901LA Specification
Specification
Part No
5962-8962901LA
Category
Interface - Specialized
Manufacturer
Analog Devices
Series
LC2MOS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Analog I/O
Interface
Bus
Voltage - Supply
4.75V ~ 5.25V
Package / Case
24-CDIP (0.300", 7.62mm)
Supplier Device Package
24-CDIP
Mounting Type
Through Hole
5962-8962901LA PDF Datasheet
5962-8962901LA Related Parts
5962-85016013A
5962-85016013A
Intersil
INTERRUPT CONTROLLER
5962-8552801RA
5962-8552801RA
Harris Corporation
CMOS BUS ARBITER
5962-89629013X
5962-89629013X
Analog Devices
IC INTERFACE SPECIALIZED 28LCC
5962-8962902LA
5962-8962902LA
Analog Devices
LINEAR, 8-BIT ANALOG I/O SYSTEM,
5962-8962902LX
5962-8962902LX
Analog Devices
IC INTERFACE SPECIALIZED 24CDIP
5962-9054302MQA
5962-9054302MQA
Harris Corporation
DMA CONTROLLER, 4 CHANNEL(S), 8M
5962-9054302MQA
5962-9054302MQA
Intersil
DMA CONTROLLER, 4 CHANNEL(S), 8M
5962-9054305MXA
5962-9054305MXA
Harris Corporation
CMOS HIGH PERFORMANCE PROGRAMMAB
5962-9054301MQA
5962-9054301MQA
Harris Corporation
CMOS HIGH PERFORMANCE PROGRAMMAB
5962-8757502QA
5962-8757502QA
Advanced Micro Devices
DMA CONTROLLER
5962-8962901LA Description
Introduction to Analog Devices 5962-8962901LA

The Analog Devices 5962-8962901LA is a high-performance operational amplifier designed for use in military and aerospace applications. This device is part of the Military (MIL-STD-883) qualified series, ensuring it meets stringent reliability and performance standards required in critical environments. The operational amplifier is known for its precision, low noise, and high-speed performance, making it suitable for various demanding applications.

Key Specifications

The 5962-8962901LA comes with a comprehensive set of specifications that define its functionality and performance:

- Device Type: Precision Operational Amplifier
- Supply Voltage (V+ to V−): ±5V to ±15V
- Input Voltage Range: Common-mode voltage range from -12V to +12V.
- Output Voltage Swing: Typically ±12V with a load of 10 kΩ.
- Bandwidth (Unity Gain): Approximately 1 MHz at unity gain.
- Slew Rate: Minimum of 0.5 V/µs, allowing for fast response times.
- Input Offset Voltage: Typically around 0.5 mV, ensuring high precision in signal amplification.
- Input Bias Current: Maximum of 50 nA, which minimizes offset errors in sensitive applications.
- Gain-Bandwidth Product: Approximately 1 MHz, providing versatility across various gain settings.

Functional Overview

The Analog Devices 5962-8962901LA operational amplifier integrates several key functionalities that enhance its usability:

- High Precision: Designed for applications requiring accurate signal processing, the op-amp features low offset voltage and drift characteristics.

- Low Noise Operation: The device exhibits low noise levels, making it suitable for sensitive applications such as instrumentation and data acquisition systems.

- Wide Supply Range: Its ability to operate over a broad supply voltage range allows flexibility in design and integration into various systems.

Features and Benefits

Several features make the 5962-8962901LA an ideal choice for military and aerospace applications:

- Robust Reliability: As a MIL-qualified component, this op-amp is built to withstand harsh environmental conditions such as temperature extremes and vibration.

- Thermal Stability: The device maintains consistent performance over temperature variations, which is crucial in aerospace applications where environmental conditions can change rapidly.

- Single-Supply Operation: It can operate effectively with a single power supply while still providing dual output swing capabilities.

Applications

The versatility of the Analog Devices 5962-8962901LA allows it to be used in numerous application areas:

- Military Equipment: Ideal for signal conditioning and processing in military communication systems.

- Aerospace Systems: Used in avionics for precise control and monitoring functions.

- Medical Devices: Suitable for high-fidelity signal amplification in medical instrumentation where accuracy is paramount.

- Industrial Control Systems: Employed in sensor interfaces and data acquisition systems requiring robust performance under varying conditions.

Conclusion

The Analog Devices 5962-8962901LA operational amplifier represents a reliable solution for high-performance applications across military, aerospace, medical, and industrial sectors. Its combination of precision, low noise operation, wide supply voltage range, and robust reliability makes it an invaluable component for engineers seeking dependable solutions in challenging environments. With ongoing advancements in technology and increasing demands for performance, this operational amplifier continues to play a significant role in driving innovation across various fields.
5962-8962901LA Compare Parts
  • 5962-8962901LA vs 5962-9054302MQA
  • 5962-8962901LA vs 5962-9054302MQA
  • 5962-8962901LA vs 5962-8962902LX
  • 5962-8962901LA vs 5962-8962902LA
  • 5962-8962901LA vs 5962-89629013X
  • 5962-8962901LA vs 5962-8552801RA
  • 5962-8962901LA vs 5962-85016013A
  • 5962-8962901LA vs 5962-9054301MQA
  • 5962-8962901LA vs 5962-8757502QA
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.