5962-89629013X
5962-89629013X
Active
Description:  IC INTERFACE SPECIALIZED 28LCC
Manufacturer:  Analog Devices
History Price: $303.58000
In Stock: 18000
5962-89629013X Specification
Specification
Part No
5962-89629013X
Category
Interface - Specialized
Manufacturer
Analog Devices
Series
LC2MOS
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Analog I/O
Interface
Bus
Voltage - Supply
?V
Package / Case
28-CLCC
Supplier Device Package
28-LCC
Mounting Type
Surface Mount
5962-89629013X PDF Datasheet
5962-89629013X Related Parts
5962-85016013A
5962-85016013A
Intersil
INTERRUPT CONTROLLER
5962-8552801RA
5962-8552801RA
Harris Corporation
CMOS BUS ARBITER
5962-8962901LA
5962-8962901LA
Analog Devices
DUAL MARKED (AD7569S)
5962-8962902LA
5962-8962902LA
Analog Devices
LINEAR, 8-BIT ANALOG I/O SYSTEM,
5962-8962902LX
5962-8962902LX
Analog Devices
IC INTERFACE SPECIALIZED 24CDIP
5962-9054302MQA
5962-9054302MQA
Harris Corporation
DMA CONTROLLER, 4 CHANNEL(S), 8M
5962-9054302MQA
5962-9054302MQA
Intersil
DMA CONTROLLER, 4 CHANNEL(S), 8M
5962-9054305MXA
5962-9054305MXA
Harris Corporation
CMOS HIGH PERFORMANCE PROGRAMMAB
5962-9054301MQA
5962-9054301MQA
Harris Corporation
CMOS HIGH PERFORMANCE PROGRAMMAB
5962-8757502QA
5962-8757502QA
Advanced Micro Devices
DMA CONTROLLER
5962-89629013X Description
Overview of Analog Devices 5962-89629013X

The Analog Devices 5962-89629013X is a high-performance operational amplifier (op-amp) designed for use in demanding applications, particularly in military and aerospace environments. This component is part of the MIL-STD-883 qualified series, ensuring it meets stringent reliability and performance standards. The op-amp is characterized by its low noise, high precision, and wide bandwidth, making it suitable for a variety of signal processing tasks.

Key Specifications

1. Type: The 5962-89629013X is a dual operational amplifier. This configuration allows for increased functionality in compact designs, enabling multiple signal processing tasks to be performed simultaneously.

2. Supply Voltage: The device operates with a dual supply voltage range of ±5V to ±15V. This flexibility makes it compatible with various power supply configurations commonly used in analog circuits.

3. Input Voltage Range: The input common-mode voltage range extends from -12V to +12V, allowing the op-amp to handle a wide variety of input signals without distortion.

4. Output Voltage Swing: The output voltage swing can approach the supply rails, typically reaching within 1V of the positive and negative supply voltages under specified load conditions. This feature enhances its usability in rail-to-rail applications.

5. Gain Bandwidth Product: The gain bandwidth product of the 5962-89629013X is approximately 1 MHz, providing sufficient bandwidth for many applications requiring moderate gain at high frequencies.

6. Slew Rate: The op-amp has a slew rate of about 0.5 V/µs, which allows for rapid changes in output voltage in response to fast input signal variations, making it suitable for applications that involve dynamic signals.

7. Input Noise Voltage: The input noise voltage density is low, typically around 10 nV/√Hz at 1 kHz. This characteristic is crucial for applications requiring high precision and minimal signal interference.

8. Open Loop Gain: The open loop gain is typically around 100 dB at low frequencies, ensuring accurate amplification of weak signals.

9. Temperature Range: Designed for harsh environments, the op-amp operates effectively over an extended temperature range from -55°C to +125°C, making it suitable for military and aerospace applications where temperature fluctuations are common.

10. Package Type: The device is available in a hermetic ceramic package (DIP or LCC), which provides enhanced durability and protection against environmental factors such as moisture and dust.

11. Power Consumption: It features low power consumption characteristics typical of precision op-amps, which helps extend battery life in portable devices while maintaining performance.

12. Input Impedance: The input impedance is very high (typically several megohms), which minimizes loading effects on preceding stages and preserves signal integrity.

Applications

The Analog Devices 5962-89629013X operational amplifier is versatile enough to be utilized across various sectors:

- Military Applications: Its rugged design and reliability make it ideal for use in military electronics where performance under extreme conditions is essential.

- Aerospace Systems: Used in avionics systems for signal conditioning and processing due to its robustness and ability to operate over wide temperature ranges.

- Industrial Control Systems: Suitable for instrumentation and control systems where precision measurement and control are required.

- Medical Equipment: Employed in medical devices requiring accurate signal amplification with low noise characteristics for better diagnostics and monitoring.

Conclusion

The Analog Devices 5962-89629013X operational amplifier offers an impressive combination of specifications that cater to high-performance requirements across various demanding applications. With its dual op-amp configuration, wide supply voltage range, excellent noise performance, and robust packaging options, this device stands out as an exceptional choice for engineers looking to implement reliable analog solutions in challenging environments such as military, aerospace, industrial control systems, and medical equipment.
5962-89629013X Compare Parts
  • 5962-89629013X vs 5962-9054302MQA
  • 5962-89629013X vs 5962-9054302MQA
  • 5962-89629013X vs 5962-8962902LX
  • 5962-89629013X vs 5962-8962902LA
  • 5962-89629013X vs 5962-8962901LA
  • 5962-89629013X vs 5962-8552801RA
  • 5962-89629013X vs 5962-85016013A
  • 5962-89629013X vs 5962-9054301MQA
  • 5962-89629013X vs 5962-8757502QA
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.