MACH210-20/BXA
MACH210-20/BXA
Active
Description:  IC CPLD 64MC 20NS 44CQFP
Manufacturer:  Advanced Micro Devices
History Price: $196.24000
In Stock: 13600
MACH210-20/BXA Specification
Specification
Part No
MACH210-20/BXA
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
EE PLD
Delay Time tpd(1) Max
20 ns
Voltage Supply - Internal
4.75V ~ 5.25V
Number of Logic Elements/Blocks
64
Number of Macrocells
64
Number of Gates
-
Number of I/O
32
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-CQFP
Supplier Device Package
44-CQFP
MACH210-20/BXA PDF Datasheet
MACH210-20/BXA Related Parts
MACH111-10JC
MACH111-10JC
Lattice Semiconductor
IC CPLD 32MC 10NS 44PLCC
MACH111-12JC
MACH111-12JC
Lattice Semiconductor
IC CPLD 32MC 12NS 44PLCC
MACH111-5VC
MACH111-5VC
Lattice Semiconductor
IC CPLD 32MC 5NS 44TQFP
MACH111-7JC
MACH111-7JC
Lattice Semiconductor
IC CPLD 32MC 7.5NS 44PLCC
MACH111SP-10JC
MACH111SP-10JC
Lattice Semiconductor
IC CPLD 32MC 10NS 44PLCC
MACH111SP-15VC
MACH111SP-15VC
Lattice Semiconductor
IC CPLD 32MC 15NS 100TQFP
MACH111SP-5JC
MACH111SP-5JC
Lattice Semiconductor
IC CPLD 32MC 5NS 44PLCC
MACH111SP-5VC
MACH111SP-5VC
Lattice Semiconductor
IC CPLD 32MC 5NS 100TQFP
MACH111SP-7VC
MACH111SP-7VC
Lattice Semiconductor
IC CPLD 32MC 7.5NS 100TQFP
MACH130-15JC
MACH130-15JC
Lattice Semiconductor
IC CPLD 64MC 15NS 84PLCC
MACH131-7JC/1
MACH131-7JC/1
Lattice Semiconductor
IC CPLD 64MC 7.5NS 84PLCC
MACH131SP-10VC
MACH131SP-10VC
Lattice Semiconductor
IC CPLD 64MC 10NS 100TQFP
MACH210-20/BXA Compare Parts
  • MACH210-20/BXA vs MACHLV210-12JC
  • MACH210-20/BXA vs MACH445-12YC
  • MACH210-20/BXA vs MACH435Q-20JC
  • MACH210-20/BXA vs MACH435-12JC
  • MACH210-20/BXA vs MACH231SP-12YC
  • MACH210-20/BXA vs MACH231SP-12VC
  • MACH210-20/BXA vs MACH231-7JC
  • MACH210-20/BXA vs MACH231-6JC
  • MACH210-20/BXA vs MACH230-15JC
  • MACH210-20/BXA vs MACH221SP-12YC
  • MACH210-20/BXA vs MACH221-7JC
  • MACH210-20/BXA vs MACH211SP-7VC
  • MACH210-20/BXA vs MACH211SP-12VC
  • MACH210-20/BXA vs MACH211SP-10JC
  • MACH210-20/BXA vs MACH211-7VC
  • MACH210-20/BXA vs MACH211-7JC
  • MACH210-20/BXA vs MACH210A-7VC
  • MACH210-20/BXA vs MACH210A-10VC
  • MACH210-20/BXA vs MACH131SP-7VC
  • MACH210-20/BXA vs MACH131SP-15VC
  • MACH210-20/BXA vs MACH131SP-12VC
  • MACH210-20/BXA vs MACH131SP-10VC
  • MACH210-20/BXA vs MACH131-7JC/1
  • MACH210-20/BXA vs MACH130-15JC
  • MACH210-20/BXA vs MACH111SP-7VC
  • MACH210-20/BXA vs MACH111SP-5VC
  • MACH210-20/BXA vs MACH111SP-5JC
  • MACH210-20/BXA vs MACH111SP-15VC
  • MACH210-20/BXA vs MACH111SP-10JC
  • MACH210-20/BXA vs MACH111-7JC
  • MACH210-20/BXA vs MACH111-5VC
  • MACH210-20/BXA vs MACH111-12JC
  • MACH210-20/BXA vs MACH111-10JC
  • MACH210-20/BXA vs MACHLV210-20JC
  • MACH210-20/BXA vs MACH435-20JC
  • MACH210-20/BXA vs MACH231SP-20YC
  • MACH210-20/BXA vs MACH215-20JC
  • MACH210-20/BXA vs MACH211SP-20VC
  • MACH210-20/BXA vs MACH130-20JC
  • MACH210-20/BXA vs MACH111-20VC
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.