L6234PD
L6234PD
Active
Description:  IC MOTOR DRIVER 7V-52V 20POWERSO
Manufacturer:  STMicroelectronics
Datasheet:   L6234PD Datasheet
History Price: $8.03000
In Stock: 30400
L6234PD Specification
Specification
Part No
L6234PD
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
STSPIN L62
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Interface
Parallel
Technology
BiCDMOS
Step Resolution
-
Applications
General Purpose
Current - Output
4A
Voltage - Supply
7V ~ 52V
Voltage - Load
7V ~ 52V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package
PowerSO-20
L6234PD PDF Datasheet
L6234PD Related Parts
L6205D
L6205D
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 20SOIC
L6205D013TR
L6205D013TR
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 20SOIC
L6205N
L6205N
STMicroelectronics
IC MTR DRV BIPLR 8-52V 20-PWRDIP
L6205PD
L6205PD
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 20PWRSO
L6205PD013TR
L6205PD013TR
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 20PWRSO
L6208D
L6208D
STMicroelectronics
IC MTR DRVR BIPOLAR 8V-52V 24SO
L6208D013TR
L6208D013TR
STMicroelectronics
IC MTR DRVR BIPOLAR 8V-52V 24SO
L6208N
L6208N
STMicroelectronics
IC MTR DRVR BIPLR 8-52V 24PWRDIP
L6208PD
L6208PD
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 36PWRSO
L6208PD013TR
L6208PD013TR
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 36PWRSO
L6208Q
L6208Q
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 48QFN
L6208QTR
L6208QTR
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 48QFN
L6234PD Description
The L6234PD is a three-phase brushless DC (BLDC) motor driver IC produced by STMicroelectronics. It is designed to control the operation of three-phase motors, making it suitable for applications that require efficient and reliable motor control. This IC is particularly useful in scenarios where precise motor control and high efficiency are critical, such as in industrial automation, robotics, and high-performance fan systems.

## Key Features

1. Motor Control Capability:
- Three-Phase Operation: The L6234PD is specifically designed for three-phase BLDC motors, allowing it to drive three independent phases with high precision.
- PWM Control: The IC utilizes Pulse Width Modulation (PWM) to control the motor speed and torque, offering fine control over motor performance.

2. Power and Current Handling:
- Output Current: The L6234PD can handle up to 5.6A of continuous output current per phase, which is suitable for driving a wide range of motor sizes and types.
- Voltage Range: It operates over a wide voltage range, from 8V to 52V, making it adaptable to various power supply configurations.

3. Thermal Management:
- Thermal Shutdown Protection: The IC includes thermal shutdown features to prevent overheating and ensure reliable operation under high-load conditions.
- Overcurrent Protection: Integrated overcurrent protection helps to safeguard the IC and the connected motor from damage due to excessive current.

4. Control Interfaces:
- PWM Input: The device accepts PWM signals for speed control, enabling precise regulation of motor speed.
- Hall Sensor Inputs: It supports Hall effect sensors, which provide feedback on the motor%27s position, enhancing control accuracy and stability.

5. Diagnostic Features:
- Fault Feedback: The L6234PD provides fault feedback signals that indicate conditions such as overtemperature or overcurrent, allowing for diagnostic and fault-handling mechanisms in the system.

6. Package and Form Factor:
- Package Type: The L6234PD is available in a PowerDIP package, which is designed for robust performance and ease of integration into various circuit boards.

## Functional Description

## Motor Control

The L6234PD drives three-phase BLDC motors by controlling the sequential energization of the motor windings. It achieves this through its integrated driver stages, which handle the switching of current through each phase. The use of PWM allows for fine-tuning of the motor speed and torque by varying the duty cycle of the control signals.

## Power Handling

The IC%27s robust design allows it to manage significant power levels while maintaining operational stability. Its ability to handle high currents and voltages ensures that it can drive motors with varying power requirements. The inclusion of thermal and overcurrent protection features enhances its reliability and durability.

## Control and Feedback

The L6234PD accepts PWM signals for speed control and integrates Hall sensor inputs for position feedback. This feedback mechanism is crucial for maintaining accurate motor control, especially in applications requiring precise positioning and speed regulation.

## Protection and Diagnostics

To protect both the IC and the motor, the L6234PD includes several safety features. Thermal shutdown protection prevents overheating, while overcurrent protection helps avoid damage from excessive current. The diagnostic feedback signals provide valuable information about the operational status of the IC and motor.

## Applications

1. Industrial Automation:
- The L6234PD is ideal for industrial automation systems where three-phase BLDC motors are used for tasks such as conveyor control, robotic arms, and machinery.

2. Robotics:
- In robotics, the IC provides precise motor control required for accurate movement and positioning of robotic components.

3. High-Performance Fans:
- The IC is used in high-performance cooling fans where efficient and reliable motor control is essential for maintaining optimal operating temperatures.

4. Automotive:
- It can be used in automotive applications for controlling various motor-driven components, such as fans and pumps.

## Summary

The L6234PD is a versatile and powerful three-phase brushless DC motor driver IC that excels in applications requiring efficient motor control and high reliability. Its robust current handling capabilities, extensive protection features, and support for precise control through PWM and Hall sensors make it an excellent choice for demanding motor control applications in industrial, robotic, and automotive environments. Its design ensures both high performance and durability, making it a reliable component for various motor-driven systems.
L6234PD Compare Parts
  • L6234PD vs L6258EX
  • L6234PD vs L6258E
  • L6234PD vs L6235QTR
  • L6234PD vs L6235Q
  • L6234PD vs L6235PD013TR
  • L6234PD vs L6235PD
  • L6234PD vs L6235N
  • L6234PD vs L6235D013TR
  • L6234PD vs L6235D
  • L6234PD vs L6234PD013TR
  • L6234PD vs L6234
  • L6234PD vs L6230QTR
  • L6234PD vs L6230Q
  • L6234PD vs L6230PDTR
  • L6234PD vs L6230PD
  • L6234PD vs L6229QTR
  • L6234PD vs L6229Q
  • L6234PD vs L6229PDTR
  • L6234PD vs L6229N
  • L6234PD vs L6229DTR
  • L6234PD vs L6229D
  • L6234PD vs L6228QTR
  • L6234PD vs L6228Q
  • L6234PD vs L6228PDTR
  • L6234PD vs L6228PD
  • L6234PD vs L6228N
  • L6234PD vs L6228DTR
  • L6234PD vs L6228D
  • L6234PD vs L6227QTR
  • L6234PD vs L6227Q
  • L6234PD vs L6227PDTR
  • L6234PD vs L6227PD
  • L6234PD vs L6227N
  • L6234PD vs L6227DTR
  • L6234PD vs L6227D
  • L6234PD vs L6226QTR
  • L6234PD vs L6226Q
  • L6234PD vs L6226PDTR
  • L6234PD vs L6226PD
  • L6234PD vs L6226N
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement