☰
L6205PD013TR
L6205PD013TR
Active
Description:  IC MTR DRV BIPOLAR 8-52V 20PWRSO
Manufacturer:  STMicroelectronics
History Price: $10.10000
In Stock: 12540
L6205PD013TR Specification
Specification
Part No
L6205PD013TR
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
STSPIN L62
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
Parallel
Technology
BiCDMOS
Step Resolution
-
Applications
General Purpose
Current - Output
2.8A
Voltage - Supply
8V ~ 52V
Voltage - Load
8V ~ 52V
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package
PowerSO-20
L6205PD013TR PDF Datasheet
L6205PD013TR Related Parts
L6205D
L6205D
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 20SOIC
L6205D013TR
L6205D013TR
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 20SOIC
L6205N
L6205N
STMicroelectronics
IC MTR DRV BIPLR 8-52V 20-PWRDIP
L6205PD
L6205PD
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 20PWRSO
L6208D
L6208D
STMicroelectronics
IC MTR DRVR BIPOLAR 8V-52V 24SO
L6208D013TR
L6208D013TR
STMicroelectronics
IC MTR DRVR BIPOLAR 8V-52V 24SO
L6208N
L6208N
STMicroelectronics
IC MTR DRVR BIPLR 8-52V 24PWRDIP
L6208PD
L6208PD
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 36PWRSO
L6208PD013TR
L6208PD013TR
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 36PWRSO
L6208Q
L6208Q
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 48QFN
L6208QTR
L6208QTR
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 48QFN
L6219DS
L6219DS
Allegro MicroSystems
IC MOTOR DRIVER BIPOLAR 24SOIC
L6205PD013TR Description
The L6205PD013TR is a sophisticated integrated circuit designed for use in high-current, high-power motor control applications. Here’s a detailed overview of its features, specifications, and applications:

## Overview

The L6205PD013TR is a high-performance H-bridge driver IC specifically engineered for controlling DC motors and stepper motors. It is a member of the L620x family of motor driver ICs, which are renowned for their robustness and versatility. This particular model integrates advanced features to ensure efficient motor control, making it suitable for a wide range of industrial, automotive, and consumer electronics applications.

## Key Features

1. H-Bridge Motor Driver:
- Bidirectional Control: The L6205PD013TR is designed as an H-bridge driver, enabling bidirectional control of DC motors. This feature is crucial for applications that require reversible motor operation.

2. High Current Capability:
- Current Handling: It supports high continuous current up to 5.6 A and peak currents of up to 7 A, which allows it to drive motors with substantial power requirements.

3. Wide Voltage Range:
- Voltage Flexibility: The IC operates over a broad voltage range, typically from 5 V to 46 V, making it versatile for various motor control tasks and adaptable to different power supply conditions.

4. Thermal Protection:
- Overtemperature Protection: Built-in thermal shutdown circuitry protects the IC from overheating, ensuring reliable operation under high-power conditions. This feature helps prevent damage and extends the lifespan of the device.

5. Overcurrent Protection:
- Current Limiting: The L6205PD013TR includes overcurrent protection mechanisms that limit the amount of current flowing through the motor, thereby safeguarding both the IC and the motor from excessive current conditions.

6. High Efficiency:
- Low Power Dissipation: It is designed to minimize power dissipation, which enhances the overall efficiency of the motor control system and reduces the need for extensive heat dissipation measures.

7. Enhanced Switching Performance:
- Fast Switching Times: The IC features fast switching capabilities, allowing for precise control of motor speed and direction. This is particularly important in applications requiring smooth and responsive motor operation.

8. Diagnostics and Feedback:
- Fault Reporting: The L6205PD013TR provides diagnostic feedback to monitor the status of the motor and driver. Fault signals indicate conditions such as overcurrent or thermal shutdown, facilitating system diagnostics and maintenance.

9. Logic-Level Compatibility:
- Ease of Interface: The driver is compatible with standard logic levels, which simplifies integration with microcontrollers and other control systems.

10. Package and Mounting:
- Thermal-Enhanced Package: It is housed in a thermally enhanced PowerDIP package, which improves heat dissipation and ensures reliable performance even under demanding conditions.

## Applications

The L6205PD013TR is highly versatile and can be employed in various applications, including:

1. Industrial Automation:
- Actuator Control: Used in automated machinery to control actuators and motors for precise movement and positioning.

2. Automotive Systems:
- Power Window Motors: Drives electric motors in automotive systems such as power windows, mirrors, and seats.

3. Consumer Electronics:
- Robotic Toys: Integrated into robotic toys and hobbyist projects requiring motor control for movement and operation.

4. Home Appliances:
- Washing Machines: Controls motors in home appliances like washing machines and dishwashers for various functions.

5. Office Equipment:
- Printer Motors: Utilized in printers and copiers to drive motors for paper handling and other mechanical processes.

## Development and Support

The L6205PD013TR is supported by a range of development resources, including:

- Datasheets and Technical Documentation: Detailed datasheets provide essential information on electrical characteristics, pin configurations, and application guidelines.
- Application Notes: Application notes offer practical advice on circuit design and implementation, helping engineers optimize the use of the IC.
- Evaluation Boards: Evaluation boards are available to facilitate prototyping and testing, allowing developers to experiment with the IC in various motor control scenarios.

## Conclusion

The L6205PD013TR is a robust and efficient H-bridge driver IC that delivers high current capabilities, broad voltage range, and advanced protection features. Its high performance and versatility make it an excellent choice for demanding motor control applications across various industries. With its integrated protection mechanisms, diagnostic features, and ease of integration, the L6205PD013TR contributes to the development of reliable and efficient motor control systems.
L6205PD013TR Compare Parts
  • L6205PD013TR vs L6258EX
  • L6205PD013TR vs L6258E
  • L6205PD013TR vs L6235QTR
  • L6205PD013TR vs L6235Q
  • L6205PD013TR vs L6235PD013TR
  • L6205PD013TR vs L6235PD
  • L6205PD013TR vs L6235N
  • L6205PD013TR vs L6235D013TR
  • L6205PD013TR vs L6235D
  • L6205PD013TR vs L6234PD013TR
  • L6205PD013TR vs L6234PD
  • L6205PD013TR vs L6234
  • L6205PD013TR vs L6230QTR
  • L6205PD013TR vs L6230Q
  • L6205PD013TR vs L6230PDTR
  • L6205PD013TR vs L6230PD
  • L6205PD013TR vs L6229QTR
  • L6205PD013TR vs L6229Q
  • L6205PD013TR vs L6229PDTR
  • L6205PD013TR vs L6229N
  • L6205PD013TR vs L6229DTR
  • L6205PD013TR vs L6229D
  • L6205PD013TR vs L6228QTR
  • L6205PD013TR vs L6228Q
  • L6205PD013TR vs L6228PDTR
  • L6205PD013TR vs L6228PD
  • L6205PD013TR vs L6228N
  • L6205PD013TR vs L6228DTR
  • L6205PD013TR vs L6228D
  • L6205PD013TR vs L6227QTR
  • L6205PD013TR vs L6227Q
  • L6205PD013TR vs L6227PDTR
  • L6205PD013TR vs L6227PD
  • L6205PD013TR vs L6227N
  • L6205PD013TR vs L6227DTR
  • L6205PD013TR vs L6227D
  • L6205PD013TR vs L6226QTR
  • L6205PD013TR vs L6226Q
  • L6205PD013TR vs L6226PDTR
  • L6205PD013TR vs L6226PD
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you