☰
L6205N
L6205N
Active
Description:  IC MTR DRV BIPLR 8-52V 20-PWRDIP
Manufacturer:  STMicroelectronics
Datasheet:   L6205N Datasheet
History Price: $7.72000
In Stock: 12840
L6205N Specification
Specification
Part No
L6205N
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
STSPIN L62
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
Parallel
Technology
BiCDMOS
Step Resolution
-
Applications
General Purpose
Current - Output
2.8A
Voltage - Supply
8V ~ 52V
Voltage - Load
8V ~ 52V
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PowerDIP
L6205N PDF Datasheet
L6205N Related Parts
L6205D
L6205D
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 20SOIC
L6205D013TR
L6205D013TR
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 20SOIC
L6205PD
L6205PD
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 20PWRSO
L6205PD013TR
L6205PD013TR
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 20PWRSO
L6208D
L6208D
STMicroelectronics
IC MTR DRVR BIPOLAR 8V-52V 24SO
L6208D013TR
L6208D013TR
STMicroelectronics
IC MTR DRVR BIPOLAR 8V-52V 24SO
L6208N
L6208N
STMicroelectronics
IC MTR DRVR BIPLR 8-52V 24PWRDIP
L6208PD
L6208PD
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 36PWRSO
L6208PD013TR
L6208PD013TR
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 36PWRSO
L6208Q
L6208Q
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 48QFN
L6208QTR
L6208QTR
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 48QFN
L6219DS
L6219DS
Allegro MicroSystems
IC MOTOR DRIVER BIPOLAR 24SOIC
L6205N Description
The STMicroelectronics L6205N is a high-performance dual full-bridge driver designed for driving inductive loads such as DC motors, stepper motors, and solenoids. It is particularly well-suited for applications in robotics, automotive, and industrial automation due to its robust features and capabilities.

## Key Features

1. Dual Full-Bridge Configuration: The L6205N can drive two DC motors or one stepper motor, providing flexibility in various applications.

2. High Voltage and Current Ratings: The device can operate with a supply voltage of up to 46V and can handle continuous output currents of up to 3A per channel, making it suitable for high-power applications.

3. Thermal Protection: The L6205N includes built-in thermal shutdown protection, which prevents the device from overheating and ensures reliable operation under varying load conditions.

4. Integrated Diodes: The driver features integrated flyback diodes that protect the circuit from voltage spikes generated by inductive loads, enhancing the reliability of the system.

5. PWM Control: The L6205N supports Pulse Width Modulation (PWM) control, allowing for precise speed and torque control of motors.

6. Logic Level Compatibility: The input control signals are compatible with standard logic levels, making it easy to interface with microcontrollers and other digital devices.

7. Low Standby Current: The device has a low standby current, which is beneficial for battery-powered applications.

## Specifications

- Supply Voltage (Vcc): 10V to 46V
- Output Current (Io): Up to 3A per channel
- Logic Input Voltage (Vih): 2.5V to 5V
- Output Voltage (Vo): Up to Vcc
- Operating Temperature Range: -40°C to +150°C
- Thermal Resistance (junction to case): 3°C/W
- Package Type: Power DIP (Dual In-line Package) or other suitable packages

## Pin Configuration

The L6205N typically comes in a 15-pin package, with pins designated for power supply, ground, input control signals, and output connections to the motors. The exact pin configuration can be found in the device%27s datasheet.

## Applications

- DC Motor Control: Ideal for controlling the speed and direction of DC motors in various applications.
- Stepper Motor Control: Suitable for driving stepper motors in printers, CNC machines, and robotics.
- Solenoid Actuation: Can be used to control solenoids in locking mechanisms and other automation systems.

## Conclusion

The STMicroelectronics L6205N is a versatile and robust dual full-bridge driver that offers high performance for driving inductive loads. Its combination of high voltage and current ratings, integrated protection features, and compatibility with PWM control makes it an excellent choice for a wide range of applications in motor control and automation. For detailed information, including electrical characteristics and application circuits, it is recommended to refer to the official datasheet provided by STMicroelectronics.
L6205N Compare Parts
  • L6205N vs L6258EX
  • L6205N vs L6258E
  • L6205N vs L6235QTR
  • L6205N vs L6235Q
  • L6205N vs L6235PD013TR
  • L6205N vs L6235PD
  • L6205N vs L6235N
  • L6205N vs L6235D013TR
  • L6205N vs L6235D
  • L6205N vs L6234PD013TR
  • L6205N vs L6234PD
  • L6205N vs L6234
  • L6205N vs L6230QTR
  • L6205N vs L6230Q
  • L6205N vs L6230PDTR
  • L6205N vs L6230PD
  • L6205N vs L6229QTR
  • L6205N vs L6229Q
  • L6205N vs L6229PDTR
  • L6205N vs L6229N
  • L6205N vs L6229DTR
  • L6205N vs L6229D
  • L6205N vs L6228QTR
  • L6205N vs L6228Q
  • L6205N vs L6228PDTR
  • L6205N vs L6228PD
  • L6205N vs L6228N
  • L6205N vs L6228DTR
  • L6205N vs L6228D
  • L6205N vs L6227QTR
  • L6205N vs L6227Q
  • L6205N vs L6227PDTR
  • L6205N vs L6227PD
  • L6205N vs L6227N
  • L6205N vs L6227DTR
  • L6205N vs L6227D
  • L6205N vs L6226QTR
  • L6205N vs L6226Q
  • L6205N vs L6226PDTR
  • L6205N vs L6226PD
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you