Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - CPLDs (Complex Programmable Logic Devices)
/ Altera EPM7032VLC44-12
EPM7032VLC44-12
Active
Embedded - CPLDs (Complex Programmable Logic Devices)
Description:
IC CPLD 32MC 12NS 44PLCC
Manufacturer:
Altera
Datasheet:
EPM7032VLC44-12 Datasheet
History Price: $4.72000
In Stock: 1600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EPM7032VLC44-12 Specification
Specification
Part No
EPM7032VLC44-12
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Altera
Series
MAX 7000
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
EE PLD
Delay Time tpd(1) Max
12 ns
Voltage Supply - Internal
4.75V ~ 5.25V
Number of Logic Elements/Blocks
2
Number of Macrocells
32
Number of Gates
600
Number of I/O
36
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.59x16.59)
EPM7032VLC44-12 PDF Datasheet
EPM7032VLC44-12 Datasheet
Click and Download: EPM7032VLC44-12 Datasheet
EPM7032VLC44-12 Related Parts
EPM1270F256A5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C3
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C3N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C4
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C4N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C5
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256I5
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256I5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270GF256C3
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270GF256C3N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270GF256C4
Altera
IC CPLD 980MC 6.2NS 256FBGA
EPM7032VLC44-12 Compare Parts
EPM7032VLC44-12 vs EPM9560RI208-20
EPM7032VLC44-12 vs EPM9560RC240-20
EPM7032VLC44-12 vs EPM9560RC240-15YY
EPM7032VLC44-12 vs EPM9560RC240-15
EPM7032VLC44-12 vs EPM9560RC208-20
EPM7032VLC44-12 vs EPM9560RC208-15
EPM7032VLC44-12 vs EPM9560ARI240-10
EPM7032VLC44-12 vs EPM9560ARI208-10
EPM7032VLC44-12 vs EPM9560ARC240-10N
EPM7032VLC44-12 vs EPM9560ARC240-10
EPM7032VLC44-12 vs EPM9560ARC208-10N
EPM7032VLC44-12 vs EPM9560ARC208-10
EPM7032VLC44-12 vs EPM9560ABC356-10
EPM7032VLC44-12 vs EPM9480RC240-20
EPM7032VLC44-12 vs EPM9480RC240-20
EPM7032VLC44-12 vs EPM9480RC240-15
EPM7032VLC44-12 vs EPM9480RC240-15
EPM7032VLC44-12 vs EPM9480RC208-20
EPM7032VLC44-12 vs EPM9480RC208-15
EPM7032VLC44-12 vs EPM9400RC240-20
EPM7032VLC44-12 vs EPM9400RC240-20
EPM7032VLC44-12 vs EPM9400RC240-15
EPM7032VLC44-12 vs EPM9400RC208-20
EPM7032VLC44-12 vs EPM9400RC208-20
EPM7032VLC44-12 vs EPM9400RC208-15
EPM7032VLC44-12 vs EPM9400RC208-15
EPM7032VLC44-12 vs EPM9320RI208-20
EPM7032VLC44-12 vs EPM9320RC208-20
EPM7032VLC44-12 vs EPM9320RC208-15
EPM7032VLC44-12 vs EPM9320LI84-20
EPM7032VLC44-12 vs EPM9320LC84-20
EPM7032VLC44-12 vs EPM9320LC84-15
EPM7032VLC44-12 vs EPM9320BC356-15
EPM7032VLC44-12 vs EPM9320ARI208-10
EPM7032VLC44-12 vs EPM9320ARC208-10N
EPM7032VLC44-12 vs EPM9320ARC208-10
EPM7032VLC44-12 vs EPM9320ALI84-10
EPM7032VLC44-12 vs EPM9320ALC84-10N
EPM7032VLC44-12 vs EPM9320ALC84-10
EPM7032VLC44-12 vs EPM9320ABC356-10
Customer Reviews
4.95 out of 5.00 stars from 72 customer reviews from all over the world
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed