EPM9320BC356-15
EPM9320BC356-15
Active
Description:  IC CPLD 320MC 15NS 356BGA
Manufacturer:  Altera
History Price: $52.63000
In Stock: 8400
EPM9320BC356-15 Specification
Specification
Part No
EPM9320BC356-15
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Altera
Series
MAX 9000
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
In System Programmable
Delay Time tpd(1) Max
15 ns
Voltage Supply - Internal
4.75V ~ 5.25V
Number of Logic Elements/Blocks
20
Number of Macrocells
320
Number of Gates
6000
Number of I/O
216
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
356-LBGA
Supplier Device Package
356-BGA (35x35)
EPM9320BC356-15 PDF Datasheet
EPM9320BC356-15 Related Parts
EPM1270F256A5N
EPM1270F256A5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C3
EPM1270F256C3
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C3N
EPM1270F256C3N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C4
EPM1270F256C4
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C4N
EPM1270F256C4N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C5
EPM1270F256C5
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C5N
EPM1270F256C5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256I5
EPM1270F256I5
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256I5N
EPM1270F256I5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270GF256C3
EPM1270GF256C3
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270GF256C3N
EPM1270GF256C3N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270GF256C4
EPM1270GF256C4
Altera
IC CPLD 980MC 6.2NS 256FBGA
EPM9320BC356-15 Compare Parts
  • EPM9320BC356-15 vs EPM9560RI208-20
  • EPM9320BC356-15 vs EPM9560RC240-20
  • EPM9320BC356-15 vs EPM9560RC240-15YY
  • EPM9320BC356-15 vs EPM9560RC240-15
  • EPM9320BC356-15 vs EPM9560RC208-20
  • EPM9320BC356-15 vs EPM9560RC208-15
  • EPM9320BC356-15 vs EPM9560ARI240-10
  • EPM9320BC356-15 vs EPM9560ARI208-10
  • EPM9320BC356-15 vs EPM9560ARC240-10N
  • EPM9320BC356-15 vs EPM9560ARC240-10
  • EPM9320BC356-15 vs EPM9560ARC208-10N
  • EPM9320BC356-15 vs EPM9560ARC208-10
  • EPM9320BC356-15 vs EPM9560ABC356-10
  • EPM9320BC356-15 vs EPM9480RC240-20
  • EPM9320BC356-15 vs EPM9480RC240-20
  • EPM9320BC356-15 vs EPM9480RC240-15
  • EPM9320BC356-15 vs EPM9480RC240-15
  • EPM9320BC356-15 vs EPM9480RC208-20
  • EPM9320BC356-15 vs EPM9480RC208-15
  • EPM9320BC356-15 vs EPM9400RC240-20
  • EPM9320BC356-15 vs EPM9400RC240-20
  • EPM9320BC356-15 vs EPM9400RC240-15
  • EPM9320BC356-15 vs EPM9400RC208-20
  • EPM9320BC356-15 vs EPM9400RC208-20
  • EPM9320BC356-15 vs EPM9400RC208-15
  • EPM9320BC356-15 vs EPM9400RC208-15
  • EPM9320BC356-15 vs EPM9320RI208-20
  • EPM9320BC356-15 vs EPM9320RC208-20
  • EPM9320BC356-15 vs EPM9320RC208-15
  • EPM9320BC356-15 vs EPM9320LI84-20
  • EPM9320BC356-15 vs EPM9320LC84-20
  • EPM9320BC356-15 vs EPM9320LC84-15
  • EPM9320BC356-15 vs EPM9320ARI208-10
  • EPM9320BC356-15 vs EPM9320ARC208-10N
  • EPM9320BC356-15 vs EPM9320ARC208-10
  • EPM9320BC356-15 vs EPM9320ALI84-10
  • EPM9320BC356-15 vs EPM9320ALC84-10N
  • EPM9320BC356-15 vs EPM9320ALC84-10
  • EPM9320BC356-15 vs EPM9320ABC356-10
  • EPM9320BC356-15 vs EPM7512BUC169-7N
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.