EPM9400RC208-20
EPM9400RC208-20
Obsolete
Description:  IC CPLD 400MC 20NS 208RQFP
Manufacturer:  Altera
History Price: $103.46000
In Stock: 6000
EPM9400RC208-20 Specification
Specification
Part No
EPM9400RC208-20
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Altera
Series
MAX 9000
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
In System Programmable
Delay Time tpd(1) Max
20 ns
Voltage Supply - Internal
4.75V ~ 5.25V
Number of Logic Elements/Blocks
25
Number of Macrocells
400
Number of Gates
8000
Number of I/O
139
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
208-BFQFP Exposed Pad
Supplier Device Package
208-RQFP (28x28)
EPM9400RC208-20 PDF Datasheet
EPM9400RC208-20 Related Parts
EPM1270F256A5N
EPM1270F256A5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C3
EPM1270F256C3
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C3N
EPM1270F256C3N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C4
EPM1270F256C4
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C4N
EPM1270F256C4N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C5
EPM1270F256C5
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C5N
EPM1270F256C5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256I5
EPM1270F256I5
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256I5N
EPM1270F256I5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270GF256C3
EPM1270GF256C3
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270GF256C3N
EPM1270GF256C3N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270GF256C4
EPM1270GF256C4
Altera
IC CPLD 980MC 6.2NS 256FBGA
EPM9400RC208-20 Compare Parts
  • EPM9400RC208-20 vs EPM9560RI208-20
  • EPM9400RC208-20 vs EPM9560RC240-20
  • EPM9400RC208-20 vs EPM9560RC240-15YY
  • EPM9400RC208-20 vs EPM9560RC240-15
  • EPM9400RC208-20 vs EPM9560RC208-20
  • EPM9400RC208-20 vs EPM9560RC208-15
  • EPM9400RC208-20 vs EPM9560ARI240-10
  • EPM9400RC208-20 vs EPM9560ARI208-10
  • EPM9400RC208-20 vs EPM9560ARC240-10N
  • EPM9400RC208-20 vs EPM9560ARC240-10
  • EPM9400RC208-20 vs EPM9560ARC208-10N
  • EPM9400RC208-20 vs EPM9560ARC208-10
  • EPM9400RC208-20 vs EPM9560ABC356-10
  • EPM9400RC208-20 vs EPM9480RC240-20
  • EPM9400RC208-20 vs EPM9480RC240-20
  • EPM9400RC208-20 vs EPM9480RC240-15
  • EPM9400RC208-20 vs EPM9480RC240-15
  • EPM9400RC208-20 vs EPM9480RC208-20
  • EPM9400RC208-20 vs EPM9480RC208-15
  • EPM9400RC208-20 vs EPM9400RC240-20
  • EPM9400RC208-20 vs EPM9400RC240-20
  • EPM9400RC208-20 vs EPM9400RC240-15
  • EPM9400RC208-20 vs EPM9400RC208-15
  • EPM9400RC208-20 vs EPM9400RC208-15
  • EPM9400RC208-20 vs EPM9320RI208-20
  • EPM9400RC208-20 vs EPM9320RC208-20
  • EPM9400RC208-20 vs EPM9320RC208-15
  • EPM9400RC208-20 vs EPM9320LI84-20
  • EPM9400RC208-20 vs EPM9320LC84-20
  • EPM9400RC208-20 vs EPM9320LC84-15
  • EPM9400RC208-20 vs EPM9320BC356-15
  • EPM9400RC208-20 vs EPM9320ARI208-10
  • EPM9400RC208-20 vs EPM9320ARC208-10N
  • EPM9400RC208-20 vs EPM9320ARC208-10
  • EPM9400RC208-20 vs EPM9320ALI84-10
  • EPM9400RC208-20 vs EPM9320ALC84-10N
  • EPM9400RC208-20 vs EPM9320ALC84-10
  • EPM9400RC208-20 vs EPM9320ABC356-10
  • EPM9400RC208-20 vs EPM7512BUC169-7N
  • EPM9400RC208-20 vs EPM7512BUC169-7
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you