Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ STMicroelectronics TS880ILT
TS880ILT
Active
Linear - Comparators
Description:
IC COMPARATOR 1 GEN PUR SOT23-5
Manufacturer:
STMicroelectronics
Datasheet:
TS880ILT Datasheet
History Price: $1.68000
In Stock: 240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TS880ILT Specification
Specification
Part No
TS880ILT
Category
Linear - Comparators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
Open-Drain, Rail-to-Rail
Voltage - Supply, Single/Dual (?
0.9V ~ 5.5V
Voltage - Input Offset (Max)
5mV @ 5V
Current - Input Bias (Max)
20pA @ 5V
Current - Output (Typ)
50mA @ 5V
Current - Quiescent (Max)
430nA
CMRR, PSRR (Typ)
78dB CMRR, 80dB PSRR
Propagation Delay (Max)
23μs
Hysteresis
3.1mV
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
SC-74A, SOT-753
Mounting Type
Surface Mount
Supplier Device Package
SOT-23-5
TS880ILT PDF Datasheet
TS880ILT Datasheet
Click and Download: TS880ILT Datasheet
TS880ILT Related Parts
TS861AID
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
TS861AIDT
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
TS861AILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS861AIN
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8DIP
TS861ID
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
TS861IDT
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
TS861ILT
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5
TS861IN
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8DIP
TS862AID
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC
TS862AIDT
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC
TS862AIN
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8DIP
TS862ID
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC
TS880ILT Compare Parts
TS880ILT vs TS884IPT
TS880ILT vs TS884IDT
TS880ILT vs TS883IST
TS880ILT vs TS883IQ2T
TS880ILT vs TS882IYST
TS880ILT vs TS882IST
TS880ILT vs TS882IQ2T
TS880ILT vs TS881ILT
TS880ILT vs TS881ICT
TS880ILT vs TS880ICT
TS880ILT vs TS864IYDT
TS880ILT vs TS864IPT
TS880ILT vs TS864IN
TS880ILT vs TS864IDT
TS880ILT vs TS864ID
TS880ILT vs TS864AIN
TS880ILT vs TS864AIDT
TS880ILT vs TS864AID
TS880ILT vs TS862IN
TS880ILT vs TS862IDT
TS880ILT vs TS862ID
TS880ILT vs TS862AIN
TS880ILT vs TS862AIDT
TS880ILT vs TS862AID
TS880ILT vs TS861IN
TS880ILT vs TS861ILT
TS880ILT vs TS861IDT
TS880ILT vs TS861ID
TS880ILT vs TS861AIN
TS880ILT vs TS861AILT
TS880ILT vs TS861AIDT
TS880ILT vs TS861AID
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.