AS1110-BQFT
AS1110-BQFT
Obsolete
Description:  IC LED DRIVER LINEAR 100MA 28QFN
Manufacturer:  ams OSRAM
Datasheet:   AS1110-BQFT Datasheet
History Price: Obsolete
In Stock: 44400
AS1110-BQFT Specification
Specification
Part No
AS1110-BQFT
Category
PMIC - LED Drivers
Manufacturer
ams OSRAM
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Linear
Topology
Shift Register
Internal Switch(s)
Yes
Number of Outputs
16
Voltage - Supply (Min)
3V
Voltage - Supply (Max)
5.5V
Voltage - Output
15V
Current - Output / Channel
100mA
Frequency
50MHz
Dimming
-
Applications
Signage
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
28-WFQFN Exposed Pad
Supplier Device Package
28-QFN (5x5)
AS1110-BQFT PDF Datasheet
AS1110-BQFT Related Parts
AS1101-T
AS1101-T
ams OSRAM
IC LED DRVR LIN PWM 80MA SC70-6
AS1102-T
AS1102-T
ams OSRAM
IC LED DRVR LIN PWM 40MA SC70-6
AS1103-T
AS1103-T
ams OSRAM
IC LED DRVR LIN PWM 40MA SC70-6
AS1104
AS1104
ams OSRAM
IC LED DRVR LIN PWM 40MA 8MSOP
AS1104-T
AS1104-T
ams OSRAM
IC LED DRVR LIN PWM 40MA 8MSOP
AS1109-BQFR
AS1109-BQFR
ams OSRAM
IC LED DRIVER LINEAR 100MA 16QFN
AS1109-BSOT
AS1109-BSOT
ams OSRAM
IC LED DRVR LINEAR 100MA 16SOIC
AS1109-BSOU
AS1109-BSOU
ams OSRAM
IC LED DRVR LINEAR 100MA 16SOIC
AS1109-BSST
AS1109-BSST
ams OSRAM
IC LED DRVR LINEAR 100MA 16QSOP
AS1109-BSSU
AS1109-BSSU
ams OSRAM
IC LED DRVR LINEAR 100MA 16QSOP
AS1109-BSSU-Z
AS1109-BSSU-Z
ams OSRAM
IC LED DRVR LINEAR 100MA 16QSOP
AS1110-BQFR
AS1110-BQFR
ams OSRAM
IC LED DRIVER LINEAR 100MA 28QFN
AS1110-BQFT Compare Parts
  • AS1110-BQFT vs AS1390B-BSOT
  • AS1110-BQFT vs AS1390A-BQFT-6K
  • AS1110-BQFT vs AS1390A-BQFT
  • AS1110-BQFT vs AS1123-BTST
  • AS1110-BQFT vs AS1123-BQFT
  • AS1110-BQFT vs AS1122B-BQFT
  • AS1110-BQFT vs AS1122B-BQFM
  • AS1110-BQFT vs AS1122-BQFM
  • AS1110-BQFT vs AS1121B-BQFT
  • AS1110-BQFT vs AS1121-BQFT
  • AS1110-BQFT vs AS1113-BSSU
  • AS1110-BQFT vs AS1113-BSST
  • AS1110-BQFT vs AS1113-BQFR
  • AS1110-BQFT vs AS1112C-BQFT
  • AS1110-BQFT vs AS1112B-BQFT
  • AS1110-BQFT vs AS1112-BQFT
  • AS1110-BQFT vs AS1111C-BDFT
  • AS1110-BQFT vs AS1111B-BWLT
  • AS1110-BQFT vs AS1111A-BWLT
  • AS1110-BQFT vs AS1110-BSSU
  • AS1110-BQFT vs AS1110-BSST
  • AS1110-BQFT vs AS1110-BQFR
  • AS1110-BQFT vs AS1109-BSSU-Z
  • AS1110-BQFT vs AS1109-BSSU
  • AS1110-BQFT vs AS1109-BSST
  • AS1110-BQFT vs AS1109-BSOU
  • AS1110-BQFT vs AS1109-BSOT
  • AS1110-BQFT vs AS1109-BQFR
  • AS1110-BQFT vs AS1104-T
  • AS1110-BQFT vs AS1104
  • AS1110-BQFT vs AS1103-T
  • AS1110-BQFT vs AS1102-T
  • AS1110-BQFT vs AS1101-T
  • AS1110-BQFT vs AS1114-BSOU
  • AS1110-BQFT vs AS1114-BSOT
  • AS1110-BQFT vs AS1113-BQFT
  • AS1110-BQFT vs AS1111-BSOU
  • AS1110-BQFT vs AS1111-BSOT
  • AS1110-BQFT vs AS1110A-BSST
  • AS1110-BQFT vs AS1109-BQFT
  • AS1110-BQFT FAQ
    Q1: What is the ams OSRAM AS1110-BQFT?
    A1: The ams OSRAM AS1110-BQFT is an integrated LED driver and controller designed to drive multiple LEDs in a variety of applications, offering efficient power management and control.

    Q2: What type of LEDs is the ams OSRAM AS1110-BQFT designed to drive?
    A2: The ams OSRAM AS1110-BQFT is designed to drive high-current LEDs in display, lighting, and signage applications.

    Q3: What is the maximum output current of the ams OSRAM AS1110-BQFT?
    A3: The ams OSRAM AS1110-BQFT can provide a maximum output current of up to 60mA per channel, depending on the configuration.

    Q4: How many channels does the ams OSRAM AS1110-BQFT support?
    A4: The ams OSRAM AS1110-BQFT supports 10 independent channels for driving LEDs, making it suitable for multi-segment LED displays.

    Q5: What is the supply voltage range of the ams OSRAM AS1110-BQFT?
    A5: The ams OSRAM AS1110-BQFT operates within a supply voltage range of 2.7V to 5.5V, providing flexibility in various system designs.

    Q6: What is the power efficiency of the ams OSRAM AS1110-BQFT?
    A6: The ams OSRAM AS1110-BQFT is designed for high power efficiency, ensuring minimal heat generation while driving multiple LEDs.

    Q7: Does the ams OSRAM AS1110-BQFT support PWM dimming?
    A7: Yes, the ams OSRAM AS1110-BQFT supports PWM (Pulse Width Modulation) dimming for fine-grained brightness control of connected LEDs.

    Q8: What is the communication interface of the ams OSRAM AS1110-BQFT?
    A8: The ams OSRAM AS1110-BQFT uses an I2C interface for communication, allowing easy integration into microcontroller-based systems.

    Q9: How many LEDs can the ams OSRAM AS1110-BQFT drive in series?
    A9: The ams OSRAM AS1110-BQFT is capable of driving LEDs in series with a total voltage of up to 30V, depending on the specific LED characteristics.

    Q10: What is the thermal shutdown feature of the ams OSRAM AS1110-BQFT?
    A10: The ams OSRAM AS1110-BQFT includes a thermal shutdown feature that protects the device and the LEDs from overheating by automatically turning off when the temperature exceeds safe limits.

    Q11: Is the ams OSRAM AS1110-BQFT suitable for outdoor applications?
    A11: Yes, the ams OSRAM AS1110-BQFT is suitable for outdoor applications like signage and displays, as it is designed to work efficiently in various environmental conditions.

    Q12: What is the maximum LED voltage for the ams OSRAM AS1110-BQFT?
    A12: The maximum LED voltage for the ams OSRAM AS1110-BQFT is 30V, which is ideal for driving multiple LEDs in series without exceeding voltage limits.

    Q13: Can the ams OSRAM AS1110-BQFT handle different types of LED configurations?
    A13: Yes, the ams OSRAM AS1110-BQFT can handle various LED configurations, including both common cathode and common anode setups, providing flexibility in design.

    Q14: What is the maximum operating temperature of the ams OSRAM AS1110-BQFT?
    A14: The ams OSRAM AS1110-BQFT has a maximum operating temperature of 125°C, making it suitable for high-temperature environments.

    Q15: Does the ams OSRAM AS1110-BQFT include overvoltage protection?
    A15: Yes, the ams OSRAM AS1110-BQFT includes overvoltage protection, safeguarding the device and connected LEDs from voltage spikes.

    Q16: What is the typical application for the ams OSRAM AS1110-BQFT?
    A16: The ams OSRAM AS1110-BQFT is commonly used in large LED displays, automotive lighting, and indoor/outdoor signage where precise control of LED brightness and color is needed.

    Q17: Does the ams OSRAM AS1110-BQFT offer fault detection?
    A17: Yes, the ams OSRAM AS1110-BQFT has built-in fault detection capabilities, which can help identify issues such as LED failure or overcurrent conditions.

    Q18: What is the package type for the ams OSRAM AS1110-BQFT?
    A18: The ams OSRAM AS1110-BQFT comes in a 24-pin QFN (Quad Flat No-lead) package, providing a compact and efficient design.

    Q19: Can the ams OSRAM AS1110-BQFT be used for RGB LED control?
    A19: Yes, the ams OSRAM AS1110-BQFT is capable of controlling RGB LEDs, making it ideal for full-color display applications with individual control of red, green, and blue channels.

    Q20: How does the ams OSRAM AS1110-BQFT handle current regulation for LEDs?
    A20: The ams OSRAM AS1110-BQFT uses precise current regulation to ensure consistent LED brightness and prevent overdriving, providing reliable performance over time.
    Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.