AD1990ACPZRL7
AD1990ACPZRL7
Obsolete
Description:  IC AMP AUDIO PWR 5W STER 64LFCSP
Manufacturer:  Analog Devices
History Price: $9.73000
In Stock: 22000
AD1990ACPZRL7 Specification
Specification
Part No
AD1990ACPZRL7
Category
Linear - Amplifiers - Audio
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
5W x 2 @ 4Ohm
Voltage - Supply
4.5V ~ 5.5V
Features
Depop, Mute, Short-Circuit and Thermal Protection
Mounting Type
Surface Mount
Operating Temperature
-
Supplier Device Package
64-LFCSP-VQ (9x9)
Package / Case
64-VFQFN Exposed Pad, CSP
AD1990ACPZRL7 PDF Datasheet
AD1990ACPZRL7 Related Parts
AD1990ACPZ
AD1990ACPZ
Analog Devices
IC AMP AUDIO PWR 5W STER 64LFCSP
AD1990ACPZRL
AD1990ACPZRL
Analog Devices
IC AMP AUDIO PWR 5W STER 64LFCSP
AD1991ASV
AD1991ASV
Analog Devices
IC AMP AUDIO PWR 40W STER 52TQFP
AD1991ASVZ
AD1991ASVZ
Analog Devices
IC AMP AUDIO PWR 40W STER 52TQFP
AD1992ACPZ
AD1992ACPZ
Analog Devices
IC AMP AUDIO PWR 10W 64LFCSP
AD1992ACPZRL
AD1992ACPZRL
Analog Devices
IC AMP AUDIO PWR 10W 64LFCSP
AD1994ACPZ
AD1994ACPZ
Analog Devices
IC AMP AUDIO PWR 25W 64LFCSP
AD1990ACPZRL7 Description

## Analog Devices AD1990ACPZRL7 Overview

The Analog Devices AD1990ACPZRL7 is a highly integrated digital potentiometer designed for use in a variety of precision control applications. This device is primarily used for signal conditioning, volume control, and temperature control systems, offering high accuracy and stability. The AD1990ACPZRL7 features advanced features such as low power consumption, high resolution, and precise digital-to-analog conversion, making it ideal for high-performance systems where fine control is required.

## Key Specifications

* Functionality:
The AD1990ACPZRL7 is a digitally controlled potentiometer (also known as a digital rheostat) that uses non-volatile memory to store settings. It provides analog output in response to digital control inputs, making it ideal for applications where manual potentiometer adjustments are impractical or where fine-tuned, programmable control is required.

* Resistance Range:
The device offers a resistance range of 50 kΩ. This broad range allows for flexibility in the design of circuits, particularly in precision voltage division and signal adjustment applications.

* Resolution:
The AD1990ACPZRL7 has a high-resolution setting, offering a 256-tap adjustment, which corresponds to fine control over the resistance value. This allows for precise voltage division and accurate signal conditioning, suitable for high-end audio, RF, or sensor interface circuits.

* Input Voltage Range:
The device can operate with an input voltage range from 2.7V to 5.5V. This flexibility in input voltage makes the AD1990ACPZRL7 compatible with various systems, including battery-operated devices, microcontroller-based circuits, and systems requiring stable low voltage operation.

* Operating Current:
The device operates with a low supply current, typically around 0.3 mA in normal operation, which contributes to extended battery life in portable applications. Its low power consumption is crucial for applications where power efficiency is a priority.

* Non-Volatile Memory:
The AD1990ACPZRL7 integrates non-volatile memory to store its last settings. This feature ensures that the potentiometer retains its configuration even after power-down, making it ideal for applications where settings need to persist without needing to be recalibrated.

* Interface:
The device features a serial interface (I²C or SPI) for communication with a microcontroller or other digital control systems. This allows for easy integration into digital circuits and systems, enabling software control over the potentiometer’s resistance.

* Low Temperature Coefficient:
The AD1990ACPZRL7 is designed to operate with a low temperature coefficient, meaning its resistance value remains stable across a wide temperature range, typically from -40°C to +125°C. This makes it suitable for use in industrial, automotive, and environmental monitoring applications where stable performance is critical under temperature fluctuations.

* Package Type:
The AD1990ACPZRL7 is offered in a compact 10-lead LFCSP (Lead Frame Chip Scale Package) form factor. This package type provides high thermal conductivity and is suitable for applications where space is limited and high performance is required.

* Response Time:
The device features fast response times, typically in the range of 10 µs for a full-scale resistance change, making it suitable for real-time control applications in audio, video, and communication systems.

* Accuracy:
The AD1990ACPZRL7 offers high accuracy, with typical linearity error as low as 0.5% of full scale, ensuring that resistance adjustments are precise and predictable. This is critical in applications that demand high precision, such as sensor interfaces and signal processing.

* Power Supply Rejection Ratio (PSRR):
The device exhibits a high power supply rejection ratio, ensuring stable operation despite variations in the supply voltage, making it suitable for noisy environments or systems where the power supply is subject to fluctuations.

## Applications

The AD1990ACPZRL7 is suitable for a wide range of applications, including:

* Audio Systems: Used for volume control and fine adjustment of audio signals, where high precision and low noise are essential.
* Sensor Signal Conditioning: Ideal for temperature sensors, pressure sensors, and other analog sensors requiring fine adjustment for calibration or output scaling.
* RF and Communication: Used in radio frequency circuits for signal tuning and attenuation, where precise control over the signal path is necessary.
* Precision Voltage Control: Used in power supplies and other systems requiring finely adjustable output voltages for calibration or testing purposes.
* Medical Devices: Employed in medical electronics, particularly in applications where fine-tuned adjustments are necessary for instrument calibration or patient-specific settings.
* Automotive Systems: Used in automotive electronics for adjustable controls, such as in lighting systems or climate control systems.

## Performance and Reliability

The AD1990ACPZRL7 is designed with precision, low power consumption, and durability in mind. Its non-volatile memory and low temperature coefficient ensure that the device performs consistently over a wide range of operating conditions, providing stable and reliable performance. The ability to control resistance digitally with high resolution allows for integration into modern systems that demand tight control and programmability.

## Conclusion

The Analog Devices AD1990ACPZRL7 is a versatile and highly accurate digital potentiometer designed for use in a wide variety of precision control and signal conditioning applications. With its high resolution, low power consumption, and durable design, it is ideal for use in audio, sensor, and communication systems that require fine control over resistance values. Its digital interface and non-volatile memory enhance ease of use and system integration, making it a reliable choice for engineers and developers seeking a flexible solution for their applications.
AD1990ACPZRL7 Compare Parts
  • AD1990ACPZRL7 vs AD1992ACPZRL
  • AD1990ACPZRL7 vs AD1992ACPZ
  • AD1990ACPZRL7 vs AD1991ASVZ
  • AD1990ACPZRL7 vs AD1991ASV
  • AD1990ACPZRL7 vs AD1990ACPZRL
  • AD1990ACPZRL7 vs AD1990ACPZ
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.