AD5113BCPZ10-RL7
AD5113BCPZ10-RL7
Active
Description:  IC DGTL POT 10KOHM 64TAP 8LFCSP
Manufacturer:  Analog Devices
History Price: $1.27500
In Stock: 10400
AD5113BCPZ10-RL7 Specification
Specification
Part No
AD5113BCPZ10-RL7
Category
Data Acquisition - Digital Potentiometers
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Taper
Linear
Configuration
Potentiometer
Number of Circuits
1
Number of Taps
64
Resistance (Ohms)
10k
Interface
Up/Down (U/D, CS)
Memory Type
Non-Volatile
Voltage - Supply
2.3V ~ 5.5V
Features
-
Tolerance
?%
Temperature Coefficient (Typ)
35ppm/ ℃
Mounting Type
Surface Mount
Supplier Device Package
8-LFCSP-UD (2x2)
Package / Case
8-UFDFN Exposed Pad, CSP
Operating Temperature
-40 ℃ ~ 125 ℃
Resistance - Wiper (Ohms) (Typ)
70
AD5113BCPZ10-RL7 PDF Datasheet
AD5113BCPZ10-RL7 Related Parts
AD5110BCPZ10-1-RL7
AD5110BCPZ10-1-RL7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5110BCPZ10-500R7
AD5110BCPZ10-500R7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5110BCPZ10-RL7
AD5110BCPZ10-RL7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5110BCPZ80-1-RL7
AD5110BCPZ80-1-RL7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5110BCPZ80-1-RL7
AD5110BCPZ80-1-RL7
Analog Devices
AD5110 - SINGLE-CHANNEL, 128-POS
AD5110BCPZ80-500R7
AD5110BCPZ80-500R7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5110BCPZ80-RL7
AD5110BCPZ80-RL7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5111BCPZ10-500R7
AD5111BCPZ10-500R7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5111BCPZ10-RL7
AD5111BCPZ10-RL7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5111BCPZ80-500R7
AD5111BCPZ80-500R7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5111BCPZ80-RL7
AD5111BCPZ80-RL7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5112BCPZ10-1-RL7
AD5112BCPZ10-1-RL7
Analog Devices
IC DGTL POT 10KOHM 64TAP 8LFCSP
AD5113BCPZ10-RL7 Description
Overview of Analog Devices AD5113BCPZ10-RL7

The Analog Devices AD5113BCPZ10-RL7 is a high-performance digital potentiometer designed for precision applications in various electronic systems. This device is particularly suitable for applications requiring adjustable resistance, such as audio volume control, sensor calibration, and gain adjustment in amplifiers. The AD5113 series is known for its reliability, ease of integration, and versatility, making it an excellent choice for both consumer and industrial applications.

Key Specifications

- Number of Bits: 10-bit resolution
- Total Resistance: 10 kΩ
- Resistance Tolerance: ±20%
- Power Supply Voltage: 2.7 V to 5.5 V
- Interface: I2C-compatible serial interface
- Operating Temperature Range: -40°C to +125°C
- Wiper Current: 1 mA maximum
- Non-Volatile Memory: Yes, for storing settings
- Package Type: 8-lead LFCSP (Lead Frame Chip Scale Package)
- Maximum Wiper Resistance: 100 Ω

Functional Features

The AD5113BCPZ10-RL7 offers several functional features that enhance its usability in various applications:

- Digital Control: The device can be controlled via an I2C interface, allowing for easy integration into microcontroller-based systems. This digital control enables precise adjustments to resistance values without the need for mechanical components.
- Non-Volatile Memory: The built-in non-volatile memory allows the device to retain its settings even when powered off, making it ideal for applications where settings need to be preserved across power cycles.
- Multiple Wiper Modes: The AD5113 supports various wiper modes, including linear and logarithmic, providing flexibility in applications that require different response characteristics.
- Low Power Consumption: The device is designed to operate with low power, making it suitable for battery-operated devices and applications where energy efficiency is critical.

Applications

The AD5113BCPZ10-RL7 is suitable for a variety of applications, including:

- Audio Equipment: Used in volume control circuits and tone adjustment in audio systems, providing smooth and precise control over sound levels.
- Sensor Calibration: Employed in sensor applications where precise resistance adjustments are necessary for accurate readings and calibration.
- Industrial Automation: Integrated into control systems for adjusting gain settings in amplifiers and other signal processing applications.
- Consumer Electronics: Found in devices such as televisions and home theater systems for user-friendly control interfaces.

Performance Characteristics

The performance of the AD5113BCPZ10-RL7 is characterized by its high resolution and low power consumption. The 10-bit resolution allows for fine adjustments, making it suitable for applications requiring high precision. The wide operating temperature range ensures reliable performance in various environmental conditions, while the low power supply voltage makes it compatible with battery-operated devices.

Conclusion

The Analog Devices AD5113BCPZ10-RL7 is a versatile and reliable digital potentiometer that meets the demands of modern electronic systems. With its digital control capabilities, non-volatile memory, and high precision, it is an ideal solution for applications requiring adjustable resistance and fine-tuning. Its robust design and wide range of applications make it a valuable component in both consumer and industrial electronics, ensuring that it can meet the diverse needs of various industries.
AD5113BCPZ10-RL7 Compare Parts
  • AD5113BCPZ10-RL7 vs AD5293BRUZ-50
  • AD5113BCPZ10-RL7 vs AD5293BRUZ-20-RL7
  • AD5113BCPZ10-RL7 vs AD5293BRUZ-20
  • AD5113BCPZ10-RL7 vs AD5293BRUZ-100-RL7
  • AD5113BCPZ10-RL7 vs AD5293BRUZ-100
  • AD5113BCPZ10-RL7 vs AD5292SRUZ-20-EP
  • AD5113BCPZ10-RL7 vs AD5292SRU-20-EP
  • AD5113BCPZ10-RL7 vs AD5292BRUZ-50-RL7
  • AD5113BCPZ10-RL7 vs AD5292BRUZ-50
  • AD5113BCPZ10-RL7 vs AD5292BRUZ-20-RL7
  • AD5113BCPZ10-RL7 vs AD5292BRUZ-20
  • AD5113BCPZ10-RL7 vs AD5292BRUZ-100-RL7
  • AD5113BCPZ10-RL7 vs AD5292BRUZ-100
  • AD5113BCPZ10-RL7 vs AD5291BRUZ-50-RL7
  • AD5113BCPZ10-RL7 vs AD5291BRUZ-50
  • AD5113BCPZ10-RL7 vs AD5291BRUZ-20-RL7
  • AD5113BCPZ10-RL7 vs AD5291BRUZ-20
  • AD5113BCPZ10-RL7 vs AD5291BRUZ-100-RL7
  • AD5113BCPZ10-RL7 vs AD5291BRUZ-100
  • AD5113BCPZ10-RL7 vs AD5290YRMZ50-R7
  • AD5113BCPZ10-RL7 vs AD5290YRMZ50
  • AD5113BCPZ10-RL7 vs AD5290YRMZ100-R7
  • AD5113BCPZ10-RL7 vs AD5290YRMZ100
  • AD5113BCPZ10-RL7 vs AD5290YRMZ10-R7
  • AD5113BCPZ10-RL7 vs AD5290YRMZ10
  • AD5113BCPZ10-RL7 vs AD5282BRUZ50-REEL7
  • AD5113BCPZ10-RL7 vs AD5282BRUZ50
  • AD5113BCPZ10-RL7 vs AD5282BRUZ200-R7
  • AD5113BCPZ10-RL7 vs AD5282BRUZ200
  • AD5113BCPZ10-RL7 vs AD5282BRUZ20-REEL7
  • AD5113BCPZ10-RL7 vs AD5282BRUZ20
  • AD5113BCPZ10-RL7 vs AD5282BRU50-REEL7
  • AD5113BCPZ10-RL7 vs AD5282BRU50
  • AD5113BCPZ10-RL7 vs AD5282BRU200-REEL7
  • AD5113BCPZ10-RL7 vs AD5282BRU200
  • AD5113BCPZ10-RL7 vs AD5282BRU20
  • AD5113BCPZ10-RL7 vs AD5280BRUZ50-REEL7
  • AD5113BCPZ10-RL7 vs AD5280BRUZ50
  • AD5113BCPZ10-RL7 vs AD5280BRUZ200-R7
  • AD5113BCPZ10-RL7 vs AD5280BRUZ200
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate