AD5282BRUZ50
AD5282BRUZ50
Active
Description:  IC DGT POT 50KOHM 256TAP 16TSSOP
Manufacturer:  Analog Devices
History Price: $6.48000
In Stock: 11600
AD5282BRUZ50 Specification
Specification
Part No
AD5282BRUZ50
Category
Data Acquisition - Digital Potentiometers
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Taper
Linear
Configuration
Potentiometer
Number of Circuits
2
Number of Taps
256
Resistance (Ohms)
50k
Interface
I2C
Memory Type
Volatile
Voltage - Supply
4.5V ~ 16.5V, ?V
Features
Selectable Address
Tolerance
?0%
Temperature Coefficient (Typ)
30ppm/ ℃
Mounting Type
Surface Mount
Supplier Device Package
16-TSSOP
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Operating Temperature
-40 ℃ ~ 85 ℃
Resistance - Wiper (Ohms) (Typ)
60
AD5282BRUZ50 PDF Datasheet
AD5282BRUZ50 Related Parts
AD5110BCPZ10-1-RL7
AD5110BCPZ10-1-RL7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5110BCPZ10-500R7
AD5110BCPZ10-500R7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5110BCPZ10-RL7
AD5110BCPZ10-RL7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5110BCPZ80-1-RL7
AD5110BCPZ80-1-RL7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5110BCPZ80-1-RL7
AD5110BCPZ80-1-RL7
Analog Devices
AD5110 - SINGLE-CHANNEL, 128-POS
AD5110BCPZ80-500R7
AD5110BCPZ80-500R7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5110BCPZ80-RL7
AD5110BCPZ80-RL7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5111BCPZ10-500R7
AD5111BCPZ10-500R7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5111BCPZ10-RL7
AD5111BCPZ10-RL7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5111BCPZ80-500R7
AD5111BCPZ80-500R7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5111BCPZ80-RL7
AD5111BCPZ80-RL7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5112BCPZ10-1-RL7
AD5112BCPZ10-1-RL7
Analog Devices
IC DGTL POT 10KOHM 64TAP 8LFCSP
AD5282BRUZ50 Description
Overview of Analog Devices AD5282BRUZ50

The Analog Devices AD5282BRUZ50 is a dual-channel, 256-position digital potentiometer designed for precision applications in various electronic systems. This device is particularly well-suited for applications requiring fine-tuning of resistance values, such as in audio equipment, sensor calibration, and industrial control systems. The AD5282BRUZ50 features a simple digital interface, making it easy to integrate into existing designs.

Key Specifications

- Type: Digital Potentiometer
- Number of Channels: 2
- Resolution: 8-bit (256 positions)
- Supply Voltage (VDD): 2.7V to 5.5V
- Resistance Values: 50 kΩ
- Temperature Range: -40°C to +125°C
- Interface: I²C-compatible
- Power Consumption: 1 µA (typical, in shutdown mode)
- Wiper Current: 1 mA (maximum)
- End-to-End Resistance Tolerance: ±20%
- Non-Volatile Memory: Yes (EEPROM for storing settings)
- Package Type: TSSOP (Thin Shrink Small Outline Package)

Performance Characteristics

The AD5282BRUZ50 is designed to provide high accuracy and stability in its resistance settings. The 256-position resolution allows for fine adjustments, making it ideal for applications that require precise control over resistance values. The device's low power consumption, especially in shutdown mode, enhances its suitability for battery-operated devices.

The I²C-compatible interface simplifies communication with microcontrollers and other digital systems, allowing for easy integration into various applications. The non-volatile memory feature enables the device to retain its settings even when powered off, which is particularly useful in applications where settings need to be preserved across power cycles.

Applications

The AD5282BRUZ50 is versatile and can be used in a wide range of applications, including:

- Audio Control: Used in volume control and tone adjustment circuits in audio equipment.
- Sensor Calibration: Ideal for adjusting sensor outputs in industrial and automotive applications.
- Programmable Gain Amplifiers: Can be used to set gain levels in instrumentation and measurement systems.
- Adjustable Power Supplies: Useful in creating programmable voltage references and adjustable power supplies.

Reliability and Compliance

Analog Devices ensures that the AD5282BRUZ50 meets stringent quality and reliability standards. The device is designed to operate in harsh environments, with a wide temperature range that makes it suitable for industrial applications. The robust design and high-quality materials used in its construction contribute to its long-term reliability.

Conclusion

The Analog Devices AD5282BRUZ50 digital potentiometer is a highly versatile and reliable component that offers precision control in various electronic applications. With its dual-channel design, I²C interface, and non-volatile memory, it provides engineers with a powerful tool for implementing adjustable resistance in their designs. Its combination of performance, ease of use, and reliability makes it an excellent choice for both consumer and industrial applications.
AD5282BRUZ50 Compare Parts
  • AD5282BRUZ50 vs AD5293BRUZ-50
  • AD5282BRUZ50 vs AD5293BRUZ-20-RL7
  • AD5282BRUZ50 vs AD5293BRUZ-20
  • AD5282BRUZ50 vs AD5293BRUZ-100-RL7
  • AD5282BRUZ50 vs AD5293BRUZ-100
  • AD5282BRUZ50 vs AD5292SRUZ-20-EP
  • AD5282BRUZ50 vs AD5292SRU-20-EP
  • AD5282BRUZ50 vs AD5292BRUZ-50-RL7
  • AD5282BRUZ50 vs AD5292BRUZ-50
  • AD5282BRUZ50 vs AD5292BRUZ-20-RL7
  • AD5282BRUZ50 vs AD5292BRUZ-20
  • AD5282BRUZ50 vs AD5292BRUZ-100-RL7
  • AD5282BRUZ50 vs AD5292BRUZ-100
  • AD5282BRUZ50 vs AD5291BRUZ-50-RL7
  • AD5282BRUZ50 vs AD5291BRUZ-50
  • AD5282BRUZ50 vs AD5291BRUZ-20-RL7
  • AD5282BRUZ50 vs AD5291BRUZ-20
  • AD5282BRUZ50 vs AD5291BRUZ-100-RL7
  • AD5282BRUZ50 vs AD5291BRUZ-100
  • AD5282BRUZ50 vs AD5290YRMZ50-R7
  • AD5282BRUZ50 vs AD5290YRMZ50
  • AD5282BRUZ50 vs AD5290YRMZ100-R7
  • AD5282BRUZ50 vs AD5290YRMZ100
  • AD5282BRUZ50 vs AD5290YRMZ10-R7
  • AD5282BRUZ50 vs AD5290YRMZ10
  • AD5282BRUZ50 vs AD5282BRUZ50-REEL7
  • AD5282BRUZ50 vs AD5282BRUZ200-R7
  • AD5282BRUZ50 vs AD5282BRUZ200
  • AD5282BRUZ50 vs AD5282BRUZ20-REEL7
  • AD5282BRUZ50 vs AD5282BRUZ20
  • AD5282BRUZ50 vs AD5282BRU50-REEL7
  • AD5282BRUZ50 vs AD5282BRU50
  • AD5282BRUZ50 vs AD5282BRU200-REEL7
  • AD5282BRUZ50 vs AD5282BRU200
  • AD5282BRUZ50 vs AD5282BRU20
  • AD5282BRUZ50 vs AD5280BRUZ50-REEL7
  • AD5282BRUZ50 vs AD5280BRUZ50
  • AD5282BRUZ50 vs AD5280BRUZ200-R7
  • AD5282BRUZ50 vs AD5280BRUZ200
  • AD5282BRUZ50 vs AD5280BRUZ20-REEL7
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.