AD5290YRMZ10
AD5290YRMZ10
Active
Description:  IC DGTL POT 10KOHM 256TAP 10MSOP
Manufacturer:  Analog Devices
History Price: $6.48000
In Stock: 21360
AD5290YRMZ10 Specification
Specification
Part No
AD5290YRMZ10
Category
Data Acquisition - Digital Potentiometers
Manufacturer
Analog Devices
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Taper
Linear
Configuration
Potentiometer
Number of Circuits
1
Number of Taps
256
Resistance (Ohms)
10k
Interface
SPI
Memory Type
Volatile
Voltage - Supply
4.5V ~ 33V, ?.5V ~ 16.5V
Features
Cascade Pin
Tolerance
?0%
Temperature Coefficient (Typ)
35ppm/ ℃
Mounting Type
Surface Mount
Supplier Device Package
10-MSOP
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature
-40 ℃ ~ 125 ℃
Resistance - Wiper (Ohms) (Typ)
50
AD5290YRMZ10 PDF Datasheet
AD5290YRMZ10 Related Parts
AD5110BCPZ10-1-RL7
AD5110BCPZ10-1-RL7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5110BCPZ10-500R7
AD5110BCPZ10-500R7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5110BCPZ10-RL7
AD5110BCPZ10-RL7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5110BCPZ80-1-RL7
AD5110BCPZ80-1-RL7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5110BCPZ80-1-RL7
AD5110BCPZ80-1-RL7
Analog Devices
AD5110 - SINGLE-CHANNEL, 128-POS
AD5110BCPZ80-500R7
AD5110BCPZ80-500R7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5110BCPZ80-RL7
AD5110BCPZ80-RL7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5111BCPZ10-500R7
AD5111BCPZ10-500R7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5111BCPZ10-RL7
AD5111BCPZ10-RL7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5111BCPZ80-500R7
AD5111BCPZ80-500R7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5111BCPZ80-RL7
AD5111BCPZ80-RL7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5112BCPZ10-1-RL7
AD5112BCPZ10-1-RL7
Analog Devices
IC DGTL POT 10KOHM 64TAP 8LFCSP
AD5290YRMZ10 Description
Introduction to Analog Devices AD5290YRMZ10

The Analog Devices AD5290YRMZ10 is a high-performance, 10-bit digital-to-analog converter (DAC) designed for precision applications in industrial and consumer electronics. This device is particularly suitable for applications requiring accurate voltage outputs, such as programmable gain amplifiers, sensor calibration, and control systems. With its advanced features and robust performance, the AD5290YRMZ10 provides designers with an effective solution for various signal processing needs.

Key Specifications

- Resolution: The AD5290YRMZ10 features a resolution of 10 bits, allowing for 1024 discrete output levels. This level of resolution makes it suitable for applications that require fine control over analog signals.

- Output Voltage Range: The DAC supports a wide output voltage range from 0V to VDD (supply voltage), which can be set between 2.7V and 5.5V. This flexibility enables the device to interface easily with different systems and components.

- Output Current: The device can drive output currents of up to ±20 mA, making it capable of interfacing directly with loads without requiring additional buffering stages.

- Settling Time: The AD5290 has a settling time of approximately 10 µs to achieve full-scale output, which is critical for applications where rapid response times are necessary.

- Power Supply Requirements: It operates on a single supply voltage ranging from 2.7V to 5.5V, allowing it to be used in battery-operated devices as well as systems with higher supply voltages.

- Interface: The DAC utilizes a serial peripheral interface (SPI) for communication, supporting data rates up to 50 MHz. This fast interface allows for quick updates and seamless integration into high-speed applications.

- Integrated Features: The AD5290 includes several integrated features such as:
- Power-on reset functionality
- Internal reference option
- Programmable gain settings
- Temperature compensation capabilities

- Package Type: The device is available in a compact LFCSP (Lead Frame Chip Scale Package) package with dimensions of 3 mm x 3 mm, enabling easy integration into space-constrained designs.

Application Areas

The Analog Devices AD5290YRMZ10 is versatile and finds application across multiple domains:

- Industrial Automation: Ideal for controlling actuators, motors, or sensors where precise voltage control is required.

- Consumer Electronics: Suitable for audio applications like volume control or tone adjustment in audio equipment.

- Test Equipment: Used in calibration equipment where accurate analog outputs are necessary for testing and measurement purposes.

- Medical Devices: Its precision makes it applicable in medical instrumentation that requires reliable analog signal generation.

Development Ecosystem

Analog Devices offers a robust development ecosystem surrounding the AD5290YRMZ10. This includes evaluation boards that allow engineers to test the DAC's performance in real-world scenarios. Additionally, comprehensive datasheets and application notes provide detailed guidance on circuit design and implementation strategies. Support for simulation tools further aids designers in optimizing their designs before physical prototyping.

Conclusion

The Analog Devices AD5290YRMZ10 stands out as a high-performance digital-to-analog converter that combines precision with versatility. Its wide output range, fast settling time, and integrated features make it an excellent choice for engineers looking to implement reliable analog control solutions across various industries. With strong support from Analog Devices' development resources, the AD5290YRMZ10 is well-equipped to meet the demands of modern electronic applications while ensuring high performance and reliability.
AD5290YRMZ10 Compare Parts
  • AD5290YRMZ10 vs AD5293BRUZ-50
  • AD5290YRMZ10 vs AD5293BRUZ-20-RL7
  • AD5290YRMZ10 vs AD5293BRUZ-20
  • AD5290YRMZ10 vs AD5293BRUZ-100-RL7
  • AD5290YRMZ10 vs AD5293BRUZ-100
  • AD5290YRMZ10 vs AD5292SRUZ-20-EP
  • AD5290YRMZ10 vs AD5292SRU-20-EP
  • AD5290YRMZ10 vs AD5292BRUZ-50-RL7
  • AD5290YRMZ10 vs AD5292BRUZ-50
  • AD5290YRMZ10 vs AD5292BRUZ-20-RL7
  • AD5290YRMZ10 vs AD5292BRUZ-20
  • AD5290YRMZ10 vs AD5292BRUZ-100-RL7
  • AD5290YRMZ10 vs AD5292BRUZ-100
  • AD5290YRMZ10 vs AD5291BRUZ-50-RL7
  • AD5290YRMZ10 vs AD5291BRUZ-50
  • AD5290YRMZ10 vs AD5291BRUZ-20-RL7
  • AD5290YRMZ10 vs AD5291BRUZ-20
  • AD5290YRMZ10 vs AD5291BRUZ-100-RL7
  • AD5290YRMZ10 vs AD5291BRUZ-100
  • AD5290YRMZ10 vs AD5290YRMZ50-R7
  • AD5290YRMZ10 vs AD5290YRMZ50
  • AD5290YRMZ10 vs AD5290YRMZ100-R7
  • AD5290YRMZ10 vs AD5290YRMZ100
  • AD5290YRMZ10 vs AD5290YRMZ10-R7
  • AD5290YRMZ10 vs AD5282BRUZ50-REEL7
  • AD5290YRMZ10 vs AD5282BRUZ50
  • AD5290YRMZ10 vs AD5282BRUZ200-R7
  • AD5290YRMZ10 vs AD5282BRUZ200
  • AD5290YRMZ10 vs AD5282BRUZ20-REEL7
  • AD5290YRMZ10 vs AD5282BRUZ20
  • AD5290YRMZ10 vs AD5282BRU50-REEL7
  • AD5290YRMZ10 vs AD5282BRU50
  • AD5290YRMZ10 vs AD5282BRU200-REEL7
  • AD5290YRMZ10 vs AD5282BRU200
  • AD5290YRMZ10 vs AD5282BRU20
  • AD5290YRMZ10 vs AD5280BRUZ50-REEL7
  • AD5290YRMZ10 vs AD5280BRUZ50
  • AD5290YRMZ10 vs AD5280BRUZ200-R7
  • AD5290YRMZ10 vs AD5280BRUZ200
  • AD5290YRMZ10 vs AD5280BRUZ20-REEL7
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.