AD5290YRMZ50
AD5290YRMZ50
Active
Description:  IC DGTL POT 50KOHM 256TAP 10MSOP
Manufacturer:  Analog Devices
History Price: $6.48000
In Stock: 10000
AD5290YRMZ50 Specification
Specification
Part No
AD5290YRMZ50
Category
Data Acquisition - Digital Potentiometers
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Taper
Linear
Configuration
Potentiometer
Number of Circuits
1
Number of Taps
256
Resistance (Ohms)
50k
Interface
SPI
Memory Type
Volatile
Voltage - Supply
4.5V ~ 33V, ?.5V ~ 16.5V
Features
Cascade Pin
Tolerance
?0%
Temperature Coefficient (Typ)
35ppm/ ℃
Mounting Type
Surface Mount
Supplier Device Package
10-MSOP
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature
-40 ℃ ~ 125 ℃
Resistance - Wiper (Ohms) (Typ)
50
AD5290YRMZ50 PDF Datasheet
AD5290YRMZ50 Related Parts
AD5110BCPZ10-1-RL7
AD5110BCPZ10-1-RL7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5110BCPZ10-500R7
AD5110BCPZ10-500R7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5110BCPZ10-RL7
AD5110BCPZ10-RL7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5110BCPZ80-1-RL7
AD5110BCPZ80-1-RL7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5110BCPZ80-1-RL7
AD5110BCPZ80-1-RL7
Analog Devices
AD5110 - SINGLE-CHANNEL, 128-POS
AD5110BCPZ80-500R7
AD5110BCPZ80-500R7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5110BCPZ80-RL7
AD5110BCPZ80-RL7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5111BCPZ10-500R7
AD5111BCPZ10-500R7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5111BCPZ10-RL7
AD5111BCPZ10-RL7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5111BCPZ80-500R7
AD5111BCPZ80-500R7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5111BCPZ80-RL7
AD5111BCPZ80-RL7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5112BCPZ10-1-RL7
AD5112BCPZ10-1-RL7
Analog Devices
IC DGTL POT 10KOHM 64TAP 8LFCSP
AD5290YRMZ50 Description
Overview of Analog Devices AD5290YRMZ50

The Analog Devices AD5290YRMZ50 is a high-performance digital potentiometer designed for precision applications. It features a 256-position, non-volatile memory, and is ideal for applications requiring accurate and reliable resistance adjustment. This device is particularly useful in applications such as audio equipment, industrial control systems, and sensor calibration, where precise control of resistance is essential.

Key Specifications

- Resolution: The AD5290YRMZ50 offers a 256-position resolution, allowing for fine adjustments in resistance values.
- Memory Type: It features non-volatile memory, which retains the last set resistance value even when power is removed, ensuring that the device can resume operation without the need for recalibration.
- Supply Voltage: The device operates with a supply voltage range of 2.7V to 5.5V, making it compatible with a variety of power supply configurations.
- Interface: The AD5290 utilizes a SPI (Serial Peripheral Interface) for communication, allowing for easy integration with microcontrollers and digital systems.
- Temperature Range: It is rated for operation over a temperature range of -40°C to +125°C, making it suitable for harsh environments and industrial applications.
- Wiper Current: The maximum wiper current is 1 mA, which is sufficient for most applications without risking damage to the device.
- Power Consumption: The device has a low power consumption of approximately 1 µA in standby mode, contributing to energy efficiency in battery-operated devices.

Features and Benefits

- High Accuracy: The AD5290YRMZ50 provides high accuracy in resistance adjustment, which is critical for applications requiring precise control, such as audio volume control and sensor calibration.
- Non-Volatile Memory: The inclusion of non-volatile memory allows the device to retain its settings even after power loss, reducing the need for manual recalibration and enhancing user convenience.
- Compact Package: The device is available in a TSSOP-16 package, which is compact and suitable for space-constrained designs, making it ideal for portable applications.
- Easy Integration: With its SPI interface, the AD5290 can be easily integrated into existing systems, allowing for straightforward implementation in various applications.

Applications

The Analog Devices AD5290YRMZ50 is versatile and can be used in a wide range of applications, including:

- Audio Equipment: Used for volume control and tone adjustment in audio systems, providing smooth and precise control over sound levels.
- Industrial Control: Implemented in control systems for adjusting parameters such as gain, offset, and calibration settings in industrial equipment.
- Sensor Calibration: Utilized in sensor applications where precise resistance values are required for accurate measurements and adjustments.
- Medical Devices: Employed in medical instrumentation for precise control of parameters, enhancing the accuracy and reliability of medical readings.

Conclusion

The Analog Devices AD5290YRMZ50 digital potentiometer is a robust and reliable solution for applications requiring precise resistance control. Its combination of high resolution, non-volatile memory, and low power consumption makes it an excellent choice for a variety of applications, from consumer electronics to industrial systems. With its specifications and features, the AD5290YRMZ50 stands out as a valuable component in the field of precision electronics.
AD5290YRMZ50 Compare Parts
  • AD5290YRMZ50 vs AD5293BRUZ-50
  • AD5290YRMZ50 vs AD5293BRUZ-20-RL7
  • AD5290YRMZ50 vs AD5293BRUZ-20
  • AD5290YRMZ50 vs AD5293BRUZ-100-RL7
  • AD5290YRMZ50 vs AD5293BRUZ-100
  • AD5290YRMZ50 vs AD5292SRUZ-20-EP
  • AD5290YRMZ50 vs AD5292SRU-20-EP
  • AD5290YRMZ50 vs AD5292BRUZ-50-RL7
  • AD5290YRMZ50 vs AD5292BRUZ-50
  • AD5290YRMZ50 vs AD5292BRUZ-20-RL7
  • AD5290YRMZ50 vs AD5292BRUZ-20
  • AD5290YRMZ50 vs AD5292BRUZ-100-RL7
  • AD5290YRMZ50 vs AD5292BRUZ-100
  • AD5290YRMZ50 vs AD5291BRUZ-50-RL7
  • AD5290YRMZ50 vs AD5291BRUZ-50
  • AD5290YRMZ50 vs AD5291BRUZ-20-RL7
  • AD5290YRMZ50 vs AD5291BRUZ-20
  • AD5290YRMZ50 vs AD5291BRUZ-100-RL7
  • AD5290YRMZ50 vs AD5291BRUZ-100
  • AD5290YRMZ50 vs AD5290YRMZ50-R7
  • AD5290YRMZ50 vs AD5290YRMZ100-R7
  • AD5290YRMZ50 vs AD5290YRMZ100
  • AD5290YRMZ50 vs AD5290YRMZ10-R7
  • AD5290YRMZ50 vs AD5290YRMZ10
  • AD5290YRMZ50 vs AD5282BRUZ50-REEL7
  • AD5290YRMZ50 vs AD5282BRUZ50
  • AD5290YRMZ50 vs AD5282BRUZ200-R7
  • AD5290YRMZ50 vs AD5282BRUZ200
  • AD5290YRMZ50 vs AD5282BRUZ20-REEL7
  • AD5290YRMZ50 vs AD5282BRUZ20
  • AD5290YRMZ50 vs AD5282BRU50-REEL7
  • AD5290YRMZ50 vs AD5282BRU50
  • AD5290YRMZ50 vs AD5282BRU200-REEL7
  • AD5290YRMZ50 vs AD5282BRU200
  • AD5290YRMZ50 vs AD5282BRU20
  • AD5290YRMZ50 vs AD5280BRUZ50-REEL7
  • AD5290YRMZ50 vs AD5280BRUZ50
  • AD5290YRMZ50 vs AD5280BRUZ200-R7
  • AD5290YRMZ50 vs AD5280BRUZ200
  • AD5290YRMZ50 vs AD5280BRUZ20-REEL7
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.