AD5291BRUZ-100-RL7
AD5291BRUZ-100-RL7
Active
Description:  256 TAP, 1% DIGIPOT WITH SPI INT
Manufacturer:  Analog Devices
History Price: $7.80000
In Stock: 9200
AD5291BRUZ-100-RL7 Specification
Specification
Part No
AD5291BRUZ-100-RL7
Category
Data Acquisition - Digital Potentiometers
Manufacturer
Analog Devices
Series
AD5291
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Taper
Linear
Configuration
Potentiometer
Number of Circuits
1
Number of Taps
256
Resistance (Ohms)
100k
Interface
SPI
Memory Type
Non-Volatile
Voltage - Supply
9V ~ 33V, ?V ~ 16.5V
Features
Cascade Pin
Tolerance
?%
Temperature Coefficient (Typ)
35ppm/ ℃
Mounting Type
Surface Mount
Supplier Device Package
14-TSSOP
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Operating Temperature
-40 ℃ ~ 105 ℃
Resistance - Wiper (Ohms) (Typ)
60
AD5291BRUZ-100-RL7 PDF Datasheet
AD5291BRUZ-100-RL7 Related Parts
AD5110BCPZ10-1-RL7
AD5110BCPZ10-1-RL7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5110BCPZ10-500R7
AD5110BCPZ10-500R7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5110BCPZ10-RL7
AD5110BCPZ10-RL7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5110BCPZ80-1-RL7
AD5110BCPZ80-1-RL7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5110BCPZ80-1-RL7
AD5110BCPZ80-1-RL7
Analog Devices
AD5110 - SINGLE-CHANNEL, 128-POS
AD5110BCPZ80-500R7
AD5110BCPZ80-500R7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5110BCPZ80-RL7
AD5110BCPZ80-RL7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5111BCPZ10-500R7
AD5111BCPZ10-500R7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5111BCPZ10-RL7
AD5111BCPZ10-RL7
Analog Devices
IC DGTL POT 10KOHM 128TAP 8LFCSP
AD5111BCPZ80-500R7
AD5111BCPZ80-500R7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5111BCPZ80-RL7
AD5111BCPZ80-RL7
Analog Devices
IC DGTL POT 80KOHM 128TAP 8LFCSP
AD5112BCPZ10-1-RL7
AD5112BCPZ10-1-RL7
Analog Devices
IC DGTL POT 10KOHM 64TAP 8LFCSP
AD5291BRUZ-100-RL7 Compare Parts
  • AD5291BRUZ-100-RL7 vs AD5293BRUZ-50
  • AD5291BRUZ-100-RL7 vs AD5293BRUZ-20-RL7
  • AD5291BRUZ-100-RL7 vs AD5293BRUZ-20
  • AD5291BRUZ-100-RL7 vs AD5293BRUZ-100-RL7
  • AD5291BRUZ-100-RL7 vs AD5293BRUZ-100
  • AD5291BRUZ-100-RL7 vs AD5292SRUZ-20-EP
  • AD5291BRUZ-100-RL7 vs AD5292SRU-20-EP
  • AD5291BRUZ-100-RL7 vs AD5292BRUZ-50-RL7
  • AD5291BRUZ-100-RL7 vs AD5292BRUZ-50
  • AD5291BRUZ-100-RL7 vs AD5292BRUZ-20-RL7
  • AD5291BRUZ-100-RL7 vs AD5292BRUZ-20
  • AD5291BRUZ-100-RL7 vs AD5292BRUZ-100-RL7
  • AD5291BRUZ-100-RL7 vs AD5292BRUZ-100
  • AD5291BRUZ-100-RL7 vs AD5291BRUZ-50-RL7
  • AD5291BRUZ-100-RL7 vs AD5291BRUZ-50
  • AD5291BRUZ-100-RL7 vs AD5291BRUZ-20-RL7
  • AD5291BRUZ-100-RL7 vs AD5291BRUZ-20
  • AD5291BRUZ-100-RL7 vs AD5291BRUZ-100
  • AD5291BRUZ-100-RL7 vs AD5290YRMZ50-R7
  • AD5291BRUZ-100-RL7 vs AD5290YRMZ50
  • AD5291BRUZ-100-RL7 vs AD5290YRMZ100-R7
  • AD5291BRUZ-100-RL7 vs AD5290YRMZ100
  • AD5291BRUZ-100-RL7 vs AD5290YRMZ10-R7
  • AD5291BRUZ-100-RL7 vs AD5290YRMZ10
  • AD5291BRUZ-100-RL7 vs AD5282BRUZ50-REEL7
  • AD5291BRUZ-100-RL7 vs AD5282BRUZ50
  • AD5291BRUZ-100-RL7 vs AD5282BRUZ200-R7
  • AD5291BRUZ-100-RL7 vs AD5282BRUZ200
  • AD5291BRUZ-100-RL7 vs AD5282BRUZ20-REEL7
  • AD5291BRUZ-100-RL7 vs AD5282BRUZ20
  • AD5291BRUZ-100-RL7 vs AD5282BRU50-REEL7
  • AD5291BRUZ-100-RL7 vs AD5282BRU50
  • AD5291BRUZ-100-RL7 vs AD5282BRU200-REEL7
  • AD5291BRUZ-100-RL7 vs AD5282BRU200
  • AD5291BRUZ-100-RL7 vs AD5282BRU20
  • AD5291BRUZ-100-RL7 vs AD5280BRUZ50-REEL7
  • AD5291BRUZ-100-RL7 vs AD5280BRUZ50
  • AD5291BRUZ-100-RL7 vs AD5280BRUZ200-R7
  • AD5291BRUZ-100-RL7 vs AD5280BRUZ200
  • AD5291BRUZ-100-RL7 vs AD5280BRUZ20-REEL7
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.