AD8495ARMZ-R7
AD8495ARMZ-R7
Active
Description:  IC THERMOCOUPLE A W/COMP 8MSOP
Manufacturer:  Analog Devices
History Price: $8.07000
In Stock: 42340
AD8495ARMZ-R7 Specification
Specification
Part No
AD8495ARMZ-R7
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Thermocouple Amplifier
Input Type
Differential
Output Type
Analog
Current - Supply
250 μA
Operating Temperature
0 ℃ ~ 50 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
AD8495ARMZ-R7 PDF Datasheet
AD8495ARMZ-R7 Related Parts
AD80066KRSZ
AD80066KRSZ
Analog Devices
IC DSP CTLR 16BIT 28SSOP
AD8494ARMZ
AD8494ARMZ
Analog Devices
IC THRMOCPLE COLD JNC COMP 8MSOP
AD8494ARMZ-R7
AD8494ARMZ-R7
Analog Devices
IC THRMOCPLE COLD JNC COMP 8MSOP
AD8494CRMZ
AD8494CRMZ
Analog Devices
IC THRMOCPLE COLD JNC COMP 8MSOP
AD8494CRMZ-R7
AD8494CRMZ-R7
Analog Devices
IC THRMOCPLE COLD JNC COMP 8MSOP
AD8495ARMZ
AD8495ARMZ
Analog Devices
IC THERMOCOUPLE A W/COMP 8MSOP
AD8495CRMZ
AD8495CRMZ
Analog Devices
IC THERMOCOUPLE A W/COMP 8MSOP
AD8495CRMZ-R7
AD8495CRMZ-R7
Analog Devices
IC THERMOCOUPLE A W/COMP 8MSOP
AD8496ARMZ
AD8496ARMZ
Analog Devices
IC THRMOCPLE AMP 8MSOP
AD8496ARMZ-R7
AD8496ARMZ-R7
Analog Devices
IC THRMOCPLE AMP 8MSOP
AD8496CRMZ
AD8496CRMZ
Analog Devices
IC THRMOCPLE AMP 8MSOP
AD8496CRMZ-R7
AD8496CRMZ-R7
Analog Devices
IC THRMOCPLE AMP 8MSOP
AD8495ARMZ-R7 Description
The Analog Devices AD8495ARMZ-R7 is a precision instrumentation amplifier specifically designed to interface with thermocouples. It is known for its low offset voltage, low power consumption, and ability to accurately measure small thermoelectric voltages. Below is a comprehensive overview of the AD8495ARMZ-R7, including its key specifications and features.

## General Description

The AD8495ARMZ-R7 is an integrated thermocouple amplifier designed to provide an easy interface between thermocouples and an analog-to-digital converter (ADC). It is optimized for low-voltage, low-power systems, where accuracy and precision are critical. It is commonly used in temperature measurement applications, offering a compact solution for signal amplification with minimal error.

## Key Specifications

* Supply Voltage:

* Operating Range: 2.7V to 40V (single supply)
* Quiescent Current: Typically 170 µA at 5V, ensuring low power consumption for battery-powered applications.

* Output Voltage Range:

* The output voltage is proportional to the thermocouple's voltage and is provided as a differential voltage output. The typical output voltage range is from 0V to 5V, but this can vary depending on the thermocouple type.

* Input Voltage Range:

* Common-Mode Input Voltage: 0V to V+ (full range from ground to the supply voltage), making it versatile for a wide range of sensor applications.
* Differential Input Voltage: Designed to accurately amplify small thermocouple signals, typically on the order of microvolts.

* Input Offset Voltage:

* Typically 50 µV, ensuring minimal error when amplifying small signals from thermocouples.

* Input Bias Current:

* Typically 1.0 nA, which ensures minimal offset drift over time and with changes in temperature, especially critical in precision temperature measurements.

* Gain:

* Gain of 5 (fixed). The device amplifies the thermocouple signal by a factor of 5, suitable for most thermocouple applications. This gain can be adjusted if needed, by altering the feedback resistor network.

* Temperature Coefficient of Offset:

* Typically 0.3 µV/°C, ensuring that the offset error remains stable even with significant temperature changes, which is crucial in precision temperature sensing applications.

* Output Drive Capability:

* The output can drive ADCs or external loads directly with a typical load of 10 kΩ, making it compatible with various analog-to-digital converters (ADCs) and microcontrollers.

## Thermocouple Compatibility

The AD8495ARMZ-R7 is designed specifically for K-type thermocouples, but it can also work with other thermocouple types (such as J, T, or E) with slight modification in the input circuitry. It provides precise amplification of the small voltage generated by the thermocouple, which is temperature-dependent. It is ideal for applications where accurate temperature measurement is essential, such as industrial, automotive, and medical systems.

## Accuracy and Precision

* Total System Accuracy: The AD8495 provides highly accurate temperature measurement with minimal error, typically within ±1.5°C over the full temperature range for K-type thermocouples.
* Noise Performance: It has low noise characteristics, with typical noise density of 2.5 nV/√Hz at 1 kHz, ensuring high precision even in environments with electrical noise.

## Package and Form Factor

* Package Type: The AD8495ARMZ-R7 is provided in a 3mm x 3mm LFCSP (Lead Frame Chip Scale Package), which offers a small form factor ideal for space-constrained applications.
* Thermal Management: With a small package and low power consumption, the device is well-suited for temperature-sensitive applications that require compact solutions with good heat dissipation.

## Key Features

* Low Power Consumption: With a supply current of only 170 µA, it is suitable for battery-powered systems and low-power designs.
* Precision Temperature Measurement: The AD8495 is designed for use in precise temperature measurement applications, providing accurate conversion of thermocouple voltages into usable analog signals.
* Low Offset Voltage: Ensures minimal measurement errors and drift, critical for temperature sensing.
* High Common-Mode Rejection Ratio (CMRR): The device offers a high CMRR, typically 100 dB at DC, which ensures that common-mode noise does not interfere with the accurate measurement of the thermocouple signal.
* Single Supply Operation: This allows for easy integration into systems with a single supply voltage, which is common in many portable and embedded systems.

## Applications

The AD8495ARMZ-R7 is widely used in various applications where precise temperature measurements are required:

* Industrial Temperature Sensing: Used in systems that monitor and control industrial processes, such as furnaces, ovens, and kilns, where precise temperature control is vital.
* Consumer Electronics: Found in devices that require temperature monitoring for safety, such as electric heaters, air conditioners, and appliances.
* Automotive: Used in automotive temperature monitoring systems, including engine control units (ECUs), exhaust gas temperature monitoring, and cabin temperature regulation.
* Medical Devices: Essential for applications such as thermometry in medical equipment, where high-accuracy temperature measurements are critical.
* HVAC Systems: Employed in heating, ventilation, and air conditioning systems for accurate air temperature measurements.

## Power Supply and Temperature Range

* Operating Voltage: 2.7V to 40V, ensuring the amplifier works across a wide range of power systems, from low-voltage battery systems to higher-voltage industrial applications.
* Operating Temperature Range: -40°C to +125°C, making it suitable for a wide variety of environments, including those that require operation in harsh or high-temperature conditions.

## Conclusion

The Analog Devices AD8495ARMZ-R7 is a high-performance thermocouple amplifier with precision, low power consumption, and accuracy in temperature measurement. It is specifically designed to work with K-type thermocouples but can be adapted for use with other thermocouple types as well. With its low offset voltage, low noise, and high CMRR, it provides highly reliable temperature measurements for a wide range of industrial, consumer, automotive, and medical applications. Its compact form factor and low power requirements make it an excellent choice for embedded and portable systems that need accurate and efficient temperature sensing capabilities.
AD8495ARMZ-R7 Compare Parts
  • AD8495ARMZ-R7 vs AD8497CRMZ
  • AD8495ARMZ-R7 vs AD8497ARMZ-R7
  • AD8495ARMZ-R7 vs AD8497ARMZ
  • AD8495ARMZ-R7 vs AD8496CRMZ-R7
  • AD8495ARMZ-R7 vs AD8496CRMZ
  • AD8495ARMZ-R7 vs AD8496ARMZ-R7
  • AD8495ARMZ-R7 vs AD8496ARMZ
  • AD8495ARMZ-R7 vs AD8495CRMZ-R7
  • AD8495ARMZ-R7 vs AD8495CRMZ
  • AD8495ARMZ-R7 vs AD8495ARMZ
  • AD8495ARMZ-R7 vs AD8494CRMZ-R7
  • AD8495ARMZ-R7 vs AD8494CRMZ
  • AD8495ARMZ-R7 vs AD8494ARMZ-R7
  • AD8495ARMZ-R7 vs AD8494ARMZ
  • AD8495ARMZ-R7 vs AD80066KRSZ
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.