AD9662ARQZ-REEL7
AD9662ARQZ-REEL7
Obsolete
Description:  IC LASER DIODE DRIVER 3CH 16QSOP
Manufacturer:  Analog Devices
History Price: Obsolete
In Stock: 24400
AD9662ARQZ-REEL7 Specification
Specification
Part No
AD9662ARQZ-REEL7
Category
PMIC - Laser Drivers
Manufacturer
Analog Devices
Series
-
Packaging
Cut Tape (CT)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Laser Diode Driver (CD/DVD)
Data Rate
-
Number of Channels
3
Voltage - Supply
4.5V ~ 5.5V
Current - Supply
-
Current - Modulation
-
Current - Bias
-
Operating Temperature
0 ℃ ~ 85 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
Mounting Type
Surface Mount
AD9662ARQZ-REEL7 PDF Datasheet
AD9662ARQZ-REEL7 Related Parts
AD9660KR
AD9660KR
Analog Devices
IC LASER DIODE DRIVER 28-SOIC
AD9660KR-REEL
AD9660KR-REEL
Analog Devices
IC LASER DIODE DRIVER 28-SOIC
AD9664ACPDNZ-REEL7
AD9664ACPDNZ-REEL7
Analog Devices
IC LASER DRVR 4CHAN 5.5V 32LFCSP
AD9665ACPZ-REEL
AD9665ACPZ-REEL
Analog Devices
IC LASER DRVR 5.5V 32LFCSP
AD9665ACPZ-REEL7
AD9665ACPZ-REEL7
Analog Devices
IC LASER DRVR 5.5V 32LFCSP
AD9668ACPZ-R7
AD9668ACPZ-R7
Analog Devices
IC LDD 4CH LVDS DUAL OUT 32LFCSP
AD9662ARQZ-REEL7 Compare Parts
  • AD9662ARQZ-REEL7 vs AD9665ACPZ-REEL7
  • AD9662ARQZ-REEL7 vs AD9665ACPZ-REEL
  • AD9662ARQZ-REEL7 vs AD9664ACPDNZ-REEL7
  • AD9662ARQZ-REEL7 vs AD9660KR-REEL
  • AD9662ARQZ-REEL7 vs AD9660KR
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.