AD9665ACPZ-REEL7
AD9665ACPZ-REEL7
Active
Description:  IC LASER DRVR 5.5V 32LFCSP
Manufacturer:  Analog Devices
History Price: $12.40000
In Stock: 23600
AD9665ACPZ-REEL7 Specification
Specification
Part No
AD9665ACPZ-REEL7
Category
PMIC - Laser Drivers
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Laser Diode Driver (CD/DVD)
Data Rate
-
Number of Channels
4
Voltage - Supply
4.5V ~ 5.5V
Current - Supply
-
Current - Modulation
-
Current - Bias
-
Operating Temperature
-
Package / Case
32-VFQFN Exposed Pad, CSP
Supplier Device Package
32-LFCSP-VQ (5x5)
Mounting Type
Surface Mount
AD9665ACPZ-REEL7 PDF Datasheet
AD9665ACPZ-REEL7 Related Parts
AD9660KR
AD9660KR
Analog Devices
IC LASER DIODE DRIVER 28-SOIC
AD9660KR-REEL
AD9660KR-REEL
Analog Devices
IC LASER DIODE DRIVER 28-SOIC
AD9662ARQZ-REEL7
AD9662ARQZ-REEL7
Analog Devices
IC LASER DIODE DRIVER 3CH 16QSOP
AD9664ACPDNZ-REEL7
AD9664ACPDNZ-REEL7
Analog Devices
IC LASER DRVR 4CHAN 5.5V 32LFCSP
AD9665ACPZ-REEL
AD9665ACPZ-REEL
Analog Devices
IC LASER DRVR 5.5V 32LFCSP
AD9668ACPZ-R7
AD9668ACPZ-R7
Analog Devices
IC LDD 4CH LVDS DUAL OUT 32LFCSP
AD9665ACPZ-REEL7 Description
Overview of Analog Devices AD9665ACPZ-REEL7

The Analog Devices AD9665ACPZ-REEL7 is a high-performance, dual-channel, 12-bit analog-to-digital converter (ADC) designed for applications requiring high-speed data acquisition and processing. This device is particularly suitable for use in communications, instrumentation, and industrial applications where precision and speed are critical. The AD9665 offers a combination of high resolution, low power consumption, and a wide input bandwidth, making it an ideal choice for modern electronic systems.

Key Specifications

- Resolution: 12 bits
- Sampling Rate: Up to 65 MSPS (Mega Samples Per Second)
- Input Voltage Range: 0 V to 2 V (differential input)
- Power Supply Voltage: 3.0 V to 3.6 V
- Power Consumption: 150 mW (typical)
- Package Type: LFCSP (Lead Frame Chip Scale Package), 32-lead
- Temperature Range: -40°C to +85°C

Performance Characteristics

The AD9665ACPZ-REEL7 features a 12-bit resolution, which allows for precise representation of analog signals. With a maximum sampling rate of 65 MSPS, it can effectively capture high-frequency signals, making it suitable for applications such as video processing and high-speed data acquisition systems. The device's input voltage range of 0 V to 2 V (differential) enables it to interface with a variety of signal sources.

Power Efficiency

Operating with a power supply voltage of 3.0 V to 3.6 V, the AD9665 is designed for low power consumption, typically consuming around 150 mW. This low power requirement is particularly beneficial in battery-operated devices and applications where thermal management is a concern. The efficient design helps extend battery life and reduces the need for extensive cooling solutions.

Input and Output Features

The AD9665 supports differential input signals, which helps to minimize noise and improve signal integrity. The device features a high-speed serial output interface, allowing for easy integration with digital signal processors (DSPs) and microcontrollers. The output data format is compatible with various digital systems, facilitating seamless data transfer and processing.

Dynamic Performance

The AD9665 exhibits excellent dynamic performance, characterized by low total harmonic distortion (THD) and high signal-to-noise ratio (SNR). This performance is crucial for applications requiring high fidelity in signal reproduction, such as audio processing and communications. The device's high linearity ensures accurate representation of the input signal across its entire range.

Applications

The AD9665ACPZ-REEL7 is suitable for a wide range of applications, including:

- Communications: Used in wireless and wired communication systems for data transmission and reception.
- Instrumentation: Ideal for measurement and control systems requiring precise analog signal conversion.
- Industrial Automation: Employed in process control and monitoring systems where accurate data acquisition is essential.
- Medical Devices: Suitable for medical imaging and diagnostic equipment that requires high-resolution data conversion.

Development Support

Analog Devices provides extensive support for the AD9665, including:

- Datasheets: Detailed datasheets offer comprehensive specifications, electrical characteristics, and application guidelines.
- Evaluation Boards: Available evaluation boards allow engineers to test the performance of the AD9665 in real-world scenarios.
- Design Tools: Analog Devices offers simulation tools and design resources to assist engineers in optimizing their designs and integrating the ADC into their systems.

In summary, the Analog Devices AD9665ACPZ-REEL7 is a high-performance, dual-channel ADC that combines high resolution, fast sampling rates, and low power consumption. Its versatility and robust performance make it an excellent choice for a variety of applications in communications, instrumentation, and industrial automation.
AD9665ACPZ-REEL7 Compare Parts
  • AD9665ACPZ-REEL7 vs AD9665ACPZ-REEL
  • AD9665ACPZ-REEL7 vs AD9664ACPDNZ-REEL7
  • AD9665ACPZ-REEL7 vs AD9662ARQZ-REEL7
  • AD9665ACPZ-REEL7 vs AD9660KR-REEL
  • AD9665ACPZ-REEL7 vs AD9660KR
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.