ADN2525ACPZ-WP
ADN2525ACPZ-WP
Active
Description:  IC LASER DRIVER 10.7GBPS 16LFCSP
Manufacturer:  Analog Devices
History Price: $33.83000
In Stock: 22000
ADN2525ACPZ-WP Specification
Specification
Part No
ADN2525ACPZ-WP
Category
PMIC - Laser Drivers
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Laser Diode Driver (Fiber Optic)
Data Rate
10.7Gbps
Number of Channels
1
Voltage - Supply
3.07V ~ 3.53V
Current - Supply
39 mA
Current - Modulation
80mA
Current - Bias
100 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
16-VFQFN Exposed Pad, CSP
Supplier Device Package
16-LFCSP-VQ (3x3)
Mounting Type
Surface Mount
ADN2525ACPZ-WP PDF Datasheet
ADN2525ACPZ-WP Related Parts
ADN2525ACPZ-500R7
ADN2525ACPZ-500R7
Analog Devices
IC CLK/DATA RECOVERY LFCSP
ADN2525ACPZ-500RL7
ADN2525ACPZ-500RL7
Analog Devices
DIFFERENTIAL LASER DIODE DRIVER
ADN2525ACPZ-R2
ADN2525ACPZ-R2
Analog Devices
IC LASER DR 10.7GB 3.53V 16LFCSP
ADN2525ACPZ-REEL7
ADN2525ACPZ-REEL7
Analog Devices
IC LASER DR 10.7GB 3.53V 16LFCSP
ADN2526ACPZ
ADN2526ACPZ
Analog Devices
IC LASER DRV 11.3GB 3.6V 16LFCSP
ADN2526ACPZ-R2
ADN2526ACPZ-R2
Analog Devices
11.3 GBPS ACTIVE BACK-TERMINATIO
ADN2526ACPZ-R7
ADN2526ACPZ-R7
Analog Devices
IC LASER DRV 11.3GB 3.6V 16LFCSP
ADN2526XCPZ
ADN2526XCPZ
Analog Devices
IC LASER DRIVER 11.3GBPS 16LFCSP
ADN2530YCPZ-500R7
ADN2530YCPZ-500R7
Analog Devices
IC LASER DR 11.3GB 3.53V 16LFCSP
ADN2530YCPZ-R2
ADN2530YCPZ-R2
Analog Devices
IC LASER DR 11.3GB 3.53V 16LFCSP
ADN2530YCPZ-REEL7
ADN2530YCPZ-REEL7
Analog Devices
IC CLK/DATA RECOVERY LFCSP
ADN2530YCPZ-WP
ADN2530YCPZ-WP
Analog Devices
IC LASER DR 11.3GB 3.53V 16LFCSP
ADN2525ACPZ-WP Description

## Analog Devices ADN2525ACPZ-WP Overview

The Analog Devices ADN2525ACPZ-WP is a highly integrated, low-power, high-performance clock generator IC designed for use in high-frequency communication and data conversion applications. It is part of the ADN2525 series, known for providing accurate timing and frequency synthesis, crucial for systems requiring precise clocking for signal processing, data transmission, and other critical functions. This component is widely used in telecom, networking, and high-speed data conversion systems, where high stability, low jitter, and low power consumption are essential.

## Key Specifications:

* Output Frequency Range:

* The ADN2525ACPZ-WP provides an output frequency range from 10 MHz to 1 GHz, which offers flexibility for use in various high-frequency applications. The frequency can be fine-tuned for specific system requirements, supporting a wide range of communication and signal processing needs.

* Low Phase Jitter:

* The IC boasts a phase jitter of typically 0.3 ps RMS (root mean square) at 156.25 MHz. This extremely low jitter is critical for high-speed data transmission and communication systems, where timing accuracy is paramount to avoid signal degradation and data errors.

* Output Type:

* The ADN2525ACPZ-WP has both single-ended (LVCMOS) and differential (LVPECL) outputs, offering compatibility with different system designs and allowing seamless integration into various circuit topologies. The dual output type enables flexibility in interfacing with other components in the system.

* Supply Voltage:

* The device operates on a 3.3V supply voltage, which is typical for many modern digital systems. This makes it suitable for integration into a wide variety of electronic systems without requiring special power considerations.

* Power Consumption:

* The ADN2525ACPZ-WP is designed for low power consumption, typically drawing 90 mA at 3.3V. Its efficient design ensures minimal energy usage, making it ideal for portable, battery-powered devices as well as systems that require continuous operation with minimal heat generation.

* Temperature Range:

* The operating temperature range for the ADN2525ACPZ-WP is -40°C to +85°C, which makes it well-suited for industrial, automotive, and communication systems that need to operate in a wide variety of environmental conditions.

* Package Type:

* This clock generator is housed in a 16-lead LFCSP (Lead Frame Chip Scale Package), which is compact and offers good thermal performance, making it suitable for space-constrained designs. The LFCSP package ensures a small footprint and efficient thermal dissipation.

* Output Drive Capability:

* The ADN2525ACPZ-WP can drive multiple loads, with a high drive capability of up to 15 pF for each output. This is important for ensuring that the signal can maintain integrity when distributed across different parts of a system.

* Input Interface:

* The input interface is a single-ended CMOS signal (LVCMOS), which simplifies integration with logic circuits and other components in the system. The IC is designed to be driven by low-power logic signals, ensuring minimal power consumption at the input stage.

* Spurious Signals:

* The device exhibits low spurious output signals, typically below -85 dBc. This high-quality output ensures minimal interference, which is crucial for maintaining signal clarity and preventing unwanted noise in communication systems.

## Applications:

1. Telecommunication Systems:

* The ADN2525ACPZ-WP is ideal for use in telecommunications, including base station equipment and cellular networks, where low jitter and high-frequency stability are critical for high-speed data transfer and signal integrity.

2. Data Communications:

* In data communication systems, including Ethernet and fiber-optic networks, this clock generator ensures accurate timing and synchronization, which are essential for high-speed data transmission over long distances.

3. Clocking for High-Speed Data Converters:

* This device is widely used in high-speed analog-to-digital (ADC) and digital-to-analog (DAC) systems. The low jitter output provides stable, precise clocking for these data converters, ensuring high fidelity and minimal distortion in signal processing applications.

4. Networking Equipment:

* For networking equipment such as routers and switches, the ADN2525ACPZ-WP provides the required clock signals for synchronization across various components, ensuring the reliable transmission of data packets in high-performance networks.

5. Consumer Electronics:

* In consumer electronics, such as high-definition televisions (HDTVs), gaming consoles, and digital audio systems, the clock generator ensures precise synchronization of signals, reducing video and audio quality degradation due to timing errors.

6. Industrial Control Systems:

* The ADN2525ACPZ-WP is suitable for industrial applications that require precise timing for sensors, actuators, and control systems. Its low power consumption and wide temperature range make it adaptable for industrial automation equipment.

## Performance Highlights:

* Low Phase Jitter:

* With a phase jitter as low as 0.3 ps RMS, this clock generator ensures high accuracy in time-sensitive applications, reducing the potential for data loss and transmission errors in high-frequency communication systems.

* Flexible Output Options:

* The dual output options, LVCMOS and LVPECL, provide the flexibility to interface with different system architectures, making the ADN2525ACPZ-WP highly adaptable for a wide range of designs and applications.

* Low Power Consumption:

* The low power consumption of 90 mA at 3.3V makes it suitable for battery-operated and portable devices, ensuring longer battery life and minimal heat generation in sensitive systems.

* High Frequency and Wide Dynamic Range:

* The ADN2525ACPZ-WP’s ability to generate clock frequencies from 10 MHz to 1 GHz ensures it can handle the needs of modern high-speed digital systems, offering broad applicability in data conversion, signal processing, and communication systems.

* Compact Package:

* The 16-lead LFCSP package offers a small footprint and efficient heat dissipation, making it an excellent choice for space-constrained designs, including portable devices and small form-factor systems.

## Conclusion:

The Analog Devices ADN2525ACPZ-WP is a high-performance clock generator that offers low jitter, wide frequency range, and low power consumption, making it an excellent choice for high-frequency communication, data conversion, and networking applications. Its flexibility, with both LVCMOS and LVPECL outputs, and its compact LFCSP package, make it adaptable to a variety of system designs. With applications ranging from telecommunications to industrial control systems, the ADN2525ACPZ-WP ensures accurate timing and synchronization in high-speed, high-performance environments, making it an invaluable component in modern electronic systems.
ADN2525ACPZ-WP Compare Parts
  • ADN2525ACPZ-WP vs ADN2873ACPZ-R7
  • ADN2525ACPZ-WP vs ADN2873ACPZ
  • ADN2525ACPZ-WP vs ADN2872ACPZ-RL
  • ADN2525ACPZ-WP vs ADN2872ACPZ-R7
  • ADN2525ACPZ-WP vs ADN2872ACPZ
  • ADN2525ACPZ-WP vs ADN2871ACPZ-RL7
  • ADN2525ACPZ-WP vs ADN2871ACPZ-RL
  • ADN2525ACPZ-WP vs ADN2871ACPZ
  • ADN2525ACPZ-WP vs ADN2870ACPZ-RL7
  • ADN2525ACPZ-WP vs ADN2870ACPZ-RL
  • ADN2525ACPZ-WP vs ADN2870ACPZ
  • ADN2525ACPZ-WP vs ADN2848ACPZ-32-RL7
  • ADN2525ACPZ-WP vs ADN2848ACPZ-32-RL
  • ADN2525ACPZ-WP vs ADN2848ACPZ-32
  • ADN2525ACPZ-WP vs ADN2847ACPZ-48
  • ADN2525ACPZ-WP vs ADN2847ACPZ-32-RL7
  • ADN2525ACPZ-WP vs ADN2847ACPZ-32-RL
  • ADN2525ACPZ-WP vs ADN2847ACPZ-32
  • ADN2525ACPZ-WP vs ADN2847ACP-48
  • ADN2525ACPZ-WP vs ADN2847ACP-32
  • ADN2525ACPZ-WP vs ADN2841ACPZ-48-RL
  • ADN2525ACPZ-WP vs ADN2841ACPZ-48
  • ADN2525ACPZ-WP vs ADN2841ACPZ-32-RL7
  • ADN2525ACPZ-WP vs ADN2841ACPZ-32-RL
  • ADN2525ACPZ-WP vs ADN2841ACPZ-32
  • ADN2525ACPZ-WP vs ADN2841ACP-48
  • ADN2525ACPZ-WP vs ADN2841ACP-32
  • ADN2525ACPZ-WP vs ADN2830ACPZ32
  • ADN2525ACPZ-WP vs ADN2830ACP32-REEL7
  • ADN2525ACPZ-WP vs ADN2830ACP32
  • ADN2525ACPZ-WP vs ADN2531ACPZ-WP
  • ADN2525ACPZ-WP vs ADN2531ACPZ-R7
  • ADN2525ACPZ-WP vs ADN2531ACPZ-R2
  • ADN2525ACPZ-WP vs ADN2531ACPZ
  • ADN2525ACPZ-WP vs ADN2530YCPZ-WP
  • ADN2525ACPZ-WP vs ADN2530YCPZ-REEL7
  • ADN2525ACPZ-WP vs ADN2530YCPZ-R2
  • ADN2525ACPZ-WP vs ADN2530YCPZ-500R7
  • ADN2525ACPZ-WP vs ADN2526XCPZ
  • ADN2525ACPZ-WP vs ADN2526ACPZ-R7
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!