ADN2530YCPZ-R2
ADN2530YCPZ-R2
Obsolete
Description:  IC LASER DR 11.3GB 3.53V 16LFCSP
Manufacturer:  Analog Devices
History Price: $24.78000
In Stock: 20400
ADN2530YCPZ-R2 Specification
Specification
Part No
ADN2530YCPZ-R2
Category
PMIC - Laser Drivers
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Laser Diode Driver (Fiber Optic)
Data Rate
11.3Gbps
Number of Channels
1
Voltage - Supply
3.07V ~ 3.53V
Current - Supply
27 mA
Current - Modulation
23mA
Current - Bias
25 mA
Operating Temperature
-40 ℃ ~ 100 ℃
Package / Case
16-WFQFN Exposed Pad, CSP
Supplier Device Package
16-LFCSP-WQ (3x3)
Mounting Type
Surface Mount
ADN2530YCPZ-R2 PDF Datasheet
ADN2530YCPZ-R2 Related Parts
ADN2525ACPZ-500R7
ADN2525ACPZ-500R7
Analog Devices
IC CLK/DATA RECOVERY LFCSP
ADN2525ACPZ-500RL7
ADN2525ACPZ-500RL7
Analog Devices
DIFFERENTIAL LASER DIODE DRIVER
ADN2525ACPZ-R2
ADN2525ACPZ-R2
Analog Devices
IC LASER DR 10.7GB 3.53V 16LFCSP
ADN2525ACPZ-REEL7
ADN2525ACPZ-REEL7
Analog Devices
IC LASER DR 10.7GB 3.53V 16LFCSP
ADN2525ACPZ-WP
ADN2525ACPZ-WP
Analog Devices
IC LASER DRIVER 10.7GBPS 16LFCSP
ADN2526ACPZ
ADN2526ACPZ
Analog Devices
IC LASER DRV 11.3GB 3.6V 16LFCSP
ADN2526ACPZ-R2
ADN2526ACPZ-R2
Analog Devices
11.3 GBPS ACTIVE BACK-TERMINATIO
ADN2526ACPZ-R7
ADN2526ACPZ-R7
Analog Devices
IC LASER DRV 11.3GB 3.6V 16LFCSP
ADN2526XCPZ
ADN2526XCPZ
Analog Devices
IC LASER DRIVER 11.3GBPS 16LFCSP
ADN2530YCPZ-500R7
ADN2530YCPZ-500R7
Analog Devices
IC LASER DR 11.3GB 3.53V 16LFCSP
ADN2530YCPZ-REEL7
ADN2530YCPZ-REEL7
Analog Devices
IC CLK/DATA RECOVERY LFCSP
ADN2530YCPZ-WP
ADN2530YCPZ-WP
Analog Devices
IC LASER DR 11.3GB 3.53V 16LFCSP
ADN2530YCPZ-R2 Description
Overview of Analog Devices ADN2530YCPZ-R2

The Analog Devices ADN2530YCPZ-R2 is a high-speed, low-power, programmable gain amplifier (PGA) specifically designed for precision signal conditioning applications. It combines low noise, wide bandwidth, and excellent linearity with digitally controlled gain settings, making it suitable for use in instrumentation, data acquisition systems, and sensor interfaces where accurate amplification of low-level signals is critical.

Key Features

* Programmable gain with multiple selectable gain settings controlled via digital inputs.
* Wide bandwidth supporting high-frequency signals up to several MHz.
* Low input-referred noise for preserving signal integrity in sensitive applications.
* High linearity with low distortion and excellent harmonic performance.
* Single-supply operation, compatible with low voltage systems.
* Fast settling time to support rapid signal changes.
* Low power consumption, suitable for portable and battery-powered devices.
* Internal offset voltage adjustment and temperature compensation for enhanced accuracy.
* Available in a compact surface-mount package suitable for automated assembly.

Electrical and Performance Specifications

* Gain Range: Programmable gains from 1 to 32 in discrete steps, typically selectable via digital control pins or serial interface.
* Bandwidth: Wide bandwidth typically around 10 MHz at unity gain, decreasing as gain increases but still supporting several MHz at higher gains.
* Input-Referred Noise: Very low noise density, approximately a few nV/√Hz at low frequencies, enabling precise amplification of small signals.
* Total Harmonic Distortion (THD): Typically better than -90 dB at moderate frequencies and gains, ensuring signal fidelity.
* Input Voltage Range: Rail-to-rail input stage allowing input signals close to supply rails.
* Output Voltage Swing: Rail-to-rail output swing for maximum dynamic range.
* Supply Voltage: Operates typically from 2.7 V to 5.5 V single supply.
* Quiescent Current: Low power dissipation, typically in the range of a few milliamps.

Digital Interface and Control

* Gain Control: Gain programmable through digital input pins or serial digital interface, providing flexibility in real-time adjustment.
* Logic Levels: Compatible with standard CMOS/TTL logic levels for easy integration with microcontrollers or DSPs.
* Fast Switching: Gain changes executed quickly with minimal transient glitches, facilitating dynamic signal conditioning.

Mechanical and Packaging Details

* Package Type: Available in a compact 16-lead LFCSP (Lead Frame Chip Scale Package) or similar small-outline package.
* Package Dimensions: Small footprint supporting high-density PCB designs.
* Mounting Style: Surface-mount device compatible with standard reflow soldering processes.
* Thermal Characteristics: Designed for efficient thermal dissipation within typical operating ranges.

Functional Description

The ADN2530YCPZ-R2 operates as a low-noise amplifier with digitally selectable gain, allowing the user to optimize the amplification factor depending on signal amplitude and system requirements. It incorporates precision input stages, offset correction, and temperature compensation to maintain consistent performance across varying environmental conditions. The device’s rail-to-rail input/output capability ensures maximal dynamic range and compatibility with low-voltage power supplies common in modern electronics.

Typical Applications

* Precision data acquisition systems requiring accurate signal amplification.
* Sensor signal conditioning in medical devices, industrial instrumentation, and automotive systems.
* Communication systems for low-noise RF and baseband signal amplification.
* Audio and acoustic signal processing where low distortion is critical.
* Portable and battery-operated devices demanding low power and high performance.

Reliability and Compliance

* Operating Temperature Range: Typically from -40°C to +85°C, suitable for industrial and commercial applications.
* Reliability: Manufactured to meet rigorous quality and reliability standards for professional electronics.
* Environmental Compliance: RoHS and REACH compliant, ensuring reduced hazardous substances.
* Electrostatic Discharge (ESD) Protection: Built-in protection to enhance device robustness.

Summary

The Analog Devices ADN2530YCPZ-R2 is a versatile, high-performance programmable gain amplifier that combines low noise, wide bandwidth, and precise digital gain control in a compact package. Its capabilities make it an excellent choice for applications demanding precise, low-distortion signal amplification under varying environmental and operating conditions. With efficient power usage and flexible digital interface options, it fits seamlessly into modern instrumentation, sensor, and communication systems requiring adaptable and reliable signal conditioning.
ADN2530YCPZ-R2 Compare Parts
  • ADN2530YCPZ-R2 vs ADN2873ACPZ-R7
  • ADN2530YCPZ-R2 vs ADN2873ACPZ
  • ADN2530YCPZ-R2 vs ADN2872ACPZ-RL
  • ADN2530YCPZ-R2 vs ADN2872ACPZ-R7
  • ADN2530YCPZ-R2 vs ADN2872ACPZ
  • ADN2530YCPZ-R2 vs ADN2871ACPZ-RL7
  • ADN2530YCPZ-R2 vs ADN2871ACPZ-RL
  • ADN2530YCPZ-R2 vs ADN2871ACPZ
  • ADN2530YCPZ-R2 vs ADN2870ACPZ-RL7
  • ADN2530YCPZ-R2 vs ADN2870ACPZ-RL
  • ADN2530YCPZ-R2 vs ADN2870ACPZ
  • ADN2530YCPZ-R2 vs ADN2848ACPZ-32-RL7
  • ADN2530YCPZ-R2 vs ADN2848ACPZ-32-RL
  • ADN2530YCPZ-R2 vs ADN2848ACPZ-32
  • ADN2530YCPZ-R2 vs ADN2847ACPZ-48
  • ADN2530YCPZ-R2 vs ADN2847ACPZ-32-RL7
  • ADN2530YCPZ-R2 vs ADN2847ACPZ-32-RL
  • ADN2530YCPZ-R2 vs ADN2847ACPZ-32
  • ADN2530YCPZ-R2 vs ADN2847ACP-48
  • ADN2530YCPZ-R2 vs ADN2847ACP-32
  • ADN2530YCPZ-R2 vs ADN2841ACPZ-48-RL
  • ADN2530YCPZ-R2 vs ADN2841ACPZ-48
  • ADN2530YCPZ-R2 vs ADN2841ACPZ-32-RL7
  • ADN2530YCPZ-R2 vs ADN2841ACPZ-32-RL
  • ADN2530YCPZ-R2 vs ADN2841ACPZ-32
  • ADN2530YCPZ-R2 vs ADN2841ACP-48
  • ADN2530YCPZ-R2 vs ADN2841ACP-32
  • ADN2530YCPZ-R2 vs ADN2830ACPZ32
  • ADN2530YCPZ-R2 vs ADN2830ACP32-REEL7
  • ADN2530YCPZ-R2 vs ADN2830ACP32
  • ADN2530YCPZ-R2 vs ADN2531ACPZ-WP
  • ADN2530YCPZ-R2 vs ADN2531ACPZ-R7
  • ADN2530YCPZ-R2 vs ADN2531ACPZ-R2
  • ADN2530YCPZ-R2 vs ADN2531ACPZ
  • ADN2530YCPZ-R2 vs ADN2530YCPZ-WP
  • ADN2530YCPZ-R2 vs ADN2530YCPZ-REEL7
  • ADN2530YCPZ-R2 vs ADN2530YCPZ-500R7
  • ADN2530YCPZ-R2 vs ADN2526XCPZ
  • ADN2530YCPZ-R2 vs ADN2526ACPZ-R7
  • ADN2530YCPZ-R2 vs ADN2526ACPZ-R2
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!