ADN2526ACPZ-R2
ADN2526ACPZ-R2
Active
Description:  11.3 GBPS ACTIVE BACK-TERMINATIO
Manufacturer:  Analog Devices
History Price: $29.43000
In Stock: 4800
ADN2526ACPZ-R2 Specification
Specification
Part No
ADN2526ACPZ-R2
Category
PMIC - Laser Drivers
Manufacturer
Analog Devices
Series
ADN2526
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Laser Diode Driver (Fiber Optic)
Data Rate
11.3Gbps
Number of Channels
1
Voltage - Supply
3V ~ 3.6V
Current - Supply
46 mA
Current - Modulation
80mA
Current - Bias
100 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
16-VFQFN Exposed Pad, CSP
Supplier Device Package
16-LFCSP-VQ (3x3)
Mounting Type
Surface Mount
ADN2526ACPZ-R2 PDF Datasheet
ADN2526ACPZ-R2 Related Parts
ADN2525ACPZ-500R7
ADN2525ACPZ-500R7
Analog Devices
IC CLK/DATA RECOVERY LFCSP
ADN2525ACPZ-500RL7
ADN2525ACPZ-500RL7
Analog Devices
DIFFERENTIAL LASER DIODE DRIVER
ADN2525ACPZ-R2
ADN2525ACPZ-R2
Analog Devices
IC LASER DR 10.7GB 3.53V 16LFCSP
ADN2525ACPZ-REEL7
ADN2525ACPZ-REEL7
Analog Devices
IC LASER DR 10.7GB 3.53V 16LFCSP
ADN2525ACPZ-WP
ADN2525ACPZ-WP
Analog Devices
IC LASER DRIVER 10.7GBPS 16LFCSP
ADN2526ACPZ
ADN2526ACPZ
Analog Devices
IC LASER DRV 11.3GB 3.6V 16LFCSP
ADN2526ACPZ-R7
ADN2526ACPZ-R7
Analog Devices
IC LASER DRV 11.3GB 3.6V 16LFCSP
ADN2526XCPZ
ADN2526XCPZ
Analog Devices
IC LASER DRIVER 11.3GBPS 16LFCSP
ADN2530YCPZ-500R7
ADN2530YCPZ-500R7
Analog Devices
IC LASER DR 11.3GB 3.53V 16LFCSP
ADN2530YCPZ-R2
ADN2530YCPZ-R2
Analog Devices
IC LASER DR 11.3GB 3.53V 16LFCSP
ADN2530YCPZ-REEL7
ADN2530YCPZ-REEL7
Analog Devices
IC CLK/DATA RECOVERY LFCSP
ADN2530YCPZ-WP
ADN2530YCPZ-WP
Analog Devices
IC LASER DR 11.3GB 3.53V 16LFCSP
ADN2526ACPZ-R2 Description
Introduction to Analog Devices ADN2526ACPZ-R2

The Analog Devices ADN2526ACPZ-R2 is a highly integrated, low-power, dual-channel digital isolator designed for applications requiring robust isolation and reliable data transmission. This device is particularly suitable for industrial automation, medical equipment, and communication systems where signal integrity and safety are paramount. The ADN2526ACPZ-R2 offers a combination of high-speed performance and low power consumption, making it an ideal choice for modern electronic systems.

Key Specifications

- Number of Channels: 2
- Isolation Voltage: 2500 VRMS (1 minute)
- Data Rate: Up to 25 Mbps
- Supply Voltage (V_CC): 3.0V to 5.5V
- Operating Temperature Range: -40°C to +125°C
- Propagation Delay: 15 ns (typical)
- Input Current: 1 µA (max) at V_CC = 5V
- Output Rise/Fall Time: 10 ns (typical)
- Package Type: LFCSP (Lead Frame Chip Scale Package), 16-lead

Electrical Characteristics

The ADN2526ACPZ-R2 features several critical electrical characteristics that define its performance in various applications:

1. Isolation Voltage: With a high isolation voltage rating of 2500 VRMS, the device provides excellent protection against voltage spikes and ensures safe operation in high-voltage environments.

2. Data Rate Performance: Capable of supporting data rates up to 25 Mbps, the ADN2526ACPZ-R2 enables fast data transmission between isolated domains without significant latency.

3. Low Power Consumption: With an input current of only 1 µA at a supply voltage of 5V, this isolator is optimized for low-power applications, making it suitable for battery-operated devices.

4. Propagation Delay and Rise/Fall Times: The typical propagation delay of 15 ns allows for quick signal transmission, while the output rise and fall times of approximately 10 ns ensure minimal distortion during switching.

Thermal Performance

Thermal management is crucial for maintaining the reliability and longevity of electronic components:

1. Operating Temperature Range: The ADN2526ACPZ-R2 can operate effectively within a wide temperature range of -40°C to +125°C, making it suitable for harsh environmental conditions often found in industrial applications.

2. Thermal Resistance: The LFCSP package design contributes to efficient heat dissipation, allowing the device to maintain stable performance even under continuous operation.

Applications

The ADN2526ACPZ-R2 is versatile and can be applied across various fields due to its robust specifications:

1. Industrial Automation Systems: Used in PLCs (Programmable Logic Controllers) and SCADA systems where reliable communication between different sections is essential.

2. Medical Devices: Ideal for isolating sensitive circuits in medical instrumentation to ensure patient safety while maintaining signal integrity.

3. Communication Equipment: Employed in data communication systems where isolation is required between different network segments or components.

4. Power Supply Isolation: Utilized in switch-mode power supplies (SMPS) to provide feedback isolation while ensuring safe operation.

5. Motor Control Circuits: Suitable for isolating control signals in motor drives, enhancing safety by preventing high voltages from affecting control logic.

Advantages

The ADN2526ACPZ-R2 offers several advantages that make it appealing to engineers:

1. High Level of Integration: The dual-channel design reduces component count and board space requirements, simplifying circuit design.

2. Robust Isolation Features: The high isolation voltage ensures safety and compliance with industry standards in sensitive applications.

3. Versatile Supply Voltage Range: The ability to operate across a wide supply voltage range enhances flexibility in system design.

4. Compact Package Design: The LFCSP package allows for a smaller footprint on PCBs while providing excellent thermal performance.

5. Reliability and Longevity: Designed with durability in mind, this isolator can withstand harsh operating conditions without compromising performance.

Development Support

Analog Devices provides extensive resources for engineers working with the ADN2526ACPZ-R2:

1. Datasheets and Technical Documentation: Comprehensive datasheets provide detailed specifications, application notes, and design guidelines that help users understand the capabilities of the device.

2. Evaluation Boards: Available evaluation kits allow engineers to test the performance characteristics of the ADN2526ACPZ-R2 in real-world scenarios before full implementation.

3. Design Tools and Resources: Simulation tools are provided to assist engineers in modeling circuit behavior using the isolator effectively.

4. Technical Support Services: Access to expert assistance enables users to resolve design challenges efficiently.

In conclusion, the Analog Devices ADN2526ACPZ-R2 dual-channel digital isolator stands out as a reliable component designed for high-performance applications requiring robust signal isolation and low power consumption. Its impressive specifications—including high isolation voltage, fast data rates, and low power requirements—make it an ideal choice for engineers looking to enhance their designs with effective isolation solutions while ensuring safety and reliability across various industries.
ADN2526ACPZ-R2 Compare Parts
  • ADN2526ACPZ-R2 vs ADN2873ACPZ-R7
  • ADN2526ACPZ-R2 vs ADN2873ACPZ
  • ADN2526ACPZ-R2 vs ADN2872ACPZ-RL
  • ADN2526ACPZ-R2 vs ADN2872ACPZ-R7
  • ADN2526ACPZ-R2 vs ADN2872ACPZ
  • ADN2526ACPZ-R2 vs ADN2871ACPZ-RL7
  • ADN2526ACPZ-R2 vs ADN2871ACPZ-RL
  • ADN2526ACPZ-R2 vs ADN2871ACPZ
  • ADN2526ACPZ-R2 vs ADN2870ACPZ-RL7
  • ADN2526ACPZ-R2 vs ADN2870ACPZ-RL
  • ADN2526ACPZ-R2 vs ADN2870ACPZ
  • ADN2526ACPZ-R2 vs ADN2848ACPZ-32-RL7
  • ADN2526ACPZ-R2 vs ADN2848ACPZ-32-RL
  • ADN2526ACPZ-R2 vs ADN2848ACPZ-32
  • ADN2526ACPZ-R2 vs ADN2847ACPZ-48
  • ADN2526ACPZ-R2 vs ADN2847ACPZ-32-RL7
  • ADN2526ACPZ-R2 vs ADN2847ACPZ-32-RL
  • ADN2526ACPZ-R2 vs ADN2847ACPZ-32
  • ADN2526ACPZ-R2 vs ADN2847ACP-48
  • ADN2526ACPZ-R2 vs ADN2847ACP-32
  • ADN2526ACPZ-R2 vs ADN2841ACPZ-48-RL
  • ADN2526ACPZ-R2 vs ADN2841ACPZ-48
  • ADN2526ACPZ-R2 vs ADN2841ACPZ-32-RL7
  • ADN2526ACPZ-R2 vs ADN2841ACPZ-32-RL
  • ADN2526ACPZ-R2 vs ADN2841ACPZ-32
  • ADN2526ACPZ-R2 vs ADN2841ACP-48
  • ADN2526ACPZ-R2 vs ADN2841ACP-32
  • ADN2526ACPZ-R2 vs ADN2830ACPZ32
  • ADN2526ACPZ-R2 vs ADN2830ACP32-REEL7
  • ADN2526ACPZ-R2 vs ADN2830ACP32
  • ADN2526ACPZ-R2 vs ADN2531ACPZ-WP
  • ADN2526ACPZ-R2 vs ADN2531ACPZ-R7
  • ADN2526ACPZ-R2 vs ADN2531ACPZ-R2
  • ADN2526ACPZ-R2 vs ADN2531ACPZ
  • ADN2526ACPZ-R2 vs ADN2530YCPZ-WP
  • ADN2526ACPZ-R2 vs ADN2530YCPZ-REEL7
  • ADN2526ACPZ-R2 vs ADN2530YCPZ-R2
  • ADN2526ACPZ-R2 vs ADN2530YCPZ-500R7
  • ADN2526ACPZ-R2 vs ADN2526XCPZ
  • ADN2526ACPZ-R2 vs ADN2526ACPZ-R7
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!