DAC900U
DAC900U
Active
Description:  IC DAC 10BIT A-OUT 28SOIC
Manufacturer:  Texas Instruments
Datasheet:   DAC900U Datasheet
History Price: $8.44000
In Stock: 46800
DAC900U Specification
Specification
Part No
DAC900U
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Texas Instruments
Series
SpeedPlus
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
10
Number of D/A Converters
1
Settling Time
30ns (Typ)
Output Type
Current - Unbuffered
Differential Output
Yes
Data Interface
Parallel
Reference Type
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
INL/DNL (LSB)
?.5, ?.3
Architecture
Current Source
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
Mounting Type
Surface Mount
DAC900U PDF Datasheet
DAC900U Related Parts
DAC-08CN
DAC-08CN
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08ED
DAC-08ED
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08EDR2
DAC-08EDR2
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EN
DAC-08EN
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EP
DAC-08EP
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC01FY
DAC01FY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC01HY
DAC01HY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC0800LCM
DAC0800LCM
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCM/NOPB
DAC0800LCM/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX
DAC0800LCMX
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX/NOPB
DAC0800LCMX/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCN
DAC0800LCN
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC900U Compare Parts
  • DAC900U vs DAC9881SRGET
  • DAC900U vs DAC9881SRGER
  • DAC900U vs DAC9881SBRGET
  • DAC900U vs DAC9881SBRGER
  • DAC900U vs DAC91001PFBT
  • DAC900U vs DAC91001PFBR
  • DAC900U vs DAC908U/1K
  • DAC900U vs DAC908U
  • DAC900U vs DAC908E/2K5
  • DAC900U vs DAC908E
  • DAC900U vs DAC904UG4
  • DAC900U vs DAC904U/1K
  • DAC900U vs DAC904U
  • DAC900U vs DAC904E/2K5G4
  • DAC900U vs DAC904E/2K5
  • DAC900U vs DAC904E
  • DAC900U vs DAC902UG4
  • DAC900U vs DAC902U/1K
  • DAC900U vs DAC902U
  • DAC900U vs DAC902EG4
  • DAC900U vs DAC902E/2K5G4
  • DAC900U vs DAC902E/2K5
  • DAC900U vs DAC902E
  • DAC900U vs DAC900U/1K
  • DAC900U vs DAC900TPWRQ1
  • DAC900U vs DAC900E/2K5G4
  • DAC900U vs DAC900E/2K5
  • DAC900U vs DAC900E
  • DAC900U vs DAC8881SRGETG4
  • DAC900U vs DAC8881SRGET
  • DAC900U vs DAC8881SRGER
  • DAC900U vs DAC8871SPWR
  • DAC900U vs DAC8871SPWG4
  • DAC900U vs DAC8871SPW
  • DAC900U vs DAC8871SBPWR
  • DAC900U vs DAC8871SBPWG4
  • DAC900U vs DAC8871SBPW
  • DAC900U vs DAC8841FW
  • DAC900U vs DAC8841FSZ-REEL
  • DAC900U vs DAC8841FSZ
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller