☰
APEFC-D50
APEFC-D50
Obsolete
Description:  CANBUS USB 2.0 MODULE
Manufacturer:  Apacer Memory
Datasheet:   APEFC-D50 Datasheet
History Price: Obsolete
In Stock: 34560
APEFC-D50 Specification
Specification
Part No
APEFC-D50
Category
Interface - Modules
Manufacturer
Apacer Memory
Series
EFC-D
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Protocol
CANbus
Function
-
Interface
USB
Standards
USB 2.0
Voltage - Supply
-
Current - Supply
500 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
Module
Supplier Device Package
Module
APEFC-D50 PDF Datasheet
APEFC-D50 Related Parts
APEFC-G10
APEFC-G10
Apacer Memory
CANBUS USB 2.0 MODULE
APEFC-G30
APEFC-G30
Apacer Memory
CANBUS USB 2.0 MODULE
APEFC-G40
APEFC-G40
Apacer Memory
CANBUS USB 2.0 MODULE
APEFC-G50
APEFC-G50
Apacer Memory
CANBUS USB 2.0 MODULE
APEFC-R10
APEFC-R10
Apacer Memory
CANBUS USB 2.0 MODULE
APEFC-R30
APEFC-R30
Apacer Memory
CANBUS USB 2.0 MODULE
APEFC-R40
APEFC-R40
Apacer Memory
CANBUS USB 2.0 MODULE
APEFC-R50
APEFC-R50
Apacer Memory
CANBUS USB 2.0 MODULE
APEHC-D10
APEHC-D10
Apacer Memory
CANBUS USB 2.0 MODULE
APEHC-D30
APEHC-D30
Apacer Memory
CANBUS USB 2.0 MODULE
APEHC-D40
APEHC-D40
Apacer Memory
CANBUS USB 2.0 MODULE
APEFC-D50 Compare Parts
  • APEFC-D50 vs APEHC-D30
  • APEFC-D50 vs APEHC-D10
  • APEFC-D50 vs APEFC-R50
  • APEFC-D50 vs APEFC-R40
  • APEFC-D50 vs APEFC-R30
  • APEFC-D50 vs APEFC-R10
  • APEFC-D50 vs APEFC-G50
  • APEFC-D50 vs APEFC-G40
  • APEFC-D50 vs APEFC-G30
  • APEFC-D50 vs APEFC-G10
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.