APEFC-G40
APEFC-G40
Obsolete
Description:  CANBUS USB 2.0 MODULE
Manufacturer:  Apacer Memory
Datasheet:   APEFC-G40 Datasheet
History Price: Obsolete
In Stock: 42400
APEFC-G40 Specification
Specification
Part No
APEFC-G40
Category
Interface - Modules
Manufacturer
Apacer Memory
Series
EFC-G
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Protocol
CANbus
Function
-
Interface
USB
Standards
USB 2.0
Voltage - Supply
-
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
Module
Supplier Device Package
Module
APEFC-G40 PDF Datasheet
APEFC-G40 Related Parts
APEFC-D50
APEFC-D50
Apacer Memory
CANBUS USB 2.0 MODULE
APEFC-G10
APEFC-G10
Apacer Memory
CANBUS USB 2.0 MODULE
APEFC-G30
APEFC-G30
Apacer Memory
CANBUS USB 2.0 MODULE
APEFC-G50
APEFC-G50
Apacer Memory
CANBUS USB 2.0 MODULE
APEFC-R10
APEFC-R10
Apacer Memory
CANBUS USB 2.0 MODULE
APEFC-R30
APEFC-R30
Apacer Memory
CANBUS USB 2.0 MODULE
APEFC-R40
APEFC-R40
Apacer Memory
CANBUS USB 2.0 MODULE
APEFC-R50
APEFC-R50
Apacer Memory
CANBUS USB 2.0 MODULE
APEHC-D10
APEHC-D10
Apacer Memory
CANBUS USB 2.0 MODULE
APEHC-D30
APEHC-D30
Apacer Memory
CANBUS USB 2.0 MODULE
APEHC-D40
APEHC-D40
Apacer Memory
CANBUS USB 2.0 MODULE
APEFC-G40 Compare Parts
  • APEFC-G40 vs APEHC-D30
  • APEFC-G40 vs APEHC-D10
  • APEFC-G40 vs APEFC-R50
  • APEFC-G40 vs APEFC-R40
  • APEFC-G40 vs APEFC-R30
  • APEFC-G40 vs APEFC-R10
  • APEFC-G40 vs APEFC-G50
  • APEFC-G40 vs APEFC-G30
  • APEFC-G40 vs APEFC-G10
  • APEFC-G40 vs APEFC-D50
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.