APEFC-R10
APEFC-R10
Obsolete
Description:  CANBUS USB 2.0 MODULE
Manufacturer:  Apacer Memory
Datasheet:   APEFC-R10 Datasheet
History Price: Obsolete
In Stock: 25200
APEFC-R10 Specification
Specification
Part No
APEFC-R10
Category
Interface - Modules
Manufacturer
Apacer Memory
Series
EFC-R
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Protocol
CANbus
Function
-
Interface
USB
Standards
USB 2.0
Voltage - Supply
-
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
Module
Supplier Device Package
Module
APEFC-R10 PDF Datasheet
APEFC-R10 Related Parts
APEFC-D50
APEFC-D50
Apacer Memory
CANBUS USB 2.0 MODULE
APEFC-G10
APEFC-G10
Apacer Memory
CANBUS USB 2.0 MODULE
APEFC-G30
APEFC-G30
Apacer Memory
CANBUS USB 2.0 MODULE
APEFC-G40
APEFC-G40
Apacer Memory
CANBUS USB 2.0 MODULE
APEFC-G50
APEFC-G50
Apacer Memory
CANBUS USB 2.0 MODULE
APEFC-R30
APEFC-R30
Apacer Memory
CANBUS USB 2.0 MODULE
APEFC-R40
APEFC-R40
Apacer Memory
CANBUS USB 2.0 MODULE
APEFC-R50
APEFC-R50
Apacer Memory
CANBUS USB 2.0 MODULE
APEHC-D10
APEHC-D10
Apacer Memory
CANBUS USB 2.0 MODULE
APEHC-D30
APEHC-D30
Apacer Memory
CANBUS USB 2.0 MODULE
APEHC-D40
APEHC-D40
Apacer Memory
CANBUS USB 2.0 MODULE
APEFC-R10 Description
The Apacer APEFC-R10 is a high-performance embedded flash memory module designed for a variety of applications, particularly in industrial and commercial environments. This memory solution is engineered to provide reliable data storage and retrieval, making it suitable for use in embedded systems, industrial automation, and other applications that require robust memory solutions.

## Key Features:

1. Embedded Flash Memory: The APEFC-R10 utilizes advanced embedded flash technology, which offers non-volatile storage. This means that data is retained even when the power is turned off, making it ideal for applications that require persistent data storage.

2. High Capacity Options: The APEFC-R10 is available in various storage capacities, typically ranging from 4GB to 64GB. This flexibility allows designers to choose the appropriate capacity based on their specific application requirements.

3. Fast Data Transfer Rates: The module is designed to deliver high-speed data transfer rates, which are essential for applications that require quick access to stored data. The APEFC-R10 typically supports read speeds of up to 200 MB/s and write speeds of up to 100 MB/s, enhancing overall system performance.

4. Durability and Reliability: Apacer%27s APEFC-R10 is built to withstand harsh operating conditions. It is designed for high endurance, with a typical program/erase cycle rating of up to 100,000 cycles. This durability makes it suitable for applications that involve frequent data updates.

5. Wide Operating Temperature Range: The APEFC-R10 is rated for operation in a wide temperature range, typically from -40°C to +85°C. This feature ensures reliable performance in extreme environmental conditions, making it ideal for industrial applications.

6. Error Correction Code (ECC): The module incorporates advanced error correction mechanisms to ensure data integrity. ECC helps detect and correct errors that may occur during data storage and retrieval, enhancing the reliability of the memory.

7. Compact Form Factor: The APEFC-R10 is available in a compact form factor, which facilitates easy integration into various circuit designs. Its small size is particularly advantageous in space-constrained applications.

8. Power Efficiency: The APEFC-R10 is designed for low power consumption, making it suitable for battery-operated devices and applications where energy efficiency is a priority.

## Specifications:

- Part Number: APEFC-R10
- Memory Type: Embedded Flash Memory
- Storage Capacity: Options typically range from 4GB to 64GB
- Read Speed: Up to 200 MB/s (sequential)
- Write Speed: Up to 100 MB/s (sequential)
- Endurance: Up to 100,000 program/erase cycles
- Operating Voltage: 3.3V ± 10%
- Operating Temperature Range: -40°C to +85°C
- Form Factor: Compact module (specific dimensions may vary based on capacity)

## Applications:

The Apacer APEFC-R10 is suitable for a wide range of applications, including:

- Industrial Automation: Used in control systems, robotics, and machinery where reliable data storage is essential.
- Embedded Systems: Ideal for applications in automotive, medical devices, and IoT (Internet of Things) where non-volatile memory is required.
- Consumer Electronics: Employed in devices such as digital cameras, set-top boxes, and other electronic gadgets that require robust storage solutions.
- Data Acquisition Systems: Commonly used in systems that monitor and collect data from various sensors and devices.

## Conclusion:

The Apacer APEFC-R10 is a versatile and reliable embedded flash memory solution that meets the demands of modern electronic applications. With its high storage capacity, fast data transfer rates, and durability, it is an excellent choice for engineers and designers looking to implement efficient and reliable memory in their devices. Whether in industrial automation, embedded systems, or consumer electronics, the APEFC-R10 provides the performance and reliability necessary for effective data storage and retrieval.
APEFC-R10 Compare Parts
  • APEFC-R10 vs APEHC-D30
  • APEFC-R10 vs APEHC-D10
  • APEFC-R10 vs APEFC-R50
  • APEFC-R10 vs APEFC-R40
  • APEFC-R10 vs APEFC-R30
  • APEFC-R10 vs APEFC-G50
  • APEFC-R10 vs APEFC-G40
  • APEFC-R10 vs APEFC-G30
  • APEFC-R10 vs APEFC-G10
  • APEFC-R10 vs APEFC-D50
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.