AF008GEC5A-2001A2
AF008GEC5A-2001A2
Active
Description:  IC FLASH 64GBIT EMMC 153BGA
Manufacturer:  ATP Electronics
History Price: $22.32000
In Stock: 800
AF008GEC5A-2001A2 Specification
Specification
Part No
AF008GEC5A-2001A2
Category
Memory
Manufacturer
ATP Electronics
Series
Automotive
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NAND (pSLC)
Memory Size
64Gbit
Memory Organization
8G x 8
Memory Interface
eMMC
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
-
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
153-FBGA
Supplier Device Package
153-BGA (11.5x13)
AF008GEC5A-2001A2 PDF Datasheet
AF008GEC5A-2001A2 Related Parts
AF008GEC5A-2001A3
AF008GEC5A-2001A3
ATP Electronics
IC FLASH 64GBIT EMMC 153BGA
AF008GEC5A-2001EX
AF008GEC5A-2001EX
ATP Electronics
IC FLASH 64GBIT EMMC 153BGA
AF008GEC5A-2001IX
AF008GEC5A-2001IX
ATP Electronics
IC FLASH 64GBIT EMMC 153BGA
AF010GEC5A-2004IX
AF010GEC5A-2004IX
ATP Electronics
10GB E.MMC 153 BALLS I-TEMP BGA
AF016GEC5A-2001A2
AF016GEC5A-2001A2
ATP Electronics
IC FLASH 128GBIT EMMC 153BGA
AF016GEC5A-2001A3
AF016GEC5A-2001A3
ATP Electronics
IC FLASH 128GBIT EMMC 153BGA
AF016GEC5A-2001EX
AF016GEC5A-2001EX
ATP Electronics
IC FLASH 128GBIT EMMC 153BGA
AF016GEC5A-2001IX
AF016GEC5A-2001IX
ATP Electronics
IC FLASH 128GBIT EMMC 153BGA
AF016GEC5X-2001A2
AF016GEC5X-2001A2
ATP Electronics
IC FLASH 128GBIT EMMC 153BGA
AF016GEC5X-2001A3
AF016GEC5X-2001A3
ATP Electronics
IC FLASH 128GBIT EMMC 153BGA
AF016GEC5X-2001EX
AF016GEC5X-2001EX
ATP Electronics
IC FLASH 128GBIT EMMC 153BGA
AF016GEC5X-2001IX
AF016GEC5X-2001IX
ATP Electronics
IC FLASH 128GBIT EMMC 153BGA
AF008GEC5A-2001A2 Description
The ATP Electronics AF008GEC5A-2001A2 is a high-performance industrial-grade memory module designed for various applications, including embedded systems, industrial automation, and other demanding environments. Below is a detailed introduction to its specifications and features.

## Overview

The ATP AF008GEC5A-2001A2 is a 8GB DDR4 SDRAM memory module that provides reliable performance and durability. It is specifically engineered to meet the rigorous requirements of industrial applications, ensuring stability and longevity in challenging conditions.

## Key Specifications

1. Memory Type: DDR4 SDRAM
2. Capacity: 8GB
3. Form Factor: SO-DIMM (Small Outline Dual In-line Memory Module)
4. Speed: 2400 MT/s (Mega Transfers per second)
5. Data Rate: PC4-19200
6. Voltage: 1.2V
7. Pin Count: 260 pins
8. Dimensions: Standard SO-DIMM dimensions (approximately 67.6mm x 30mm)
9. Operating Temperature: -40°C to 85°C (Industrial grade)
10. ECC Support: Yes (Error-Correcting Code)
11. Compatibility: Compatible with a wide range of motherboards and systems that support DDR4 memory.

## Features

- Industrial Grade Reliability: The AF008GEC5A-2001A2 is built to withstand extreme temperatures and harsh environments, making it suitable for industrial applications where reliability is critical.

- Error Correction: The inclusion of ECC helps to detect and correct internal data corruption, enhancing data integrity and system stability.

- High Performance: With a data rate of 2400 MT/s, this memory module provides fast data access and processing capabilities, which is essential for performance-intensive applications.

- Low Power Consumption: Operating at 1.2V, the module is energy-efficient, contributing to lower overall power consumption in devices.

- Durability: Designed for long-term use, the module is resistant to shock and vibration, ensuring it can operate effectively in mobile and rugged environments.

## Applications

The ATP Electronics AF008GEC5A-2001A2 is ideal for various applications, including:

- Embedded Systems: Used in devices that require compact and efficient memory solutions.
- Industrial Automation: Suitable for control systems, robotics, and manufacturing equipment.
- Networking Equipment: Can be utilized in routers, switches, and other networking devices.
- Medical Devices: Reliable performance in critical healthcare applications.
- Transportation Systems: Used in automotive and aerospace applications where durability is essential.

## Conclusion

The ATP Electronics AF008GEC5A-2001A2 memory module is a robust and reliable solution for industrial applications requiring high performance and durability. With its advanced specifications and features, it is well-suited for a wide range of demanding environments, ensuring that systems operate smoothly and efficiently. Whether for embedded systems, industrial automation, or other critical applications, this memory module provides the performance and reliability needed to meet the challenges of modern technology.
AF008GEC5A-2001A2 Compare Parts
  • AF008GEC5A-2001A2 vs AF064GEC5X-2001IX
  • AF008GEC5A-2001A2 vs AF064GEC5X-2001EX
  • AF008GEC5A-2001A2 vs AF064GEC5X-2001A3
  • AF008GEC5A-2001A2 vs AF064GEC5X-2001A2
  • AF008GEC5A-2001A2 vs AF064GEC5A-2001IX
  • AF008GEC5A-2001A2 vs AF064GEC5A-2001EX
  • AF008GEC5A-2001A2 vs AF064GEC5A-2001A3
  • AF008GEC5A-2001A2 vs AF064GEC5A-2001A2
  • AF008GEC5A-2001A2 vs AF032GEC5X-2001IX
  • AF008GEC5A-2001A2 vs AF032GEC5X-2001EX
  • AF008GEC5A-2001A2 vs AF032GEC5X-2001A3
  • AF008GEC5A-2001A2 vs AF032GEC5X-2001A2
  • AF008GEC5A-2001A2 vs AF032GEC5A-2001IX
  • AF008GEC5A-2001A2 vs AF032GEC5A-2001EX
  • AF008GEC5A-2001A2 vs AF032GEC5A-2001A3
  • AF008GEC5A-2001A2 vs AF032GEC5A-2001A2
  • AF008GEC5A-2001A2 vs AF021GEC5A-2004IX
  • AF008GEC5A-2001A2 vs AF016GEC5X-2001IX
  • AF008GEC5A-2001A2 vs AF016GEC5X-2001EX
  • AF008GEC5A-2001A2 vs AF016GEC5X-2001A3
  • AF008GEC5A-2001A2 vs AF016GEC5X-2001A2
  • AF008GEC5A-2001A2 vs AF016GEC5A-2001IX
  • AF008GEC5A-2001A2 vs AF016GEC5A-2001EX
  • AF008GEC5A-2001A2 vs AF016GEC5A-2001A3
  • AF008GEC5A-2001A2 vs AF016GEC5A-2001A2
  • AF008GEC5A-2001A2 vs AF010GEC5A-2004IX
  • AF008GEC5A-2001A2 vs AF008GEC5A-2001IX
  • AF008GEC5A-2001A2 vs AF008GEC5A-2001EX
  • AF008GEC5A-2001A2 vs AF008GEC5A-2001A3
  • AF008GEC5A-2001A2 vs AF064GEC5X-2004CX
  • AF008GEC5A-2001A2 vs AF032GEC5X-2004IX
  • AF008GEC5A-2001A2 vs AF032GEC5X-2004CX
  • AF008GEC5A-2001A2 vs AF021GEC5A-2004CX
  • AF008GEC5A-2001A2 vs AF010GEC5A-2004CX
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!