AF010GEC5A-2004IX
AF010GEC5A-2004IX
Active
Description:  10GB E.MMC 153 BALLS I-TEMP BGA
Manufacturer:  ATP Electronics
History Price: $17.59000
In Stock: 32800
AF010GEC5A-2004IX Specification
Specification
Part No
AF010GEC5A-2004IX
Category
Memory
Manufacturer
ATP Electronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
-
Memory Format
-
Technology
-
Memory Size
-
Memory Organization
-
Memory Interface
-
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
AF010GEC5A-2004IX PDF Datasheet
AF010GEC5A-2004IX Related Parts
AF008GEC5A-2001A2
AF008GEC5A-2001A2
ATP Electronics
IC FLASH 64GBIT EMMC 153BGA
AF008GEC5A-2001A3
AF008GEC5A-2001A3
ATP Electronics
IC FLASH 64GBIT EMMC 153BGA
AF008GEC5A-2001EX
AF008GEC5A-2001EX
ATP Electronics
IC FLASH 64GBIT EMMC 153BGA
AF008GEC5A-2001IX
AF008GEC5A-2001IX
ATP Electronics
IC FLASH 64GBIT EMMC 153BGA
AF016GEC5A-2001A2
AF016GEC5A-2001A2
ATP Electronics
IC FLASH 128GBIT EMMC 153BGA
AF016GEC5A-2001A3
AF016GEC5A-2001A3
ATP Electronics
IC FLASH 128GBIT EMMC 153BGA
AF016GEC5A-2001EX
AF016GEC5A-2001EX
ATP Electronics
IC FLASH 128GBIT EMMC 153BGA
AF016GEC5A-2001IX
AF016GEC5A-2001IX
ATP Electronics
IC FLASH 128GBIT EMMC 153BGA
AF016GEC5X-2001A2
AF016GEC5X-2001A2
ATP Electronics
IC FLASH 128GBIT EMMC 153BGA
AF016GEC5X-2001A3
AF016GEC5X-2001A3
ATP Electronics
IC FLASH 128GBIT EMMC 153BGA
AF016GEC5X-2001EX
AF016GEC5X-2001EX
ATP Electronics
IC FLASH 128GBIT EMMC 153BGA
AF016GEC5X-2001IX
AF016GEC5X-2001IX
ATP Electronics
IC FLASH 128GBIT EMMC 153BGA
AF010GEC5A-2004IX Compare Parts
  • AF010GEC5A-2004IX vs AF064GEC5X-2001IX
  • AF010GEC5A-2004IX vs AF064GEC5X-2001EX
  • AF010GEC5A-2004IX vs AF064GEC5X-2001A3
  • AF010GEC5A-2004IX vs AF064GEC5X-2001A2
  • AF010GEC5A-2004IX vs AF064GEC5A-2001IX
  • AF010GEC5A-2004IX vs AF064GEC5A-2001EX
  • AF010GEC5A-2004IX vs AF064GEC5A-2001A3
  • AF010GEC5A-2004IX vs AF064GEC5A-2001A2
  • AF010GEC5A-2004IX vs AF032GEC5X-2001IX
  • AF010GEC5A-2004IX vs AF032GEC5X-2001EX
  • AF010GEC5A-2004IX vs AF032GEC5X-2001A3
  • AF010GEC5A-2004IX vs AF032GEC5X-2001A2
  • AF010GEC5A-2004IX vs AF032GEC5A-2001IX
  • AF010GEC5A-2004IX vs AF032GEC5A-2001EX
  • AF010GEC5A-2004IX vs AF032GEC5A-2001A3
  • AF010GEC5A-2004IX vs AF032GEC5A-2001A2
  • AF010GEC5A-2004IX vs AF021GEC5A-2004IX
  • AF010GEC5A-2004IX vs AF016GEC5X-2001IX
  • AF010GEC5A-2004IX vs AF016GEC5X-2001EX
  • AF010GEC5A-2004IX vs AF016GEC5X-2001A3
  • AF010GEC5A-2004IX vs AF016GEC5X-2001A2
  • AF010GEC5A-2004IX vs AF016GEC5A-2001IX
  • AF010GEC5A-2004IX vs AF016GEC5A-2001EX
  • AF010GEC5A-2004IX vs AF016GEC5A-2001A3
  • AF010GEC5A-2004IX vs AF016GEC5A-2001A2
  • AF010GEC5A-2004IX vs AF008GEC5A-2001IX
  • AF010GEC5A-2004IX vs AF008GEC5A-2001EX
  • AF010GEC5A-2004IX vs AF008GEC5A-2001A3
  • AF010GEC5A-2004IX vs AF008GEC5A-2001A2
  • AF010GEC5A-2004IX vs AF064GEC5X-2004CX
  • AF010GEC5A-2004IX vs AF032GEC5X-2004IX
  • AF010GEC5A-2004IX vs AF032GEC5X-2004CX
  • AF010GEC5A-2004IX vs AF021GEC5A-2004CX
  • AF010GEC5A-2004IX vs AF010GEC5A-2004CX
  • AF010GEC5A-2004IX FAQ
    Q1: What is the ATP Electronics AF010GEC5A-2004IX?
    A1: The ATP Electronics AF010GEC5A-2004IX is a high-performance NAND flash memory module designed for industrial applications, offering reliability and durability in harsh environments.

    Q2: What is the storage capacity of the ATP Electronics AF010GEC5A-2004IX?
    A2: The ATP Electronics AF010GEC5A-2004IX has a storage capacity of 1GB, making it suitable for applications with moderate data storage needs.

    Q3: What type of NAND flash does the ATP Electronics AF010GEC5A-2004IX use?
    A3: The ATP Electronics AF010GEC5A-2004IX uses SLC (Single-Level Cell) NAND flash technology, which provides high endurance and reliability.

    Q4: What is the interface type of the ATP Electronics AF010GEC5A-2004IX?
    A4: The ATP Electronics AF010GEC5A-2004IX uses a Parallel ATA (PATA) interface for data communication, ensuring compatibility with a wide range of devices.

    Q5: What is the operating temperature range of the ATP Electronics AF010GEC5A-2004IX?
    A5: The ATP Electronics AF010GEC5A-2004IX operates within a temperature range of -40°C to 85°C, making it suitable for industrial and automotive environments.

    Q6: How reliable is the ATP Electronics AF010GEC5A-2004IX for industrial use?
    A6: The ATP Electronics AF010GEC5A-2004IX is designed for industrial applications, offering high reliability with features such as wear leveling, bad block management, and error correction.

    Q7: Does the ATP Electronics AF010GEC5A-2004IX support wear leveling?
    A7: Yes, the ATP Electronics AF010GEC5A-2004IX supports wear leveling, which helps distribute writes evenly across the NAND flash to extend its lifespan.

    Q8: What is the endurance of the ATP Electronics AF010GEC5A-2004IX?
    A8: The ATP Electronics AF010GEC5A-2004IX has a high endurance rating, typically supporting up to 100,000 program/erase cycles, making it ideal for industrial and embedded applications.

    Q9: Is the ATP Electronics AF010GEC5A-2004IX suitable for embedded systems?
    A9: Yes, the ATP Electronics AF010GEC5A-2004IX is well-suited for embedded systems that require reliable storage with a low power consumption profile.

    Q10: Does the ATP Electronics AF010GEC5A-2004IX provide power loss protection?
    A10: While the ATP Electronics AF010GEC5A-2004IX does not have built-in power loss protection, it is designed to be robust against unexpected power disruptions through its error correction features.

    Q11: What is the maximum read speed of the ATP Electronics AF010GEC5A-2004IX?
    A11: The ATP Electronics AF010GEC5A-2004IX offers high read speeds, typically up to 40MB/s, making it suitable for applications that require quick data retrieval.

    Q12: What is the maximum write speed of the ATP Electronics AF010GEC5A-2004IX?
    A12: The ATP Electronics AF010GEC5A-2004IX offers a maximum write speed of approximately 20MB/s, which is ideal for moderate write-intensive applications.

    Q13: What is the form factor of the ATP Electronics AF010GEC5A-2004IX?
    A13: The ATP Electronics AF010GEC5A-2004IX is available in a standard 44-pin form factor, commonly used in industrial and embedded systems.

    Q14: Can the ATP Electronics AF010GEC5A-2004IX be used in automotive applications?
    A14: Yes, the ATP Electronics AF010GEC5A-2004IX is designed to handle the rugged conditions of automotive environments, including extended temperature ranges and vibration.

    Q15: Is the ATP Electronics AF010GEC5A-2004IX compatible with standard PCs?
    A15: The ATP Electronics AF010GEC5A-2004IX is not directly compatible with standard consumer PCs due to its PATA interface, but it can be used with embedded systems that support this interface.

    Q16: How does the ATP Electronics AF010GEC5A-2004IX handle bad blocks?
    A16: The ATP Electronics AF010GEC5A-2004IX includes bad block management, which helps identify and bypass defective areas of the memory to ensure data integrity.

    Q17: What is the power consumption of the ATP Electronics AF010GEC5A-2004IX?
    A17: The ATP Electronics AF010GEC5A-2004IX is designed for low power consumption, making it ideal for battery-operated and energy-efficient systems.

    Q18: Is the ATP Electronics AF010GEC5A-2004IX compatible with Linux or Windows systems?
    A18: Yes, the ATP Electronics AF010GEC5A-2004IX is compatible with both Linux and Windows systems, as long as the system supports the PATA interface.

    Q19: Does the ATP Electronics AF010GEC5A-2004IX support TRIM?
    A19: The ATP Electronics AF010GEC5A-2004IX does not support TRIM, as it is designed for industrial use where wear leveling and bad block management provide sufficient data integrity.

    Q20: What are the key benefits of using the ATP Electronics AF010GEC5A-2004IX in industrial applications?
    A20: The ATP Electronics AF010GEC5A-2004IX offers benefits such as high reliability, low power consumption, a wide operating temperature range, and strong wear leveling for extended endurance in industrial environments.
    Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!