AF008GEC5A-2001EX
AF008GEC5A-2001EX
Active
Description:  IC FLASH 64GBIT EMMC 153BGA
Manufacturer:  ATP Electronics
History Price: $21.95000
In Stock: 33600
AF008GEC5A-2001EX Specification
Specification
Part No
AF008GEC5A-2001EX
Category
Memory
Manufacturer
ATP Electronics
Series
Ex-Temp
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NAND (pSLC)
Memory Size
64Gbit
Memory Organization
8G x 8
Memory Interface
eMMC
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
-
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
153-FBGA
Supplier Device Package
153-BGA (11.5x13)
AF008GEC5A-2001EX PDF Datasheet
AF008GEC5A-2001EX Related Parts
AF008GEC5A-2001A2
AF008GEC5A-2001A2
ATP Electronics
IC FLASH 64GBIT EMMC 153BGA
AF008GEC5A-2001A3
AF008GEC5A-2001A3
ATP Electronics
IC FLASH 64GBIT EMMC 153BGA
AF008GEC5A-2001IX
AF008GEC5A-2001IX
ATP Electronics
IC FLASH 64GBIT EMMC 153BGA
AF010GEC5A-2004IX
AF010GEC5A-2004IX
ATP Electronics
10GB E.MMC 153 BALLS I-TEMP BGA
AF016GEC5A-2001A2
AF016GEC5A-2001A2
ATP Electronics
IC FLASH 128GBIT EMMC 153BGA
AF016GEC5A-2001A3
AF016GEC5A-2001A3
ATP Electronics
IC FLASH 128GBIT EMMC 153BGA
AF016GEC5A-2001EX
AF016GEC5A-2001EX
ATP Electronics
IC FLASH 128GBIT EMMC 153BGA
AF016GEC5A-2001IX
AF016GEC5A-2001IX
ATP Electronics
IC FLASH 128GBIT EMMC 153BGA
AF016GEC5X-2001A2
AF016GEC5X-2001A2
ATP Electronics
IC FLASH 128GBIT EMMC 153BGA
AF016GEC5X-2001A3
AF016GEC5X-2001A3
ATP Electronics
IC FLASH 128GBIT EMMC 153BGA
AF016GEC5X-2001EX
AF016GEC5X-2001EX
ATP Electronics
IC FLASH 128GBIT EMMC 153BGA
AF016GEC5X-2001IX
AF016GEC5X-2001IX
ATP Electronics
IC FLASH 128GBIT EMMC 153BGA
AF008GEC5A-2001EX Compare Parts
  • AF008GEC5A-2001EX vs AF064GEC5X-2001IX
  • AF008GEC5A-2001EX vs AF064GEC5X-2001EX
  • AF008GEC5A-2001EX vs AF064GEC5X-2001A3
  • AF008GEC5A-2001EX vs AF064GEC5X-2001A2
  • AF008GEC5A-2001EX vs AF064GEC5A-2001IX
  • AF008GEC5A-2001EX vs AF064GEC5A-2001EX
  • AF008GEC5A-2001EX vs AF064GEC5A-2001A3
  • AF008GEC5A-2001EX vs AF064GEC5A-2001A2
  • AF008GEC5A-2001EX vs AF032GEC5X-2001IX
  • AF008GEC5A-2001EX vs AF032GEC5X-2001EX
  • AF008GEC5A-2001EX vs AF032GEC5X-2001A3
  • AF008GEC5A-2001EX vs AF032GEC5X-2001A2
  • AF008GEC5A-2001EX vs AF032GEC5A-2001IX
  • AF008GEC5A-2001EX vs AF032GEC5A-2001EX
  • AF008GEC5A-2001EX vs AF032GEC5A-2001A3
  • AF008GEC5A-2001EX vs AF032GEC5A-2001A2
  • AF008GEC5A-2001EX vs AF021GEC5A-2004IX
  • AF008GEC5A-2001EX vs AF016GEC5X-2001IX
  • AF008GEC5A-2001EX vs AF016GEC5X-2001EX
  • AF008GEC5A-2001EX vs AF016GEC5X-2001A3
  • AF008GEC5A-2001EX vs AF016GEC5X-2001A2
  • AF008GEC5A-2001EX vs AF016GEC5A-2001IX
  • AF008GEC5A-2001EX vs AF016GEC5A-2001EX
  • AF008GEC5A-2001EX vs AF016GEC5A-2001A3
  • AF008GEC5A-2001EX vs AF016GEC5A-2001A2
  • AF008GEC5A-2001EX vs AF010GEC5A-2004IX
  • AF008GEC5A-2001EX vs AF008GEC5A-2001IX
  • AF008GEC5A-2001EX vs AF008GEC5A-2001A3
  • AF008GEC5A-2001EX vs AF008GEC5A-2001A2
  • AF008GEC5A-2001EX vs AF064GEC5X-2004CX
  • AF008GEC5A-2001EX vs AF032GEC5X-2004IX
  • AF008GEC5A-2001EX vs AF032GEC5X-2004CX
  • AF008GEC5A-2001EX vs AF021GEC5A-2004CX
  • AF008GEC5A-2001EX vs AF010GEC5A-2004CX
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!