BQ32000D
BQ32000D
Active
Description:  IC RTC CLK/CALENDAR I2C 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   BQ32000D Datasheet
History Price: $1.82000
In Stock: 12800
BQ32000D Specification
Specification
Part No
BQ32000D
Category
Clock/Timing - Real Time Clocks
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Type
Clock/Calendar
Features
Leap Year, Square Wave Output, Trickle-Charger
Memory Size
-
Time Format
HH:MM:SS (24 hr)
Date Format
YY-MM-DD-dd
Interface
I2C, 2-Wire Serial
Voltage - Supply
3V ~ 3.6V
Voltage - Supply, Battery
1.4V ~ 3.6V
Current - Timekeeping (Max)
100μA @ 3.3V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
BQ32000D Related Parts
BQ32000DR
BQ32000DR
Texas Instruments
IC RTC CLK/CALENDAR I2C 8SOIC
BQ32002D
BQ32002D
Texas Instruments
IC RTC CLK/CALENDAR I2C 8SOIC
BQ32002DR
BQ32002DR
Texas Instruments
IC RTC CLK/CALENDAR I2C 8SOIC
BQ3285EP
BQ3285EP
Texas Instruments
IC RTC CLK/CALENDAR PAR 24DIP
BQ3285ES
BQ3285ES
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SOIC
BQ3285ESS
BQ3285ESS
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SSOP
BQ3285ESS-N
BQ3285ESS-N
Texas Instruments
REAL TIME CLOCK, 1 TIMER(S)
BQ3285ESS-TR1
BQ3285ESS-TR1
Texas Instruments
RTC, NON-VOLATILE, 1 TIMER(S)
BQ3285ESSTR
BQ3285ESSTR
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SSOP
BQ3285ESSTRG4
BQ3285ESSTRG4
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SSOP
BQ3285ESTR
BQ3285ESTR
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SOIC
BQ3285LCS
BQ3285LCS
Texas Instruments
TIMER OR RTC, VOLATILE, CMOS
BQ32000D Description
The Texas Instruments BQ32000D is a highly integrated real-time clock (RTC) device designed for a variety of applications, including consumer electronics, industrial systems, and portable devices. This device is particularly valued for its low power consumption, high accuracy, and ease of integration into various systems. Below is a detailed overview of the BQ32000D, including its specifications and features.

## Overview

The BQ32000D is a low-power, I2C-compatible real-time clock that provides accurate timekeeping and calendar functions. It is designed to operate in a wide range of applications where precise timekeeping is essential. The device includes a built-in oscillator, a battery backup feature, and a programmable alarm function, making it suitable for applications that require time-stamping and scheduling.

## Key Features

1. Real-Time Clock Functionality:
- The BQ32000D provides timekeeping functions including seconds, minutes, hours, day, date, month, and year.
- It supports leap year calculations and can handle dates from 2000 to 2099.

2. Low Power Consumption:
- The device operates at a low supply current, making it ideal for battery-powered applications.
- It features a battery backup mode that allows the RTC to continue functioning even when the main power supply is disconnected.

3. I2C Interface:
- The BQ32000D communicates via an I2C interface, allowing easy integration with microcontrollers and other digital devices.
- It supports multiple I2C addresses, enabling connection to multiple devices on the same bus.

4. Programmable Alarms:
- The device includes programmable alarm functions that can be set to trigger at specific times or intervals.
- Alarms can be configured to generate interrupts, allowing the host system to respond to time-based events.

5. Temperature Compensation:
- The BQ32000D features temperature compensation to ensure accurate timekeeping across a wide temperature range.

6. Integrated Oscillator:
- The device includes a built-in crystal oscillator, which simplifies design and reduces the need for external components.

## Specifications

- Supply Voltage:
- Operating Voltage: 1.8V to 5.5V
- Backup Voltage: 1.5V (typical)

- Current Consumption:
- Active Mode: 1.5 µA (typical)
- Backup Mode: 0.5 µA (typical)

- Timekeeping Accuracy:
- ±3 minutes per year (typical)

- Operating Temperature Range:
- -40°C to +85°C

- I2C Bus Speed:
- Standard mode (up to 100 kHz)

- Package Options:
- Available in various packages, including SOIC and TSSOP.

## Applications

The BQ32000D is suitable for a wide range of applications, including:

- Consumer electronics (e.g., clocks, timers)
- Industrial automation systems
- Medical devices
- Portable and handheld devices
- Smart home applications

## Conclusion

The Texas Instruments BQ32000D is a versatile and reliable real-time clock solution that offers a combination of low power consumption, high accuracy, and ease of integration. Its features make it an excellent choice for various applications requiring precise timekeeping and scheduling capabilities. With its I2C interface and programmable alarms, the BQ32000D can be seamlessly integrated into modern electronic systems, enhancing their functionality and performance.
BQ32000D Compare Parts
  • BQ32000D vs BQ3287EMT
  • BQ32000D vs BQ3287EAMT
  • BQ32000D vs BQ3285S-SB2TRG4
  • BQ32000D vs BQ3285S-SB2TR
  • BQ32000D vs BQ3285S-SB2
  • BQ32000D vs BQ3285P-SB2E3
  • BQ32000D vs BQ3285P-SB2
  • BQ32000D vs BQ3285LSS
  • BQ32000D vs BQ3285LFSS-A1TRG4
  • BQ32000D vs BQ3285LFSS-A1TR
  • BQ32000D vs BQ3285LFSS-A1G4
  • BQ32000D vs BQ3285LFSS-A1
  • BQ32000D vs BQ3285LDSSTRG4
  • BQ32000D vs BQ3285LDSSTR
  • BQ32000D vs BQ3285LDSSG4
  • BQ32000D vs BQ3285LDSS
  • BQ32000D vs BQ3285LCS
  • BQ32000D vs BQ3285ESTR
  • BQ32000D vs BQ3285ESSTRG4
  • BQ32000D vs BQ3285ESSTR
  • BQ32000D vs BQ3285ESS-TR1
  • BQ32000D vs BQ3285ESS-N
  • BQ32000D vs BQ3285ESS
  • BQ32000D vs BQ3285ES
  • BQ32000D vs BQ3285EP
  • BQ32000D vs BQ32002DR
  • BQ32000D vs BQ32002D
  • BQ32000D vs BQ32000DR
  • BQ32000D vs BQ3285LSS
  • BQ32000D vs BQ3285LDSS
  • BQ32000D vs BQ3285ESS
  • BQ32000D vs BQ3285ES
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!