Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Real Time Clocks
/ Texas Instruments BQ3285ESTR
BQ3285ESTR
Obsolete
Clock/Timing - Real Time Clocks
Description:
IC RTC CLK/CALENDAR PAR 24SOIC
Manufacturer:
Texas Instruments
Datasheet:
BQ3285ESTR Datasheet
History Price: $2.72000
In Stock: 42400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BQ3285ESTR Specification
Specification
Part No
BQ3285ESTR
Category
Clock/Timing - Real Time Clocks
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Type
Clock/Calendar
Features
Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Memory Size
242B
Time Format
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD-dd
Interface
Parallel
Voltage - Supply
4.5V ~ 5.5V
Voltage - Supply, Battery
2.5V ~ 4V
Current - Timekeeping (Max)
300μA @ 5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOIC
BQ3285ESTR PDF Datasheet
BQ3285ESTR Datasheet
Click and Download: BQ3285ESTR Datasheet
BQ3285ESTR Related Parts
BQ32000D
Texas Instruments
IC RTC CLK/CALENDAR I2C 8SOIC
BQ32000DR
Texas Instruments
IC RTC CLK/CALENDAR I2C 8SOIC
BQ32002D
Texas Instruments
IC RTC CLK/CALENDAR I2C 8SOIC
BQ32002DR
Texas Instruments
IC RTC CLK/CALENDAR I2C 8SOIC
BQ3285EP
Texas Instruments
IC RTC CLK/CALENDAR PAR 24DIP
BQ3285ES
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SOIC
BQ3285ESS
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SSOP
BQ3285ESS-N
Texas Instruments
REAL TIME CLOCK, 1 TIMER(S)
BQ3285ESS-TR1
Texas Instruments
RTC, NON-VOLATILE, 1 TIMER(S)
BQ3285ESSTR
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SSOP
BQ3285ESSTRG4
Texas Instruments
IC RTC CLK/CALENDAR PAR 24SSOP
BQ3285LCS
Texas Instruments
TIMER OR RTC, VOLATILE, CMOS
BQ3285ESTR Compare Parts
BQ3285ESTR vs BQ3287EMT
BQ3285ESTR vs BQ3287EAMT
BQ3285ESTR vs BQ3285S-SB2TRG4
BQ3285ESTR vs BQ3285S-SB2TR
BQ3285ESTR vs BQ3285S-SB2
BQ3285ESTR vs BQ3285P-SB2E3
BQ3285ESTR vs BQ3285P-SB2
BQ3285ESTR vs BQ3285LSS
BQ3285ESTR vs BQ3285LFSS-A1TRG4
BQ3285ESTR vs BQ3285LFSS-A1TR
BQ3285ESTR vs BQ3285LFSS-A1G4
BQ3285ESTR vs BQ3285LFSS-A1
BQ3285ESTR vs BQ3285LDSSTRG4
BQ3285ESTR vs BQ3285LDSSTR
BQ3285ESTR vs BQ3285LDSSG4
BQ3285ESTR vs BQ3285LDSS
BQ3285ESTR vs BQ3285LCS
BQ3285ESTR vs BQ3285ESSTRG4
BQ3285ESTR vs BQ3285ESSTR
BQ3285ESTR vs BQ3285ESS-TR1
BQ3285ESTR vs BQ3285ESS-N
BQ3285ESTR vs BQ3285ESS
BQ3285ESTR vs BQ3285ES
BQ3285ESTR vs BQ3285EP
BQ3285ESTR vs BQ32002DR
BQ3285ESTR vs BQ32002D
BQ3285ESTR vs BQ32000DR
BQ3285ESTR vs BQ32000D
BQ3285ESTR vs BQ3285LSS
BQ3285ESTR vs BQ3285LDSS
BQ3285ESTR vs BQ3285ESS
BQ3285ESTR vs BQ3285ES
BQ3285ESTR vs BQ32000D
Customer Reviews
4.95 out of 5.00 stars from 80 customer reviews from all over the world
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.