Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Specialized
/ Broadcom HCTL-1100#PLC
HCTL-1100#PLC
Obsolete
Interface - Specialized
Description:
IC INTERFACE SPECIALIZED 44PLCC
Manufacturer:
Broadcom
Datasheet:
HCTL-1100#PLC Datasheet
History Price: Obsolete
In Stock: 2800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HCTL-1100#PLC Specification
Specification
Part No
HCTL-1100#PLC
Category
Interface - Specialized
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
DC Motor Controller
Interface
TTL
Voltage - Supply
4.75V ~ 5.25V
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLCC
Mounting Type
Surface Mount
HCTL-1100#PLC PDF Datasheet
HCTL-1100#PLC Datasheet
Click and Download: HCTL-1100#PLC Datasheet
HCTL-1100#PLC Related Parts
HCTL-1100
Broadcom
IC INTERFACE SPECIALIZED 40DIP
HCTL-2001-A00
Broadcom
IC INTERFACE SPECIALIZED 16DIP
HCTL-2017
Broadcom
IC INTERFACE SPECIALIZED 16DIP
HCTL-2017-A00
Broadcom
IC INTERFACE SPECIALIZED 16DIP
HCTL-2021-A00
Broadcom
IC INTERFACE SPECIALIZED 20DIP
HCTL-2022
Broadcom
IC INTERFACE SPECIALIZED 20DIP
HCTL-2032
Broadcom
IC INTERFACE SPECIALIZED 32DIP
HCTL-1100#PLC Compare Parts
HCTL-1100#PLC vs HCTL-2022
HCTL-1100#PLC vs HCTL-2021-A00
HCTL-1100#PLC vs HCTL-2017-A00
HCTL-1100#PLC vs HCTL-2017
HCTL-1100#PLC vs HCTL-2001-A00
HCTL-1100#PLC vs HCTL-1100
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend