☰
HCTL-2017-A00
HCTL-2017-A00
Obsolete
Description:  IC INTERFACE SPECIALIZED 16DIP
Manufacturer:  Broadcom
History Price: Obsolete
In Stock: 24340
HCTL-2017-A00 Specification
Specification
Part No
HCTL-2017-A00
Category
Interface - Specialized
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Encoder to Microprocessor
Interface
8-Bit Tristate
Voltage - Supply
4.5V ~ 5.5V
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
Mounting Type
Through Hole
HCTL-2017-A00 Related Parts
HCTL-1100
HCTL-1100
Broadcom
IC INTERFACE SPECIALIZED 40DIP
HCTL-1100#PLC
HCTL-1100#PLC
Broadcom
IC INTERFACE SPECIALIZED 44PLCC
HCTL-2001-A00
HCTL-2001-A00
Broadcom
IC INTERFACE SPECIALIZED 16DIP
HCTL-2017
HCTL-2017
Broadcom
IC INTERFACE SPECIALIZED 16DIP
HCTL-2021-A00
HCTL-2021-A00
Broadcom
IC INTERFACE SPECIALIZED 20DIP
HCTL-2022
HCTL-2022
Broadcom
IC INTERFACE SPECIALIZED 20DIP
HCTL-2032
HCTL-2032
Broadcom
IC INTERFACE SPECIALIZED 32DIP
HCTL-2017-A00 Description
The Broadcom HCTL-2017-A00 is a high-performance, low-power, and highly integrated motion control IC designed for various applications, including robotics, industrial automation, and consumer electronics. This device is particularly well-suited for applications requiring precise position and speed control of motors, such as stepper motors and brushless DC motors.

## Key Features

1. Integrated Motion Control: The HCTL-2017-A00 integrates advanced motion control algorithms, enabling smooth and precise control of motor movements. This integration reduces the need for external components, simplifying the design and reducing overall system costs.

2. High-Resolution Positioning: The device supports high-resolution positioning, allowing for accurate control of motor positions. This is particularly important in applications where precision is critical, such as CNC machines and 3D printers.

3. Low Power Consumption: Designed for energy efficiency, the HCTL-2017-A00 operates at low power levels, making it suitable for battery-operated devices and applications where power conservation is essential.

4. Flexible Interface Options: The IC supports various communication interfaces, including SPI (Serial Peripheral Interface) and I2C (Inter-Integrated Circuit), allowing for easy integration with microcontrollers and other digital systems.

5. Programmable Parameters: Users can program various parameters, such as acceleration, deceleration, and maximum speed, to tailor the motion control to specific application requirements.

6. Built-in Protection Features: The HCTL-2017-A00 includes built-in protection features, such as over-temperature and over-current protection, ensuring reliable operation and longevity of the device.

## Specifications

- Operating Voltage: Typically operates within a voltage range of 3.3V to 5V, making it compatible with a wide range of microcontrollers and power supplies.

- Current Consumption: The device has a low quiescent current, typically in the range of microamperes, which is beneficial for battery-powered applications.

- Motor Control: Supports control of stepper motors with up to 256 microsteps per full step, allowing for smooth and precise motor movements.

- Position Feedback: The HCTL-2017-A00 can interface with various types of encoders for position feedback, enhancing the accuracy of the motion control system.

- Temperature Range: The device is designed to operate in a wide temperature range, typically from -40°C to +85°C, making it suitable for industrial applications.

- Package Type: The HCTL-2017-A00 is available in a compact package, which is advantageous for space-constrained designs.

## Applications

The Broadcom HCTL-2017-A00 is suitable for a variety of applications, including:

- Robotics: Used in robotic arms and mobile robots for precise movement and control.
- Industrial Automation: Employed in conveyor systems, automated guided vehicles (AGVs), and other industrial machinery.
- Consumer Electronics: Integrated into devices such as printers, cameras, and gaming peripherals for enhanced motion control.
- CNC Machines: Utilized in computer numerical control machines for accurate positioning and movement.

## Conclusion

The Broadcom HCTL-2017-A00 is a versatile and efficient motion control IC that offers a range of features and specifications suitable for various applications. Its integration of advanced motion control algorithms, low power consumption, and flexible interface options make it an ideal choice for designers looking to implement precise motor control in their systems. Whether in robotics, industrial automation, or consumer electronics, the HCTL-2017-A00 provides the performance and reliability needed for modern applications.
HCTL-2017-A00 Compare Parts
  • HCTL-2017-A00 vs HCTL-2022
  • HCTL-2017-A00 vs HCTL-2021-A00
  • HCTL-2017-A00 vs HCTL-2017
  • HCTL-2017-A00 vs HCTL-2001-A00
  • HCTL-2017-A00 vs HCTL-1100#PLC
  • HCTL-2017-A00 vs HCTL-1100
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend