☰
HCTL-2032
HCTL-2032
Obsolete
Description:  IC INTERFACE SPECIALIZED 32DIP
Manufacturer:  Broadcom
Datasheet:   HCTL-2032 Datasheet
History Price: Obsolete
In Stock: 38680
HCTL-2032 Specification
Specification
Part No
HCTL-2032
Category
Interface - Specialized
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Encoder to Microprocessor
Interface
8-Bit Tristate
Voltage - Supply
4.5V ~ 5.5V
Package / Case
32-DIP (0.600", 15.24mm)
Supplier Device Package
32-PDIP
Mounting Type
Through Hole
HCTL-2032 PDF Datasheet
HCTL-2032 Related Parts
HCTL-1100
HCTL-1100
Broadcom
IC INTERFACE SPECIALIZED 40DIP
HCTL-1100#PLC
HCTL-1100#PLC
Broadcom
IC INTERFACE SPECIALIZED 44PLCC
HCTL-2001-A00
HCTL-2001-A00
Broadcom
IC INTERFACE SPECIALIZED 16DIP
HCTL-2017
HCTL-2017
Broadcom
IC INTERFACE SPECIALIZED 16DIP
HCTL-2017-A00
HCTL-2017-A00
Broadcom
IC INTERFACE SPECIALIZED 16DIP
HCTL-2021-A00
HCTL-2021-A00
Broadcom
IC INTERFACE SPECIALIZED 20DIP
HCTL-2022
HCTL-2022
Broadcom
IC INTERFACE SPECIALIZED 20DIP
HCTL-2032 Description
The Broadcom HCTL-2032 is a sophisticated motion control integrated circuit (IC) designed for high-performance applications in robotics, industrial automation, and consumer electronics. This device is engineered to provide precise control over motor movements, making it an ideal choice for applications that require accurate positioning and speed regulation.

## Key Features

1. Integrated Motion Control: The HCTL-2032 features advanced motion control algorithms that facilitate smooth and precise operation of various motor types, including stepper motors and brushless DC motors. This integration minimizes the need for external components, simplifying system design and reducing costs.

2. High-Resolution Positioning: The IC supports high-resolution positioning, allowing for fine control over motor movements. This capability is essential in applications such as CNC machining, 3D printing, and robotic systems, where precision is critical.

3. Low Power Consumption: Designed for energy efficiency, the HCTL-2032 operates at low power levels, making it suitable for battery-operated devices and applications where power conservation is essential. This feature helps extend the operational life of portable devices.

4. Flexible Communication Interfaces: The HCTL-2032 supports multiple communication protocols, including SPI (Serial Peripheral Interface) and I2C (Inter-Integrated Circuit). This flexibility allows for easy integration with various microcontrollers and digital systems, facilitating seamless communication and control.

5. Programmable Motion Parameters: Users can program a variety of motion parameters, such as acceleration, deceleration, maximum speed, and step resolution. This programmability allows designers to customize the motion control to meet specific application requirements.

6. Integrated Protection Features: The device includes built-in protection mechanisms, such as over-temperature and over-current protection, ensuring safe and reliable operation. These features help prevent damage to the IC and connected components during abnormal operating conditions.

## Specifications

- Operating Voltage: The HCTL-2032 typically operates within a voltage range of 3.3V to 5V, making it compatible with a wide array of microcontrollers and power supply systems.

- Current Consumption: The device is designed for low current consumption, typically in the range of microamperes during standby mode, which is advantageous for energy-sensitive applications.

- Motor Control Capability: The HCTL-2032 can control stepper motors with up to 256 microsteps per full step, providing smooth and precise motor operation. This feature is particularly beneficial for applications requiring high-resolution movement.

- Position Feedback Compatibility: The IC can interface with various types of encoders, including incremental and absolute encoders, to provide accurate position feedback. This feedback loop enhances the overall performance and accuracy of the motion control system.

- Temperature Range: The HCTL-2032 is designed to operate in a wide temperature range, typically from -40°C to +85°C, making it suitable for use in harsh industrial environments.

- Package Type: The device is available in a compact package, which is advantageous for space-constrained designs, allowing for easier integration into various systems.

## Applications

The Broadcom HCTL-2032 is suitable for a diverse range of applications, including:

- Robotics: Used in robotic systems for precise movement control, enabling tasks such as pick-and-place operations and automated assembly.

- Industrial Automation: Employed in conveyor systems, automated guided vehicles (AGVs), and other machinery that require accurate motion control.

- Consumer Electronics: Integrated into devices such as printers, cameras, and gaming peripherals to enhance motion control capabilities.

- CNC Machines: Utilized in computer numerical control machines for accurate positioning and movement, ensuring high-quality machining processes.

## Conclusion

The Broadcom HCTL-2032 is a versatile and efficient motion control IC that offers a comprehensive set of features and specifications suitable for a wide range of applications. Its advanced motion control capabilities, low power consumption, and flexible communication options make it an ideal choice for designers looking to implement precise motor control in their systems. Whether in robotics, industrial automation, or consumer electronics, the HCTL-2032 provides the performance and reliability necessary for modern applications, ensuring that it meets the demands of today%27s technology landscape.
HCTL-2032 Compare Parts
  • HCTL-2032 vs HCTL-2021-A00
  • HCTL-2032 vs HCTL-2017-A00
  • HCTL-2032 vs HCTL-2017
  • HCTL-2032 vs HCTL-2001-A00
  • HCTL-2032 vs HCTL-1100#PLC
  • HCTL-2032 vs HCTL-1100
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend