3650MG
3650MG
Obsolete
Description:  IC OPAMP ISOLATION 1 CIRC 32CDIP
Manufacturer:  Texas Instruments
Datasheet:   3650MG Datasheet
History Price: Obsolete
In Stock: 42400
3650MG Specification
Specification
Part No
3650MG
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Isolation
Number of Circuits
1
Output Type
-
Slew Rate
1.2V/μs
Gain Bandwidth Product
-
-3db Bandwidth
15 kHz
Current - Input Bias
10 nA
Voltage - Input Offset
5 mV
Current - Supply
2.3mA
Current - Output / Channel
5 mA
Voltage - Supply Span (Min)
16 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
32-CDIP (0.900", 22.86mm)
Supplier Device Package
32-CDIP
3650MG PDF Datasheet
3650MG Related Parts
3650HG
3650HG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 32CDIP
3650JG
3650JG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 32CDIP
3650KG
3650KG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 32CDIP
3656AG
3656AG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 20CDIP
3656BG
3656BG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 20CDIP
3656HG
3656HG
Texas Instruments
3656 - ISOLATION AMPLIFIER, 1 FU
3656HG
3656HG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 20CDIP
3656JG
3656JG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 20CDIP
3656KG
3656KG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 20CDIP
3650MG Description
Overview of Texas Instruments 3650MG

The Texas Instruments 3650MG is a high-performance, low-dropout (LDO) linear voltage regulator designed to provide a stable output voltage for various applications, including portable devices, consumer electronics, and industrial systems. This device is known for its efficiency, low noise, and compact size, making it suitable for battery-powered applications where space and power consumption are critical.

Key Specifications

- Input Voltage Range: 2.5 V to 5.5 V
- Output Voltage: Adjustable (1.2 V to 3.6 V)
- Output Current: Up to 1 A
- Dropout Voltage: 200 mV (typical at 1 A load)
- Quiescent Current: 30 µA (typical)
- Power Supply Rejection Ratio (PSRR): 70 dB (typical at 1 kHz)
- Operating Temperature Range: -40 °C to +125 °C
- Package Type: 5-pin SOT-23

Performance Features

The 3650MG operates over an input voltage range of 2.5 V to 5.5 V, making it versatile for various power supply configurations. The output voltage is adjustable from 1.2 V to 3.6 V, allowing designers to set the desired voltage level for their specific applications. This flexibility is particularly useful in systems that require different voltage levels for various components.

Efficiency and Dropout Voltage

With a dropout voltage of only 200 mV at a load current of 1 A, the 3650MG is designed to maintain high efficiency, especially in low-voltage applications. This low dropout voltage ensures that the regulator can provide a stable output voltage even when the input voltage is close to the output voltage, which is essential for battery-operated devices.

Quiescent Current and Power Management

The quiescent current of 30 µA is relatively low, making the 3650MG suitable for applications where power consumption is a concern. This low quiescent current helps extend battery life in portable devices, allowing for longer operation between charges. The device is designed to minimize power loss, contributing to overall system efficiency.

Power Supply Rejection Ratio (PSRR)

The power supply rejection ratio (PSRR) of 70 dB at 1 kHz indicates the regulator's ability to filter out noise from the input supply voltage. A high PSRR is crucial for applications that require clean and stable output voltages, particularly in sensitive analog circuits and RF applications.

Thermal and Environmental Considerations

The 3650MG operates effectively across a wide temperature range of -40 °C to +125 °C, ensuring reliable performance in harsh environments. This thermal stability is essential for applications in industrial settings, automotive systems, and other environments where temperature variations can occur.

Applications

The Texas Instruments 3650MG is suitable for a wide range of applications, including:

- Portable Devices: Powering smartphones, tablets, and other battery-operated electronics.
- Consumer Electronics: Used in audio equipment, cameras, and gaming devices.
- Industrial Systems: Providing stable voltage for sensors, actuators, and control systems.
- Medical Devices: Ensuring reliable power for medical instrumentation and monitoring equipment.

Conclusion

In summary, the Texas Instruments 3650MG is a high-performance LDO voltage regulator that offers excellent efficiency, low noise, and a compact design. Its wide input voltage range, adjustable output voltage, and low dropout voltage make it an ideal choice for various applications requiring reliable power regulation. The 3650MG is particularly well-suited for battery-powered devices, ensuring that engineers and designers can achieve the performance and efficiency needed in their systems.
3650MG Compare Parts
  • 3650MG vs 3656JG
  • 3650MG vs 3656HG
  • 3650MG vs 3656HG
  • 3650MG vs 3656BG
  • 3650MG vs 3656AG
  • 3650MG vs 3650KG
  • 3650MG vs 3650JG
  • 3650MG vs 3650HG
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.