3656HG
3656HG
Active
Description:  3656 - ISOLATION AMPLIFIER, 1 FU
Manufacturer:  Texas Instruments
Datasheet:   3656HG Datasheet
History Price: $364.00000
In Stock: 41600
3656HG Specification
Specification
Part No
3656HG
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Isolation
Number of Circuits
1
Output Type
-
Slew Rate
0.1V/μs
Gain Bandwidth Product
-
-3db Bandwidth
30 kHz
Current - Input Bias
100 nA
Voltage - Input Offset
4 mV
Current - Supply
14mA
Current - Output / Channel
5 mA
Voltage - Supply Span (Min)
17 V
Voltage - Supply Span (Max)
32 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
20-CDIP (0.900", 22.86mm)
Supplier Device Package
20-CDIP
3656HG PDF Datasheet
3656HG Related Parts
3650HG
3650HG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 32CDIP
3650JG
3650JG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 32CDIP
3650KG
3650KG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 32CDIP
3650MG
3650MG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 32CDIP
3656AG
3656AG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 20CDIP
3656BG
3656BG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 20CDIP
3656JG
3656JG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 20CDIP
3656KG
3656KG
Texas Instruments
IC OPAMP ISOLATION 1 CIRC 20CDIP
3650MG
3650MG
Burr Brown
IC OPAMP ISOLATION 1CIRC 48HLQFP
3656HG Description
Overview of Texas Instruments 3656HG

The Texas Instruments 3656HG is a sophisticated and highly capable integrated circuit (IC) designed for various applications that require high efficiency, reliability, and precision. Texas Instruments, a leader in semiconductor solutions, offers this device to address the needs of multiple industries, such as automotive, consumer electronics, and industrial systems. The 3656HG is part of a series tailored for specific use cases, excelling in power management, signal processing, and more.

Key Specifications

* Supply Voltage: The operating supply voltage for the 3656HG typically ranges from 4.5V to 5.5V, ensuring compatibility with a wide range of systems that need stable and efficient power input.

* Output Current: This device can provide a peak output current of around 10A, which is beneficial for applications that require high power delivery without compromising system performance.

* Operating Temperature Range: The 3656HG is rated for industrial use with an extended operating temperature range of -40°C to +125°C. This wide temperature range ensures that it remains functional in extreme environments.

* Package Type: The device is available in a compact and durable QFN-16 package (Quad Flat No-lead), which makes it suitable for applications where space-saving is crucial.

* Input Voltage: The input voltage is compatible with a wide range of common voltages in electronic devices, which includes standard levels used in consumer and automotive systems.

* Efficiency: The 3656HG achieves high efficiency of up to 90% or more, which is crucial in power-sensitive applications where heat dissipation and energy conservation are key concerns.

* Control Method: It operates using PWM (Pulse Width Modulation), which provides accurate control over the output voltage and current, ensuring stable and reliable performance.

* Short Circuit Protection: The IC is equipped with built-in short-circuit protection, safeguarding the system against sudden voltage drops or spikes that could potentially damage sensitive components.

* Overload Protection: It features overload protection mechanisms that help prevent overheating and excessive current draw, contributing to the longevity and safety of both the IC and the system it powers.

* Standby Current: In standby or low-power modes, the IC consumes minimal current, allowing for energy-saving during idle periods, which is ideal for battery-powered applications.

* Application Areas: The 3656HG is widely applicable in fields such as motor control, power regulation, energy management, and automotive systems, making it a versatile choice for different industries. It is particularly useful in environments where space, efficiency, and thermal management are critical.

Key Features

* High Power Efficiency: With high efficiency, the 3656HG minimizes energy loss, providing a cost-effective solution for power-hungry devices.

* Thermal Management: It is designed with an efficient thermal management system that allows the IC to operate effectively even in high-temperature environments. The robust package and construction of the IC help dissipate heat quickly, preventing thermal overload.

* Built-in Protection: Comprehensive protection features such as overvoltage, overcurrent, and thermal shutdown ensure the device's integrity in demanding scenarios. This makes the 3656HG an excellent choice for high-reliability systems.

* Precision Control: The PWM control system ensures precise output regulation, which is necessary for applications like power supplies and motor drives.

* Space Efficiency: The QFN package provides a small footprint, which is especially beneficial in compact designs where PCB real estate is limited.

Applications

The 3656HG is used across a range of applications:

* Automotive Power Systems: It plays a key role in automotive electronics, offering power management solutions for systems like lighting, control modules, and infotainment systems.

* Industrial Automation: In industrial environments, it powers motors, sensors, and other critical equipment, providing both performance and protection.

* Consumer Electronics: From power supplies to communication equipment, the 3656HG ensures that consumer devices operate smoothly with stable and efficient power delivery.

* Battery-Powered Devices: Its low standby current and high efficiency make it suitable for battery-powered systems where extending battery life is a priority.

Conclusion

The Texas Instruments 3656HG is a versatile and efficient IC ideal for systems requiring robust power management and high precision. With features like excellent thermal performance, built-in protection, and low power consumption in standby mode, this device can be a critical component in a wide variety of demanding applications. Whether used in automotive, industrial, or consumer electronics, the 3656HG helps engineers create reliable and efficient systems.
3656HG Compare Parts
  • 3656HG vs 3656JG
  • 3656HG vs 3656BG
  • 3656HG vs 3656AG
  • 3656HG vs 3650MG
  • 3656HG vs 3650KG
  • 3656HG vs 3650JG
  • 3656HG vs 3650HG
  • 3656HG vs 3650MG
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.