ADS1201U/1K
ADS1201U/1K
Active
Description:  IC MODULATOR 24BIT 1K 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   ADS1201U/1K Datasheet
History Price: $14.42400
In Stock: 29200
ADS1201U/1K Specification
Specification
Part No
ADS1201U/1K
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Modulator
Number of Channels
1
Resolution (Bits)
24 b
Sampling Rate (Per Second)
1k
Data Interface
Serial
Voltage Supply Source
Analog and Digital
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
ADS1201U/1K Related Parts
ADS1201U
ADS1201U
Texas Instruments
IC MODULATOR 24BIT 1K 16SOIC
ADS1201U-1/1K
ADS1201U-1/1K
Texas Instruments
A/D CONVERTER BUY ADS1201U/1K
ADS1201UG4
ADS1201UG4
Texas Instruments
IC MODULATOR 24BIT 1K 16SOIC
ADS1202IPWR
ADS1202IPWR
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1202IPWRG4
ADS1202IPWRG4
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1202IPWT
ADS1202IPWT
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1203IPWR
ADS1203IPWR
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1203IPWRG4
ADS1203IPWRG4
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1203IPWT
ADS1203IPWT
Texas Instruments
IC MODULATOR 16BIT 40K 8TSSOP
ADS1203IRGTR
ADS1203IRGTR
Texas Instruments
IC MODULATOR 16BIT 40K 16QFN
ADS1203IRGTRG4
ADS1203IRGTRG4
Texas Instruments
IC MODULATOR 16BIT 40K 16QFN
ADS1203IRGTT
ADS1203IRGTT
Texas Instruments
IC MODULATOR 16BIT 40K 16QFN
ADS1201U/1K Compare Parts
  • ADS1201U/1K vs ADS7871IDBG4
  • ADS1201U/1K vs ADS7871IDB
  • ADS1201U/1K vs ADS7870EAG4
  • ADS1201U/1K vs ADS7870EA/1K
  • ADS1201U/1K vs ADS7870EA
  • ADS1201U/1K vs ADS7869IPZTRG4
  • ADS1201U/1K vs ADS7869IPZTR
  • ADS1201U/1K vs ADS7869IPZT
  • ADS1201U/1K vs ADS7869IPZT
  • ADS1201U/1K vs ADS58J89IRGCT
  • ADS1201U/1K vs ADS58J89IRGCR
  • ADS1201U/1K vs ADS58J89IRGC25
  • ADS1201U/1K vs ADS58J64IRMPT
  • ADS1201U/1K vs ADS58J64IRMPR
  • ADS1201U/1K vs ADS58J63IRMPT
  • ADS1201U/1K vs ADS58J63IRMPR
  • ADS1201U/1K vs ADS58C48IPFPR
  • ADS1201U/1K vs ADS58C48IPFP
  • ADS1201U/1K vs ADS1209SPWR
  • ADS1201U/1K vs ADS1208IPWRG4
  • ADS1201U/1K vs ADS1208IPWR
  • ADS1201U/1K vs ADS1208IPW
  • ADS1201U/1K vs ADS1205IRGET
  • ADS1201U/1K vs ADS1205IRGERG4
  • ADS1201U/1K vs ADS1205IRGER
  • ADS1201U/1K vs ADS1204IRHBT
  • ADS1201U/1K vs ADS1204IRHBR
  • ADS1201U/1K vs ADS1203IRGTT
  • ADS1201U/1K vs ADS1203IRGTRG4
  • ADS1201U/1K vs ADS1203IRGTR
  • ADS1201U/1K vs ADS1203IPWT
  • ADS1201U/1K vs ADS1203IPWRG4
  • ADS1201U/1K vs ADS1203IPWR
  • ADS1201U/1K vs ADS1202IPWT
  • ADS1201U/1K vs ADS1202IPWRG4
  • ADS1201U/1K vs ADS1202IPWR
  • ADS1201U/1K vs ADS1201UG4
  • ADS1201U/1K vs ADS1201U-1/1K
  • ADS1201U/1K vs ADS1201U
  • ADS1201U/1K vs ADS7846AE
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.