☰
THCV215
THCV215
Active
Description:  IC SERIALIZER DUAL 64TSSOP
Manufacturer:  THine Solutions
Datasheet:   THCV215 Datasheet
History Price: $16.83000
In Stock: 43280
THCV215 Specification
Specification
Part No
THCV215
Category
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
Series
THine
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Serializer
Data Rate
3.75Gbps
Input Type
LVDS
Output Type
V-by-One?HS
Number of Inputs
42
Number of Outputs
2
Voltage - Supply
1.8V, 3.3V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
64-TSSOP
THCV215 Related Parts
THC63LVD1022
THC63LVD1022
THine Solutions
10BIT DUAL LVDS_LVCMOS 100TQFP
THC63LVD1022-B
THC63LVD1022-B
THine Solutions
IC DESERIALIZER DUAL 100TQFP
THC63LVD1023B
THC63LVD1023B
THine Solutions
IC SERIALIZER DUAL LVDS 144LQFP
THC63LVD1023B-B
THC63LVD1023B-B
THine Solutions
IC SERIALIZER DUAL LVDS 144LQFP
THC63LVD1024
THC63LVD1024
THine Solutions
IC DESERIALIZER LVDS 144LQFP
THC63LVD1024-B
THC63LVD1024-B
THine Solutions
IC DESERIALIZER LVDS 144LQFP
THC63LVD1027
THC63LVD1027
THine Solutions
IC SER/DESER DUAL LVDS 64TSSOP
THC63LVD1027-B
THC63LVD1027-B
THine Solutions
IC SER/DESER DUAL LVDS 64TSSOP
THC63LVD103D
THC63LVD103D
THine Solutions
IC SERIALIZER SNGL LVDS 64TQFP
THC63LVD103D-B
THC63LVD103D-B
THine Solutions
IC SERIALIZER SNGL LVDS 64TQFP
THC63LVD104C
THC63LVD104C
THine Solutions
IC DESERIALIZER SNGL LVDS 64TQFP
THC63LVD104C-B
THC63LVD104C-B
THine Solutions
IC DESERIALIZER SNGL LVDS 64TQFP
THCV215 Description
THine Solutions THCV215 is a high-performance video interface chip designed for various applications, including automotive, industrial, and consumer electronics. This device is particularly known for its ability to transmit high-definition video data over a single differential pair, making it an efficient solution for video transmission.

## Key Features:

1. High-Definition Video Transmission: The THCV215 supports high-definition video formats, enabling the transmission of 1080p video at 60 frames per second (fps). This capability is essential for applications requiring high-quality video output.

2. Single Differential Pair Interface: The chip utilizes a single differential pair for data transmission, which significantly reduces the number of required connections and simplifies the design of the overall system.

3. Low Power Consumption: Designed with power efficiency in mind, the THCV215 operates at low power levels, making it suitable for battery-operated devices and applications where power consumption is a critical factor.

4. Versatile Applications: The THCV215 is suitable for a wide range of applications, including automotive displays, industrial equipment, and consumer electronics. Its versatility makes it a popular choice among designers and engineers.

5. Robust Error Correction: The chip includes advanced error correction features that enhance the reliability of video transmission, ensuring that the data received is accurate and free from corruption.

6. Temperature Range: The THCV215 is designed to operate in a wide temperature range, making it suitable for use in harsh environments, such as automotive applications where temperature fluctuations are common.

## Specifications:

- Video Input Formats: Supports various input formats, including RGB, YCbCr, and others, allowing for flexibility in video source compatibility.
- Output Resolution: Capable of outputting resolutions up to 1080p (1920x1080) at 60 fps.
- Data Rate: The chip can handle data rates of up to 1.5 Gbps, ensuring smooth video playback and minimal latency.
- Power Supply Voltage: Operates typically at a supply voltage of 3.3V, with low power consumption characteristics.
- Package Type: Available in a compact package, which is advantageous for space-constrained applications.
- Operating Temperature: Designed to function within a temperature range of -40°C to +85°C, making it suitable for automotive and industrial applications.

## Applications:

- Automotive Displays: Ideal for use in infotainment systems, rear-seat entertainment, and dashboard displays, where high-quality video output is essential.
- Industrial Equipment: Can be used in industrial monitors and control systems that require reliable video transmission.
- Consumer Electronics: Suitable for televisions, projectors, and other consumer devices that demand high-definition video quality.

## Conclusion:

The THine Solutions THCV215 is a versatile and efficient video interface chip that meets the demands of modern video applications. With its high-definition capabilities, low power consumption, and robust design, it is an excellent choice for engineers and designers looking to implement high-quality video transmission in their products. Whether in automotive, industrial, or consumer electronics, the THCV215 stands out as a reliable solution for high-performance video applications.
THCV215 Compare Parts
  • THCV215 vs THCV2911B
  • THCV215 vs THCV2911A-B
  • THCV215 vs THCV2911A
  • THCV215 vs THCV245A
  • THCV215 vs THCV244A-B
  • THCV215 vs THCV243-B
  • THCV215 vs THCV243
  • THCV215 vs THCV242A-P-B
  • THCV215 vs THCV242A-B
  • THCV215 vs THCV242A
  • THCV215 vs THCV242-B
  • THCV215 vs THCV241A-P-B
  • THCV215 vs THCV241A-P
  • THCV215 vs THCV241A-B
  • THCV215 vs THCV241A
  • THCV215 vs THCV236-Q-B
  • THCV215 vs THCV236-Q
  • THCV215 vs THCV236-B
  • THCV215 vs THCV236
  • THCV215 vs THCV235-Q-B
  • THCV215 vs THCV235-Q
  • THCV215 vs THCV235-B
  • THCV215 vs THCV235
  • THCV215 vs THCV234-B
  • THCV215 vs THCV234
  • THCV215 vs THCV233-B
  • THCV215 vs THCV233
  • THCV215 vs THCV231-Q-B
  • THCV215 vs THCV231-Q
  • THCV215 vs THCV231-B
  • THCV215 vs THCV231
  • THCV215 vs THCV226-B
  • THCV215 vs THCV226
  • THCV215 vs THCV220-B
  • THCV215 vs THCV220
  • THCV215 vs THCV219-B
  • THCV215 vs THCV219
  • THCV215 vs THCV218-B
  • THCV215 vs THCV218
  • THCV215 vs THCV217-B
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.