THCV242A
THCV242A
Active
Description:  IC 2-LANE V-BY-ONE HS TO MIPI C
Manufacturer:  THine Solutions
Datasheet:   THCV242A Datasheet
History Price: $7.72500
In Stock: 32000
THCV242A Specification
Specification
Part No
THCV242A
Category
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Deserializer
Data Rate
4Gbps
Input Type
V-by-One?HS
Output Type
CMOS
Number of Inputs
2
Number of Outputs
6
Voltage - Supply
1.1V ~ 1.3V, 1.7V ~ 2V, 2V ~ 3V, 3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-VFQFN Exposed Pad
Supplier Device Package
64-QFN (9x9)
THCV242A Related Parts
THC63LVD1022
THC63LVD1022
THine Solutions
10BIT DUAL LVDS_LVCMOS 100TQFP
THC63LVD1022-B
THC63LVD1022-B
THine Solutions
IC DESERIALIZER DUAL 100TQFP
THC63LVD1023B
THC63LVD1023B
THine Solutions
IC SERIALIZER DUAL LVDS 144LQFP
THC63LVD1023B-B
THC63LVD1023B-B
THine Solutions
IC SERIALIZER DUAL LVDS 144LQFP
THC63LVD1024
THC63LVD1024
THine Solutions
IC DESERIALIZER LVDS 144LQFP
THC63LVD1024-B
THC63LVD1024-B
THine Solutions
IC DESERIALIZER LVDS 144LQFP
THC63LVD1027
THC63LVD1027
THine Solutions
IC SER/DESER DUAL LVDS 64TSSOP
THC63LVD1027-B
THC63LVD1027-B
THine Solutions
IC SER/DESER DUAL LVDS 64TSSOP
THC63LVD103D
THC63LVD103D
THine Solutions
IC SERIALIZER SNGL LVDS 64TQFP
THC63LVD103D-B
THC63LVD103D-B
THine Solutions
IC SERIALIZER SNGL LVDS 64TQFP
THC63LVD104C
THC63LVD104C
THine Solutions
IC DESERIALIZER SNGL LVDS 64TQFP
THC63LVD104C-B
THC63LVD104C-B
THine Solutions
IC DESERIALIZER SNGL LVDS 64TQFP
THCV242A Compare Parts
  • THCV242A vs THCV2911B
  • THCV242A vs THCV2911A-B
  • THCV242A vs THCV2911A
  • THCV242A vs THCV245A
  • THCV242A vs THCV244A-B
  • THCV242A vs THCV243-B
  • THCV242A vs THCV243
  • THCV242A vs THCV242A-P-B
  • THCV242A vs THCV242A-B
  • THCV242A vs THCV242-B
  • THCV242A vs THCV241A-P-B
  • THCV242A vs THCV241A-P
  • THCV242A vs THCV241A-B
  • THCV242A vs THCV241A
  • THCV242A vs THCV236-Q-B
  • THCV242A vs THCV236-Q
  • THCV242A vs THCV236-B
  • THCV242A vs THCV236
  • THCV242A vs THCV235-Q-B
  • THCV242A vs THCV235-Q
  • THCV242A vs THCV235-B
  • THCV242A vs THCV235
  • THCV242A vs THCV234-B
  • THCV242A vs THCV234
  • THCV242A vs THCV233-B
  • THCV242A vs THCV233
  • THCV242A vs THCV231-Q-B
  • THCV242A vs THCV231-Q
  • THCV242A vs THCV231-B
  • THCV242A vs THCV231
  • THCV242A vs THCV226-B
  • THCV242A vs THCV226
  • THCV242A vs THCV220-B
  • THCV242A vs THCV220
  • THCV242A vs THCV219-B
  • THCV242A vs THCV219
  • THCV242A vs THCV218-B
  • THCV242A vs THCV218
  • THCV242A vs THCV217-B
  • THCV242A vs THCV217
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4