☰
THCV245A
THCV245A
Active
Description:  2LANE MIPICSI-2_V-BY-ONEHS40QFN
Manufacturer:  THine Solutions
Datasheet:   THCV245A Datasheet
History Price: $6.97500
In Stock: 47440
THCV245A Specification
Specification
Part No
THCV245A
Category
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Serializer
Data Rate
4Gbps
Input Type
CSI-2, MIPI
Output Type
V-by-One?HS
Number of Inputs
5
Number of Outputs
2
Voltage - Supply
1.1V ~ 1.3V, 1.7V ~ 2V, 2V ~ 3V, 3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
40-VFQFN Exposed Pad
Supplier Device Package
40-QFN (5x5)
THCV245A Related Parts
THC63LVD1022
THC63LVD1022
THine Solutions
10BIT DUAL LVDS_LVCMOS 100TQFP
THC63LVD1022-B
THC63LVD1022-B
THine Solutions
IC DESERIALIZER DUAL 100TQFP
THC63LVD1023B
THC63LVD1023B
THine Solutions
IC SERIALIZER DUAL LVDS 144LQFP
THC63LVD1023B-B
THC63LVD1023B-B
THine Solutions
IC SERIALIZER DUAL LVDS 144LQFP
THC63LVD1024
THC63LVD1024
THine Solutions
IC DESERIALIZER LVDS 144LQFP
THC63LVD1024-B
THC63LVD1024-B
THine Solutions
IC DESERIALIZER LVDS 144LQFP
THC63LVD1027
THC63LVD1027
THine Solutions
IC SER/DESER DUAL LVDS 64TSSOP
THC63LVD1027-B
THC63LVD1027-B
THine Solutions
IC SER/DESER DUAL LVDS 64TSSOP
THC63LVD103D
THC63LVD103D
THine Solutions
IC SERIALIZER SNGL LVDS 64TQFP
THC63LVD103D-B
THC63LVD103D-B
THine Solutions
IC SERIALIZER SNGL LVDS 64TQFP
THC63LVD104C
THC63LVD104C
THine Solutions
IC DESERIALIZER SNGL LVDS 64TQFP
THC63LVD104C-B
THC63LVD104C-B
THine Solutions
IC DESERIALIZER SNGL LVDS 64TQFP
THCV245A Compare Parts
  • THCV245A vs THCV2911B
  • THCV245A vs THCV2911A-B
  • THCV245A vs THCV2911A
  • THCV245A vs THCV244A-B
  • THCV245A vs THCV243-B
  • THCV245A vs THCV243
  • THCV245A vs THCV242A-P-B
  • THCV245A vs THCV242A-B
  • THCV245A vs THCV242A
  • THCV245A vs THCV242-B
  • THCV245A vs THCV241A-P-B
  • THCV245A vs THCV241A-P
  • THCV245A vs THCV241A-B
  • THCV245A vs THCV241A
  • THCV245A vs THCV236-Q-B
  • THCV245A vs THCV236-Q
  • THCV245A vs THCV236-B
  • THCV245A vs THCV236
  • THCV245A vs THCV235-Q-B
  • THCV245A vs THCV235-Q
  • THCV245A vs THCV235-B
  • THCV245A vs THCV235
  • THCV245A vs THCV234-B
  • THCV245A vs THCV234
  • THCV245A vs THCV233-B
  • THCV245A vs THCV233
  • THCV245A vs THCV231-Q-B
  • THCV245A vs THCV231-Q
  • THCV245A vs THCV231-B
  • THCV245A vs THCV231
  • THCV245A vs THCV226-B
  • THCV245A vs THCV226
  • THCV245A vs THCV220-B
  • THCV245A vs THCV220
  • THCV245A vs THCV219-B
  • THCV245A vs THCV219
  • THCV245A vs THCV218-B
  • THCV245A vs THCV218
  • THCV245A vs THCV217-B
  • THCV245A vs THCV217
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much