CY2077SC-186
CY2077SC-186
Active
Description:  HIGH-ACCURACY EPROM PROGRAMMABLE
Manufacturer:  Cypress Semiconductor
History Price: $7.30000
In Stock: 18400
CY2077SC-186 Specification
Specification
Part No
CY2077SC-186
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Cypress Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
PLL
-
Input
-
Output
-
Number of Circuits
-
Ratio - Input:Output
-
Differential - Input:Output
-
Frequency - Max
-
Divider/Multiplier
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
CY2077SC-186 Related Parts
CY2071AF
CY2071AF
Cypress Semiconductor
IC CLOCK GENERATOR 8SOIC
CY2071ASC-475
CY2071ASC-475
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASI-571
CY2071ASI-571
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-619
CY2071ASL-619
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-623
CY2071ASL-623
Cypress Semiconductor
CLOCK GENERATOR
CY2071ASL-642
CY2071ASL-642
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-648
CY2071ASL-648
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2077FS
CY2077FS
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FSXC
CY2077FSXC
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FSXCT
CY2077FSXCT
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FZ
CY2077FZ
Cypress Semiconductor
IC CLOCK GENERATOR 8TSSOP
CY2077SC-185
CY2077SC-185
Cypress Semiconductor
HIGH-ACCURACY EPROM PROGRAMMABLE
CY2077SC-186 Compare Parts
  • CY2077SC-186 vs CY2XP24ZXC
  • CY2077SC-186 vs CY2XP241ZXI
  • CY2077SC-186 vs CY2XP21ZXC
  • CY2077SC-186 vs CY2XL13ZXI01
  • CY2077SC-186 vs CY2XL12ZXI02
  • CY2077SC-186 vs CY2XL12ZXI01
  • CY2077SC-186 vs CY2XL11ZXI
  • CY2077SC-186 vs CY2XF24LXI008T
  • CY2077SC-186 vs CY2XF24LXI006T
  • CY2077SC-186 vs CY2XF23FLXC
  • CY2077SC-186 vs CY2X014LXC012T
  • CY2077SC-186 vs CY2VC521ZXC-2T
  • CY2077SC-186 vs CY2VC521ZXC-2
  • CY2077SC-186 vs CY2VC511ZXCT
  • CY2077SC-186 vs CY2VC511ZXC
  • CY2077SC-186 vs CY2V9950AC
  • CY2077SC-186 vs CY2SSTV850ZIT
  • CY2077SC-186 vs CY2SSTV850ZI
  • CY2077SC-186 vs CY2SSTV850ZI
  • CY2077SC-186 vs CY2SSTV850ZCT
  • CY2077SC-186 vs CY2SSTV850ZC
  • CY2077SC-186 vs CY2SSTV850ZC
  • CY2077SC-186 vs CY29973AXIT
  • CY2077SC-186 vs CY29973AXI
  • CY2077SC-186 vs CY29973AIT
  • CY2077SC-186 vs CY29973AI
  • CY2077SC-186 vs CY29972AXIT
  • CY2077SC-186 vs CY29972AXI
  • CY2077SC-186 vs CY29972AIT
  • CY2077SC-186 vs CY29972AI
  • CY2077SC-186 vs CY29775AXIT
  • CY2077SC-186 vs CY29775AXI
  • CY2077SC-186 vs CY29775AI
  • CY2077SC-186 vs CY29774AXIT
  • CY2077SC-186 vs CY29774AXI
  • CY2077SC-186 vs CY29773AXIT
  • CY2077SC-186 vs CY29773AXI
  • CY2077SC-186 vs CY29773AI
  • CY2077SC-186 vs CY29772AXIT
  • CY2077SC-186 vs CY29772AXI
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.