CY2077FSXCT
CY2077FSXCT
Obsolete
Description:  IC CLOCK GENERATOR 8SOIC
Manufacturer:  Infineon Technologies
Datasheet:   CY2077FSXCT Datasheet
History Price: Obsolete
In Stock: 20000
CY2077FSXCT Specification
Specification
Part No
CY2077FSXCT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Infineon Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Generator
PLL
Yes
Input
Clock, Crystal
Output
CMOS, TTL
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/No
Frequency - Max
100MHz, 133MHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
3.3V, 5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
CY2077FSXCT PDF Datasheet
CY2077FSXCT Related Parts
CY2071AF
CY2071AF
Cypress Semiconductor
IC CLOCK GENERATOR 8SOIC
CY2071ASC-475
CY2071ASC-475
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASI-571
CY2071ASI-571
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-619
CY2071ASL-619
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-623
CY2071ASL-623
Cypress Semiconductor
CLOCK GENERATOR
CY2071ASL-642
CY2071ASL-642
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-648
CY2071ASL-648
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2077FS
CY2077FS
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FSXC
CY2077FSXC
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FZ
CY2077FZ
Cypress Semiconductor
IC CLOCK GENERATOR 8TSSOP
CY2077SC-185
CY2077SC-185
Cypress Semiconductor
HIGH-ACCURACY EPROM PROGRAMMABLE
CY2077SC-186
CY2077SC-186
Cypress Semiconductor
HIGH-ACCURACY EPROM PROGRAMMABLE
CY2077FSXCT Compare Parts
  • CY2077FSXCT vs CY2XP24ZXC
  • CY2077FSXCT vs CY2XP241ZXI
  • CY2077FSXCT vs CY2XP21ZXC
  • CY2077FSXCT vs CY2XL13ZXI01
  • CY2077FSXCT vs CY2XL12ZXI02
  • CY2077FSXCT vs CY2XL12ZXI01
  • CY2077FSXCT vs CY2XL11ZXI
  • CY2077FSXCT vs CY2XF24LXI008T
  • CY2077FSXCT vs CY2XF24LXI006T
  • CY2077FSXCT vs CY2XF23FLXC
  • CY2077FSXCT vs CY2X014LXC012T
  • CY2077FSXCT vs CY2VC521ZXC-2T
  • CY2077FSXCT vs CY2VC521ZXC-2
  • CY2077FSXCT vs CY2VC511ZXCT
  • CY2077FSXCT vs CY2VC511ZXC
  • CY2077FSXCT vs CY2V9950AC
  • CY2077FSXCT vs CY2SSTV850ZIT
  • CY2077FSXCT vs CY2SSTV850ZI
  • CY2077FSXCT vs CY2SSTV850ZI
  • CY2077FSXCT vs CY2SSTV850ZCT
  • CY2077FSXCT vs CY2SSTV850ZC
  • CY2077FSXCT vs CY2SSTV850ZC
  • CY2077FSXCT vs CY29973AXIT
  • CY2077FSXCT vs CY29973AXI
  • CY2077FSXCT vs CY29973AIT
  • CY2077FSXCT vs CY29973AI
  • CY2077FSXCT vs CY29972AXIT
  • CY2077FSXCT vs CY29972AXI
  • CY2077FSXCT vs CY29972AIT
  • CY2077FSXCT vs CY29972AI
  • CY2077FSXCT vs CY29775AXIT
  • CY2077FSXCT vs CY29775AXI
  • CY2077FSXCT vs CY29775AI
  • CY2077FSXCT vs CY29774AXIT
  • CY2077FSXCT vs CY29774AXI
  • CY2077FSXCT vs CY29773AXIT
  • CY2077FSXCT vs CY29773AXI
  • CY2077FSXCT vs CY29773AI
  • CY2077FSXCT vs CY29772AXIT
  • CY2077FSXCT vs CY29772AXI
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.