CY22393KFXI
CY22393KFXI
Obsolete
Description:  CY22393 - Three-PLL Serial-Progr
Manufacturer:  Cypress Semiconductor
Datasheet:   CY22393KFXI Datasheet
History Price: $13.52000
In Stock: 31600
CY22393KFXI Specification
Specification
Part No
CY22393KFXI
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Cypress Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Generator
PLL
Yes with Bypass
Input
LVTTL, Crystal
Output
CMOS
Number of Circuits
1
Ratio - Input:Output
1:6
Differential - Input:Output
No/No
Frequency - Max
166MHz
Divider/Multiplier
Yes/No
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
CY22393KFXI Related Parts
CY2071AF
CY2071AF
Cypress Semiconductor
IC CLOCK GENERATOR 8SOIC
CY2071ASC-475
CY2071ASC-475
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASI-571
CY2071ASI-571
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-619
CY2071ASL-619
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-623
CY2071ASL-623
Cypress Semiconductor
CLOCK GENERATOR
CY2071ASL-642
CY2071ASL-642
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-648
CY2071ASL-648
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2077FS
CY2077FS
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FSXC
CY2077FSXC
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FSXCT
CY2077FSXCT
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FZ
CY2077FZ
Cypress Semiconductor
IC CLOCK GENERATOR 8TSSOP
CY2077SC-185
CY2077SC-185
Cypress Semiconductor
HIGH-ACCURACY EPROM PROGRAMMABLE
CY22393KFXI Compare Parts
  • CY22393KFXI vs CY2XP24ZXC
  • CY22393KFXI vs CY2XP241ZXI
  • CY22393KFXI vs CY2XP21ZXC
  • CY22393KFXI vs CY2XL13ZXI01
  • CY22393KFXI vs CY2XL12ZXI02
  • CY22393KFXI vs CY2XL12ZXI01
  • CY22393KFXI vs CY2XL11ZXI
  • CY22393KFXI vs CY2XF24LXI008T
  • CY22393KFXI vs CY2XF24LXI006T
  • CY22393KFXI vs CY2XF23FLXC
  • CY22393KFXI vs CY2X014LXC012T
  • CY22393KFXI vs CY2VC521ZXC-2T
  • CY22393KFXI vs CY2VC521ZXC-2
  • CY22393KFXI vs CY2VC511ZXCT
  • CY22393KFXI vs CY2VC511ZXC
  • CY22393KFXI vs CY2V9950AC
  • CY22393KFXI vs CY2SSTV850ZIT
  • CY22393KFXI vs CY2SSTV850ZI
  • CY22393KFXI vs CY2SSTV850ZI
  • CY22393KFXI vs CY2SSTV850ZCT
  • CY22393KFXI vs CY2SSTV850ZC
  • CY22393KFXI vs CY2SSTV850ZC
  • CY22393KFXI vs CY29973AXIT
  • CY22393KFXI vs CY29973AXI
  • CY22393KFXI vs CY29973AIT
  • CY22393KFXI vs CY29973AI
  • CY22393KFXI vs CY29972AXIT
  • CY22393KFXI vs CY29972AXI
  • CY22393KFXI vs CY29972AIT
  • CY22393KFXI vs CY29972AI
  • CY22393KFXI vs CY29775AXIT
  • CY22393KFXI vs CY29775AXI
  • CY22393KFXI vs CY29775AI
  • CY22393KFXI vs CY29774AXIT
  • CY22393KFXI vs CY29774AXI
  • CY22393KFXI vs CY29773AXIT
  • CY22393KFXI vs CY29773AXI
  • CY22393KFXI vs CY29773AI
  • CY22393KFXI vs CY29772AXIT
  • CY22393KFXI vs CY29772AXI
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.