CY2308SXI-1KP
CY2308SXI-1KP
Obsolete
Description:  CY2308 - 3.3V Zero Delay Buffer
Manufacturer:  Cypress Semiconductor
History Price: $6.90000
In Stock: 44000
CY2308SXI-1KP Specification
Specification
Part No
CY2308SXI-1KP
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Cypress Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zero Delay Buffer
PLL
Yes with Bypass
Input
LVCMOS, LVTTL
Output
LVCMOS
Number of Circuits
1
Ratio - Input:Output
1:8
Differential - Input:Output
No/No
Frequency - Max
100MHz
Divider/Multiplier
Yes/No
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
CY2308SXI-1KP Related Parts
CY2071AF
CY2071AF
Cypress Semiconductor
IC CLOCK GENERATOR 8SOIC
CY2071ASC-475
CY2071ASC-475
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASI-571
CY2071ASI-571
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-619
CY2071ASL-619
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-623
CY2071ASL-623
Cypress Semiconductor
CLOCK GENERATOR
CY2071ASL-642
CY2071ASL-642
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-648
CY2071ASL-648
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2077FS
CY2077FS
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FSXC
CY2077FSXC
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FSXCT
CY2077FSXCT
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FZ
CY2077FZ
Cypress Semiconductor
IC CLOCK GENERATOR 8TSSOP
CY2077SC-185
CY2077SC-185
Cypress Semiconductor
HIGH-ACCURACY EPROM PROGRAMMABLE
CY2308SXI-1KP Compare Parts
  • CY2308SXI-1KP vs CY2XP24ZXC
  • CY2308SXI-1KP vs CY2XP241ZXI
  • CY2308SXI-1KP vs CY2XP21ZXC
  • CY2308SXI-1KP vs CY2XL13ZXI01
  • CY2308SXI-1KP vs CY2XL12ZXI02
  • CY2308SXI-1KP vs CY2XL12ZXI01
  • CY2308SXI-1KP vs CY2XL11ZXI
  • CY2308SXI-1KP vs CY2XF24LXI008T
  • CY2308SXI-1KP vs CY2XF24LXI006T
  • CY2308SXI-1KP vs CY2XF23FLXC
  • CY2308SXI-1KP vs CY2X014LXC012T
  • CY2308SXI-1KP vs CY2VC521ZXC-2T
  • CY2308SXI-1KP vs CY2VC521ZXC-2
  • CY2308SXI-1KP vs CY2VC511ZXCT
  • CY2308SXI-1KP vs CY2VC511ZXC
  • CY2308SXI-1KP vs CY2V9950AC
  • CY2308SXI-1KP vs CY2SSTV850ZIT
  • CY2308SXI-1KP vs CY2SSTV850ZI
  • CY2308SXI-1KP vs CY2SSTV850ZI
  • CY2308SXI-1KP vs CY2SSTV850ZCT
  • CY2308SXI-1KP vs CY2SSTV850ZC
  • CY2308SXI-1KP vs CY2SSTV850ZC
  • CY2308SXI-1KP vs CY29973AXIT
  • CY2308SXI-1KP vs CY29973AXI
  • CY2308SXI-1KP vs CY29973AIT
  • CY2308SXI-1KP vs CY29973AI
  • CY2308SXI-1KP vs CY29972AXIT
  • CY2308SXI-1KP vs CY29972AXI
  • CY2308SXI-1KP vs CY29972AIT
  • CY2308SXI-1KP vs CY29972AI
  • CY2308SXI-1KP vs CY29775AXIT
  • CY2308SXI-1KP vs CY29775AXI
  • CY2308SXI-1KP vs CY29775AI
  • CY2308SXI-1KP vs CY29774AXIT
  • CY2308SXI-1KP vs CY29774AXI
  • CY2308SXI-1KP vs CY29773AXIT
  • CY2308SXI-1KP vs CY29773AXI
  • CY2308SXI-1KP vs CY29773AI
  • CY2308SXI-1KP vs CY29772AXIT
  • CY2308SXI-1KP vs CY29772AXI
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.