CY2309ENZSXC-1H
CY2309ENZSXC-1H
Obsolete
Description:  CY2309 - 3.3 V Zero Delay Clock
Manufacturer:  Cypress Semiconductor
History Price: $2.08000
In Stock: 14000
CY2309ENZSXC-1H Specification
Specification
Part No
CY2309ENZSXC-1H
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Cypress Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zero Delay Buffer
PLL
Yes with Bypass
Input
LVCMOS, LVTTL
Output
LVCMOS
Number of Circuits
1
Ratio - Input:Output
1:9
Differential - Input:Output
No/No
Frequency - Max
133.33MHz
Divider/Multiplier
No/No
Voltage - Supply
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
CY2309ENZSXC-1H Related Parts
CY2071AF
CY2071AF
Cypress Semiconductor
IC CLOCK GENERATOR 8SOIC
CY2071ASC-475
CY2071ASC-475
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASI-571
CY2071ASI-571
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-619
CY2071ASL-619
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-623
CY2071ASL-623
Cypress Semiconductor
CLOCK GENERATOR
CY2071ASL-642
CY2071ASL-642
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-648
CY2071ASL-648
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2077FS
CY2077FS
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FSXC
CY2077FSXC
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FSXCT
CY2077FSXCT
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FZ
CY2077FZ
Cypress Semiconductor
IC CLOCK GENERATOR 8TSSOP
CY2077SC-185
CY2077SC-185
Cypress Semiconductor
HIGH-ACCURACY EPROM PROGRAMMABLE
CY2309ENZSXC-1H Compare Parts
  • CY2309ENZSXC-1H vs CY2XP24ZXC
  • CY2309ENZSXC-1H vs CY2XP241ZXI
  • CY2309ENZSXC-1H vs CY2XP21ZXC
  • CY2309ENZSXC-1H vs CY2XL13ZXI01
  • CY2309ENZSXC-1H vs CY2XL12ZXI02
  • CY2309ENZSXC-1H vs CY2XL12ZXI01
  • CY2309ENZSXC-1H vs CY2XL11ZXI
  • CY2309ENZSXC-1H vs CY2XF24LXI008T
  • CY2309ENZSXC-1H vs CY2XF24LXI006T
  • CY2309ENZSXC-1H vs CY2XF23FLXC
  • CY2309ENZSXC-1H vs CY2X014LXC012T
  • CY2309ENZSXC-1H vs CY2VC521ZXC-2T
  • CY2309ENZSXC-1H vs CY2VC521ZXC-2
  • CY2309ENZSXC-1H vs CY2VC511ZXCT
  • CY2309ENZSXC-1H vs CY2VC511ZXC
  • CY2309ENZSXC-1H vs CY2V9950AC
  • CY2309ENZSXC-1H vs CY2SSTV850ZIT
  • CY2309ENZSXC-1H vs CY2SSTV850ZI
  • CY2309ENZSXC-1H vs CY2SSTV850ZI
  • CY2309ENZSXC-1H vs CY2SSTV850ZCT
  • CY2309ENZSXC-1H vs CY2SSTV850ZC
  • CY2309ENZSXC-1H vs CY2SSTV850ZC
  • CY2309ENZSXC-1H vs CY29973AXIT
  • CY2309ENZSXC-1H vs CY29973AXI
  • CY2309ENZSXC-1H vs CY29973AIT
  • CY2309ENZSXC-1H vs CY29973AI
  • CY2309ENZSXC-1H vs CY29972AXIT
  • CY2309ENZSXC-1H vs CY29972AXI
  • CY2309ENZSXC-1H vs CY29972AIT
  • CY2309ENZSXC-1H vs CY29972AI
  • CY2309ENZSXC-1H vs CY29775AXIT
  • CY2309ENZSXC-1H vs CY29775AXI
  • CY2309ENZSXC-1H vs CY29775AI
  • CY2309ENZSXC-1H vs CY29774AXIT
  • CY2309ENZSXC-1H vs CY29774AXI
  • CY2309ENZSXC-1H vs CY29773AXIT
  • CY2309ENZSXC-1H vs CY29773AXI
  • CY2309ENZSXC-1H vs CY29773AI
  • CY2309ENZSXC-1H vs CY29772AXIT
  • CY2309ENZSXC-1H vs CY29772AXI
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.