CY25033SXC-1
CY25033SXC-1
Active
Description:  CLOCKS
Manufacturer:  Cypress Semiconductor
History Price: Active
In Stock: 25600
CY25033SXC-1 Specification
Specification
Part No
CY25033SXC-1
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Cypress Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
PLL
-
Input
-
Output
-
Number of Circuits
-
Ratio - Input:Output
-
Differential - Input:Output
-
Frequency - Max
-
Divider/Multiplier
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
CY25033SXC-1 Related Parts
CY2071AF
CY2071AF
Cypress Semiconductor
IC CLOCK GENERATOR 8SOIC
CY2071ASC-475
CY2071ASC-475
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASI-571
CY2071ASI-571
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-619
CY2071ASL-619
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-623
CY2071ASL-623
Cypress Semiconductor
CLOCK GENERATOR
CY2071ASL-642
CY2071ASL-642
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-648
CY2071ASL-648
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2077FS
CY2077FS
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FSXC
CY2077FSXC
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FSXCT
CY2077FSXCT
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FZ
CY2077FZ
Cypress Semiconductor
IC CLOCK GENERATOR 8TSSOP
CY2077SC-185
CY2077SC-185
Cypress Semiconductor
HIGH-ACCURACY EPROM PROGRAMMABLE
CY25033SXC-1 Compare Parts
  • CY25033SXC-1 vs CY2XP24ZXC
  • CY25033SXC-1 vs CY2XP241ZXI
  • CY25033SXC-1 vs CY2XP21ZXC
  • CY25033SXC-1 vs CY2XL13ZXI01
  • CY25033SXC-1 vs CY2XL12ZXI02
  • CY25033SXC-1 vs CY2XL12ZXI01
  • CY25033SXC-1 vs CY2XL11ZXI
  • CY25033SXC-1 vs CY2XF24LXI008T
  • CY25033SXC-1 vs CY2XF24LXI006T
  • CY25033SXC-1 vs CY2XF23FLXC
  • CY25033SXC-1 vs CY2X014LXC012T
  • CY25033SXC-1 vs CY2VC521ZXC-2T
  • CY25033SXC-1 vs CY2VC521ZXC-2
  • CY25033SXC-1 vs CY2VC511ZXCT
  • CY25033SXC-1 vs CY2VC511ZXC
  • CY25033SXC-1 vs CY2V9950AC
  • CY25033SXC-1 vs CY2SSTV850ZIT
  • CY25033SXC-1 vs CY2SSTV850ZI
  • CY25033SXC-1 vs CY2SSTV850ZI
  • CY25033SXC-1 vs CY2SSTV850ZCT
  • CY25033SXC-1 vs CY2SSTV850ZC
  • CY25033SXC-1 vs CY2SSTV850ZC
  • CY25033SXC-1 vs CY29973AXIT
  • CY25033SXC-1 vs CY29973AXI
  • CY25033SXC-1 vs CY29973AIT
  • CY25033SXC-1 vs CY29973AI
  • CY25033SXC-1 vs CY29972AXIT
  • CY25033SXC-1 vs CY29972AXI
  • CY25033SXC-1 vs CY29972AIT
  • CY25033SXC-1 vs CY29972AI
  • CY25033SXC-1 vs CY29775AXIT
  • CY25033SXC-1 vs CY29775AXI
  • CY25033SXC-1 vs CY29775AI
  • CY25033SXC-1 vs CY29774AXIT
  • CY25033SXC-1 vs CY29774AXI
  • CY25033SXC-1 vs CY29773AXIT
  • CY25033SXC-1 vs CY29773AXI
  • CY25033SXC-1 vs CY29773AI
  • CY25033SXC-1 vs CY29772AXIT
  • CY25033SXC-1 vs CY29772AXI
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.